Home
Products & Services
Engineering News
Standards
Webinars
Newsletters
Engineering Forum
Products & Services
Products & Services
Engineering News
Standards Library
Reference Library
Engineering Forum
Search Products & Services
Search GlobalSpec
Expand GlobalSpec Website Search Form
Login
Sign Up
I forgot my password.
Don't have an account?
Register here.
Home
Products
Building and Construction
Data Acquisition and Signal Conditioning
Electrical and Electronics
Flow Control and Fluid Transfer
Fluid Power
Imaging and Video Equipment
Industrial and Engineering Software
Industrial Computers and Embedded Systems
Lab Equipment and Scientific Instruments
Manufacturing and Process Equipment
Material Handling and Packaging Equipment
Materials and Chemicals
Mechanical Components
Motion and Controls
Networking and Communication Equipment
Optical Components and Optics
Semiconductors
Sensors, Transducers and Detectors
Specialized Industrial Products
Test and Measurement Equipment
All Product Catalogs
Services
Building and Construction Services
Business Services
Calibration and Testing Services
Contract Manufacturing and Fabrication
Electrical and Electronic Contract Manufacturing
Engineering and Technical Services
Industrial Automation Services
Industrial Maintenance
Material Handling and Packaging Services
Specialized Industrial Services
Engineering News
Aerospace and Defense
Automotive
Building and Construction
Consumer
Electronics
Energy and Natural Resources
Environmental, Health and Safety
Food and Beverage
Life Sciences
Maritime
Materials and Chemicals
Supply Chain
Reference Library
Engineering Forum
Product Directory
Industrial Catalogs
Technical Articles
HOME
PRODUCTS & SERVICES
CATALOGS
IC POWER SUPPLIES
TEXAS INSTRUMENTS
BQ24040DSQR -- POWER SUPPLY CHIP >> BATTERY MANAGEMENT ICS
Texas Instruments
Power Supply Chip >> Battery Management ICs
BQ24040DSQR
Description
WSON-10-EP(2x2) Battery Management ICs ROHS
LCSC Electronics Technology (HK) Limited
Done
Datasheet
Description
WSON-10-EP(2x2) Battery Management ICs ROHS
Datasheet
Suppliers
Company
Product
Description
Supplier Links
LCSC Electronics Technology (HK) Limited
Futian, Shenzhen, China
Power Supply Chip >> Battery Management ICs
BQ24040DSQR
Power Supply Chip >> Battery Management ICs
BQ24040DSQR
WSON-10-EP(2x2) Battery Management ICs ROHS
WSON-10-EP(2x2) Battery Management ICs ROHS
Supplier's Site
Datasheet
Technical Specifications
LCSC Electronics Technology (HK) Limited
Product Category
IC Power Supplies
Product Number
BQ24040DSQR
Product Name
Power Supply Chip >> Battery Management ICs
Unlock Full Specs
to access all available technical data
Similar Products
Texas Instruments
Buck 2.5A VQFN Step-Down DC-DC Converter IC
BQ24133RGYR
Specs
Package Type
Other; VQFN EP
Output Voltage
13.5 volts
I
OUT
2.5 amps
View Details
2
suppliers
Nexperia B.V.
Gates and Inverters
74HCU04PW,118
Specs
Package Type
Other; 14-TSSOP (0.173", 4.40mm Width)
Input Voltage
2 to 6 volts
Operating Temperature
-40 to 125 C (-40 to 257 F)
View Details
Fuji Electric Corp. of America
ACDC Power Supply Control ICs
Model: FA5574N
Specs
Package Type
Other; SOP-8
Output Voltage
10 to 28 volts
View Details
Infineon Technologies AG
IC PWR DRIVER N-CHAN 1:8 DSO-20
TLE7236G
Specs
Package Type
SOIC; Other; 20-SOIC (0.295, 7.50mm Width)
Operating Temperature
-40 to 150 C (-40 to 302 F)
View Details