Texas Instruments DCV010505D Miniature, 1W, 1500Vrms Isolated Unregulated DC/DC Converters DCV010505DP

Description
Miniature, 1W, 1500Vrms Isolated Unregulated DC/DC Converters 7-PDIP
Request a Quote Datasheet
Description
Miniature, 1W, 1500Vrms Isolated Unregulated DC/DC Converters 7-PDIP
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
DCV010505D Miniature, 1W, 1500Vrms Isolated Unregulated DC/DC Converters - DCV010505DP - Texas Instruments
Dallas, TX, United States
DCV010505D Miniature, 1W, 1500Vrms Isolated Unregulated DC/DC Converters
DCV010505DP
DCV010505D Miniature, 1W, 1500Vrms Isolated Unregulated DC/DC Converters DCV010505DP
Miniature, 1W, 1500Vrms Isolated Unregulated DC/DC Converters 7-PDIP

Miniature, 1W, 1500Vrms Isolated Unregulated DC/DC Converters 7-PDIP

Buy Now Datasheet
Power Supplies Board Mount DCDC Converters - DCV010505DP - 1166904-DCV010505DP - Win Source Electronics
Laguna Hills, CA, United States
Power Supplies Board Mount DCDC Converters - DCV010505DP
1166904-DCV010505DP
Power Supplies Board Mount DCDC Converters - DCV010505DP 1166904-DCV010505DP
Manufacturer: Burr-Brown (TI) Win Source Part Number: 1166904-DCV010505DP Manufacturer Homepage: www.ittcannon.com Popularity: Medium Fake Threat In the Open Market: 58 pct. Supply and Demand Status: Limited

Manufacturer: Burr-Brown (TI)
Win Source Part Number: 1166904-DCV010505DP
Manufacturer Homepage: www.ittcannon.com
Popularity: Medium
Fake Threat In the Open Market: 58 pct.
Supply and Demand Status: Limited

Buy Now
Dual 5V 1W 1.5kV DC-DC Converter IC - 132-DCV010505DP - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
Dual 5V 1W 1.5kV DC-DC Converter IC
132-DCV010505DP
Dual 5V 1W 1.5kV DC-DC Converter IC 132-DCV010505DP
5V Dual Output DC/DC Converter, 1W, 1.5kV Isolation, PDIP Product overview: DCV010505DP from Texas Instruments is a DC-DC Converter IC for stable power rails, DC-DC conversion, battery-powered electronics, automotive modules, and embedded power management. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Dual, 5V, 1W, 1.5kV. Search-friendly keywords include voltage regulator, LDO, buck converter, boost converter, power rail, Dual, 5V, 1W, 1.5kV, DC-DC Converter IC. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 132-DCV010505DP can be used for catalog matching and distributor lookup.

5V Dual Output DC/DC Converter, 1W, 1.5kV Isolation, PDIP Product overview: DCV010505DP from Texas Instruments is a DC-DC Converter IC for stable power rails, DC-DC conversion, battery-powered electronics, automotive modules, and embedded power management. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Dual, 5V, 1W, 1.5kV. Search-friendly keywords include voltage regulator, LDO, buck converter, boost converter, power rail, Dual, 5V, 1W, 1.5kV, DC-DC Converter IC. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 132-DCV010505DP can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
 - DCV010505DP - Rochester Electronics
Newburyport, MA, United States
DC-DC Unregulated Power Supply Module, 2 Output, 1W, BCDMOS

DC-DC Unregulated Power Supply Module, 2 Output, 1W, BCDMOS

Supplier's Site Datasheet
 - DCV010505DP - Rochester Electronics
Newburyport, MA, United States
DC-DC Unregulated Power Supply Module, 2 Output, 1W, BCDMOS

DC-DC Unregulated Power Supply Module, 2 Output, 1W, BCDMOS

Supplier's Site Datasheet

Technical Specifications

  Texas Instruments Win Source Electronics ERSAELECTRONICS PTE. LTD. Rochester Electronics
Product Category DC-DC Converter Chips DC-DC Converter Chips DC-DC Converter Chips DC-DC Converter Chips
Product Number DCV010505DP 1166904-DCV010505DP 132-DCV010505DP DCV010505DP
Product Name DCV010505D Miniature, 1W, 1500Vrms Isolated Unregulated DC/DC Converters Power Supplies Board Mount DCDC Converters - DCV010505DP Dual 5V 1W 1.5kV DC-DC Converter IC
Package Type Other; PDIP,SOP Other; PDIP DIP; Other; PDIP7
Features Dual Output,Unregulated,1W,1.5kV Isolation
Output Voltage 4.75 to 5.25 volts 5 volts
Input Voltage 4.5 to 5.5 volts 5.5 volts
Unlock Full Specs
to access all available technical data