Regulator Output DC-DC Controller IC
UC1825-SP HIGH SPEED PWM CONTROL
UC1825-SP HIGH SPEED PWM CONTROL
| Quarktwin Technology Ltd. | Shenzhen Shengyu Electronics Technology Limited | ODG (Origin Data Global) | |
|---|---|---|---|
| Product Category | IC Switching Voltage Regulators | IC Switching Voltage Regulators | IC Switching Voltage Regulators |
| Product Number | 5962-8768101VEA | 5962-8768101VEA | 5962-8768101VEA |
| Product Name | DC DC Switching Controllers | Integrated Circuits (ICs) - Power Management (PMIC) - DC DC Switching Controllers | DC DC Switching Controllers |
| Life Cycle Stage | Active | Active | |
| Configuration / Function | Buck; Boost | ||
| Package Type | DIP; Other; 16-CDIP (0.300", 7.62mm) | ||
| Special Features | Multiple Outputs |