Manufacturer: Texas Instruments
Win Source Part Number: 076590-88SR112HD
Packaging: Tray
Mounting: Through Hole
Categories: Integrated Circuits
Status: Obsolete(EOL)
Case / Package: SIP Module-3
Popularity: Medium
Fake Threat In the Open Market: 40 pct.
Supply and Demand Status: Balance
Switching Regulator IC Output 3-SIP Module
| Win Source Electronics | Quarktwin Technology Ltd. | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|
| Product Category | IC Switching Voltage Regulators | IC Switching Voltage Regulators | IC Switching Voltage Regulators |
| Product Number | 076590-88SR112HD | 88SR112HD | 88SR112HD |
| Product Name | PMIC - PMIC - Voltage Regulators - DCDC Switching Regulators - 88SR112HD | Voltage Regulators - DC DC Switching Regulators | Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - DC DC Switching Regulators |
| Package Type | Other; SIP Module-3 | Other; 3-SIP Module |