The LM20145 is a 5A synchronous buck regulator with an input voltage range of 2.95V to 5.5V and an adjustable switching frequency from 250kHz to 750kHz. It features 32mΩ integrated FET switches, peak efficiency of 97%, and an output voltage adjustable down to 0.8V. The device is housed in a 16-pin HTSSOP package with an exposed pad for improved thermal dissipation and operates over a junction temperature range of -40°C to 125°C. It includes integrated overvoltage protection, overcurrent protection, power good indication, and precision enable with hysteresis.
2.95-5.5V, 5A, Current Mode Synchronous Buck Regulator with Adjustable Frequency 16-HTSSOP -40 to 125
Texas Instruments LM20145MH/NOPB
Texas Instruments LM20145MH/NOPB
Texas Instruments LM20145MH/NOPB
Manufacturer: Texas Instruments
Win Source Part Number: 923074-LM20145MH/NOP
Series: PowerWise®
Operating Temperature Range: -40°C ~ 125°C (TJ)
Features: Buck Switching Regulator IC Positive Adjustable 0.8V 1 Output 5A 16-PowerTSSOP (0.173", 4.40mm Width)
Package: 16-PowerTSSOP (0.173", 4.40mm Width)
Package: Tube
Mounting: Surface Mount
Family Name: LM20145
Categories: Integrated Circuits (ICs)
Case / Package: 16-HTSSOP
ECCN: EAR99
Popularity: High
Fake Threat In the Open Market: 68 pct.
Supply and Demand Status: Balance
Quantity per package: 92
MSL Level: 1 (Unlimited)
Estimated Pruduction Lead Time: 34 Weeks
REACH Status: REACH Unaffected
HTSUS: 8542.39.0001
Other Part Number: *LM20145MH/NOPB, 296-LM20145MH/NOPB, LM20145MHNOPB, LM20145MH-ND, LM20145MH/NOPB-ND, LM20145MH, -LM20145MH/NOPB-ND
"Buck Switching Regulator IC Positive Adjustable 0.8V 1 Output 5A 16-PowerTSSOP (0.173"", 4.40mm Width)"
Switching Regulator, Current-mode, 8.1A, 825kHz Switching Freq-Max, PDSO16
IC REG BUCK ADJ 5A 16HTSSOP
Buck Switching Regulator IC Positive Adjustable 0.8V 1 Output 5A 16-PowerTSSOP (0.173", 4.40mm Width)
IC REG BUCK ADJ 5A 16HTSSOP
Switching Voltage Regulators 5A PwrWise Adj Freq Sync Buck Reg
| Texas Instruments | RS Components, Ltd. | Win Source Electronics | DigiKey | Rochester Electronics | Shenzhen Shengyu Electronics Technology Limited | Quarktwin Technology Ltd. | Lingto Electronic Limited | VAST STOCK CO., LIMITED | |
|---|---|---|---|---|---|---|---|---|---|
| Product Category | IC Switching Voltage Regulators | IC Switching Voltage Regulators | IC Switching Voltage Regulators | IC Switching Voltage Regulators | IC Switching Voltage Regulators | IC Switching Voltage Regulators | IC Switching Voltage Regulators | IC Switching Voltage Regulators | IC Switching Voltage Regulators |
| Product Number | LM20145MH/NOPB | 2687504 | 923074-LM20145MH/NOPB | 296-LM20145MH/NOPB-ND | LM20145MH/NOPB | LM20145MH/NOPB | LM20145MH/NOPB | LM20145MH/NOPB | LM20145MH/NOPB |
| Product Name | LM20145 2.95-5.5V, 5A, Current Mode Synchronous Buck Regulator with Adjustable Frequency | Voltage Regulators | PMIC - PMIC - Voltage Regulators - DCDC Switching Regulators - LM20145MH/NOPB | Voltage Regulators - DC DC Switching Regulators | Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - DC DC Switching Regulators | Voltage Regulators - DC DC Switching Regulators | PMIC - Voltage Regulators - DC DC Switching Regulators | Switching Voltage Regulators | |
| Configuration / Function | Buck | Buck | Buck | ||||||
| Output Voltage Type | Fixed | Adjustable / Variable | Adjustable / Variable; Adjustable | ||||||
| Package Type | Other; HTSSOP | SSOP; Other; HTSSOP | SSOP; Other; 16-HTSSOP | Other; "16-PowerTSSOP (0.173"", 4.40mm Width)" | SSOP; Other; HTSSOP16 | SSOP | SSOP; Other; 16-PowerTSSOP (0.173\", 4.40mm Width) | ||
| Special Features | Synchronous Rectification; Enable,Power Good,Pre-Bias Start-Up,Synchronous Rectification,Tracking | Synchronous Rectification | |||||||
| Output Voltage | 0.8000 to 5 volts | 3.3 to 5 volts | 0.8000 to 4.68 volts | 0.8000 volts | 0.8000 to 4.68 volts |