The LM22673QTJ-5.0/NOPB is a 42 V, 3 A step-down voltage regulator with a fixed 5 V output, housed in a TO-263 (NDR) package measuring 10.16 mm by 9.85 mm. It operates over a junction temperature range of -40°C to 125°C and is AEC-Q100 Grade 1 qualified. The device features voltage mode control, a 500 kHz switching frequency, internal loop compensation, an integrated bootstrap diode, adjustable soft-start, and programmable current limit. Thermal shutdown and current limiting are built-in for protection.
3A SIMPLE SWITCHER?, Step-Down Voltage Reg. with Adjustable Soft-Start and Current Limit 7-TO-263
Buck Switching Regulator IC Positive Fixed 5V 1 Output 3A TO-263-7 Thin
Switching Voltage Regulators 3A SIMPLE SWITCHER Step-Dwn Vltg Reg.
Buck Switching Regulator IC Positive Fixed 5V 1 Output 3A TO-263-7 Thin
IC REG BUCK 5V 3A TO263-7
IC REG BUCK 5V 3A TO263-7
| Texas Instruments | DigiKey | VAST STOCK CO., LIMITED | Quarktwin Technology Ltd. | Lingto Electronic Limited | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|---|---|
| Product Category | IC Switching Voltage Regulators | IC Switching Voltage Regulators | IC Switching Voltage Regulators | IC Switching Voltage Regulators | IC Switching Voltage Regulators | IC Switching Voltage Regulators |
| Product Number | LM22673QTJ-5.0/NOPB | 296-51230-2-ND | LM22673QTJ-5.0/NOPB | LM22673QTJ-5.0/NOPB | LM22673QTJ-5.0/NOPB | LM22673QTJ-5.0/NOPB |
| Product Name | LM22673-Q1 3A SIMPLE SWITCHER?, Step-Down Voltage Reg. with Adjustable Soft-Start and Current Limit | Voltage Regulators - DC DC Switching Regulators | Switching Voltage Regulators | Voltage Regulators - DC DC Switching Regulators | PMIC - Voltage Regulators - DC DC Switching Regulators | Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - DC DC Switching Regulators |
| Configuration / Function | Buck | Buck | ||||
| Output Voltage Type | Fixed | Fixed | Fixed; Fixed | |||
| Package Type | Other; SO PowerPAD,TO-263 | TO-263; Other; TO-263-7 Thin | TO-263; Other; TO-263-7 Thin | TO-263 | ||
| Output Voltage | 1.28 to 37 volts | 5 volts | 5 to ? volts | 5 volts | ||
| IOUT | 3 amps | 3 amps | 3 amps | 3 amps | 3 amps |