The LM22675-Q1 is an automotive-grade, 42 V, 1 A step-down voltage regulator with a fixed 5 V output, designed for industrial, telecom, and embedded systems. It features a 500 kHz switching frequency, integrated 200 mΩ N-channel MOSFET, precision enable pin, and internal compensation for stable operation with low ESR ceramic capacitors. The device operates from -40°C to 125°C junction temperature and is AEC-Q100 Grade 1 qualified. It is packaged in an SO PowerPAD-8 with an exposed thermal pad, measuring 4.89 mm × 3.90 mm. Integrated soft-start, boot-strap diode, thermal shutdown, and current limiting are included. Input voltage ranges from 4.5 V to 42 V, with ±1.5% feedback reference accuracy.
1A SIMPLE SWITCHER, Step-Down Voltage Regulator with Precision Enable 8-SO PowerPAD -40 to 125
"Buck Switching Regulator IC Positive Fixed 5V 1 Output 1A 8-PowerSOIC (0.154"", 3.90mm Width)"
IC REG BUCK 5V 1A 8SOPWR
Buck Switching Regulator IC Positive Fixed 5V 1 Output 1A 8-PowerSOIC (0.154", 3.90mm Width)
IC REG BUCK 5V 1A 8SOPWR
| Texas Instruments | DigiKey | Shenzhen Shengyu Electronics Technology Limited | Quarktwin Technology Ltd. | Lingto Electronic Limited | |
|---|---|---|---|---|---|
| Product Category | IC Switching Voltage Regulators | IC Switching Voltage Regulators | IC Switching Voltage Regulators | IC Switching Voltage Regulators | IC Switching Voltage Regulators |
| Product Number | LM22675QMRX-5.0/NOPB | LM22675QMRX-5.0/NOPB-ND | LM22675QMRX-5.0/NOPB | LM22675QMRX-5.0/NOPB | LM22675QMRX-5.0/NOPB |
| Product Name | LM22675-Q1 1A SIMPLE SWITCHER, Step-Down Voltage Regulator with Precision Enable | Voltage Regulators - DC DC Switching Regulators | Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - DC DC Switching Regulators | Voltage Regulators - DC DC Switching Regulators | PMIC - Voltage Regulators - DC DC Switching Regulators |
| Configuration / Function | Buck | Buck | |||
| Output Voltage Type | Fixed | Fixed | Fixed; Fixed | ||
| Package Type | Other; SO PowerPAD | SOIC; Other; "8-PowerSOIC (0.154"", 3.90mm Width)" | SOIC | SOIC; Other; 8-PowerSOIC (0.154\", 3.90mm Width) | |
| Special Features | Enable | ||||
| Output Voltage | 1.28 to 37 volts | 5 volts | 5 volts | 5 to ? volts |