3A SIMPLE SWITCHER, Step-Down Voltage Regulator with Precision Enable 7-TO-263 -40 to 125
Switching Regulator/Controller
Switching Regulator/Controller
Buck Switching Regulator IC Positive Fixed 5V 1 Output 3A TO-263-7 Thin
Buck Switching Regulator IC Positive Fixed 5V 1 Output 3A TO-263-7 Thin
Buck Switching Regulator IC Positive Fixed 5V 1 Output 3A TO-263-7 Thin
Manufacturer: Texas Instruments
Win Source Part Number: 778681-LM22676QTJE-5
Series: Automotive, AEC-Q100, SIMPLE SWITCHER
Packaging: Reel package
Operating Temperature Range: -40°C ~ 125°C (TJ)
Package: TO-263-7 Thin
Mounting: SMD
Output Type: Fixed
Function: Step-Down
Topology: Buck
Frequency - Switching: 500kHz
Number of Outputs: 1
Output Configuration: Positive
Synchronous Rectifier: No
Output Current: 3A
Family Name: LM22676-Q1
Output Voltage: 5V
Categories: Integrated Circuits (ICs)
Manufacturer Package: TO-263-7 Thin
Input Voltage MIN: 4.5V
Voltage Input MAX: 42V
Alternative Parts (Cross-Reference): LT1956EGN-5#PBF; LT1956IFE-5#TR; LT1956EFE-5; LT1956EFE-5#PBF;
Introduction Date: October 17, 2008
Country of Origin: Malaysia
Estimated EOL Date: 2031
Halogen Free: Compliant
Popularity: Medium
Fake Threat In the Open Market: 28 pct.
Supply and Demand Status: Limited
IC REG BUCK 5V 3A TO263-7
IC REG BUCK 5V 3A TO263-7
Switching Voltage Regulators 3A SD Vtg Reg
IC REG BUCK 5V 3A TO263-7
Buck Switching Regulator IC Positive Fixed 5V 1 Output 3A TO-263-7 Thin
| Texas Instruments | Rochester Electronics | DigiKey | Win Source Electronics | Lingto Electronic Limited | Shenzhen Shengyu Electronics Technology Limited | VAST STOCK CO., LIMITED | ODG (Origin Data Global) | Quarktwin Technology Ltd. | |
|---|---|---|---|---|---|---|---|---|---|
| Product Category | IC Switching Voltage Regulators | IC Switching Voltage Regulators | IC Switching Voltage Regulators | IC Switching Voltage Regulators | IC Switching Voltage Regulators | IC Switching Voltage Regulators | IC Switching Voltage Regulators | IC Switching Voltage Regulators | IC Switching Voltage Regulators |
| Product Number | LM22676QTJE-5.0/NOPB | LM22676QTJE-5.0/NOPB | LM22676QTJE-5.0/NOPBDKR-ND | 778681-LM22676QTJE-5.0/NOPB | LM22676QTJE-5.0/NOPB | LM22676QTJE-5.0/NOPB | LM22676QTJE-5.0/NOPB | LM22676QTJE-5.0/NOPB | LM22676QTJE-5.0/NOPB |
| Product Name | LM22676-Q1 3A SIMPLE SWITCHER, Step-Down Voltage Regulator with Precision Enable | Voltage Regulators - DC DC Switching Regulators | PMIC - PMIC - Voltage Regulators - DCDC Switching Regulators - LM22676QTJE-5.0/NOPB | PMIC - Voltage Regulators - DC DC Switching Regulators | Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - DC DC Switching Regulators | Switching Voltage Regulators | Voltage Regulators - DC DC Switching Regulators | Voltage Regulators - DC DC Switching Regulators | |
| Configuration / Function | Buck | Buck | Buck; Buck | Buck | |||||
| Output Voltage Type | Fixed | Fixed | Fixed; Fixed | Fixed | Fixed; Fixed | ||||
| Package Type | Other; SO PowerPAD,TO-263 | TO-263; Other; TO-263-7 | TO-263; Other; TO-263-7 Thin | TO-263; Other; TO-263-7 Thin | TO-263 | TO-263; Other; TO-263-7 Thin | TO-263; Other; TO-263-7 Thin | ||
| Special Features | Enable | Multiple Outputs; Synchronous Rectification | |||||||
| Output Voltage | 1.28 to 37 volts | 5 volts | 5 volts | 5 volts | 5 volts | 5 to ? volts |