Texas Instruments LM3414HV 60W Common Anode Capable Constant Current Buck LED Driver Requires No Ext. Current Sensing Res LM3414HVSDX/NOPB

Description
60W Common Anode Capable Constant Current Buck LED Driver Requires No Ext. Current Sensing Res 8-WSON -40 to 125
Request a Quote Datasheet
Description
60W Common Anode Capable Constant Current Buck LED Driver Requires No Ext. Current Sensing Res 8-WSON -40 to 125
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
LM3414HV 60W Common Anode Capable Constant Current Buck LED Driver Requires No Ext. Current Sensing Res - LM3414HVSDX/NOPB - Texas Instruments
Dallas, TX, United States
LM3414HV 60W Common Anode Capable Constant Current Buck LED Driver Requires No Ext. Current Sensing Res
LM3414HVSDX/NOPB
LM3414HV 60W Common Anode Capable Constant Current Buck LED Driver Requires No Ext. Current Sensing Res LM3414HVSDX/NOPB
60W Common Anode Capable Constant Current Buck LED Driver Requires No Ext. Current Sensing Res 8-WSON -40 to 125

60W Common Anode Capable Constant Current Buck LED Driver Requires No Ext. Current Sensing Res 8-WSON -40 to 125

Buy Now Datasheet
Singapore, Singapore
Buck LED Driver IC
137-LM3414HVSDX/NOPB
Buck LED Driver IC 137-LM3414HVSDX/NOPB
65-V 60-W common Anode Capable constant current buck LED driver Requires No Ext. current sensing Res 8-WSON -40 to 125 Product overview: LM3414HVSDX/NOPB from Texas Instruments is a LED Driver IC for LED lighting, display backlights, indicator control, automotive lighting, signage, and regulated current drive circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Buck. Search-friendly keywords include LED driver IC, constant current, lighting control, display backlight, Buck, External/Internal LED Drivers. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 137-LM3414HVSDX/NOPB can be used for catalog matching and distributor lookup.

65-V 60-W common Anode Capable constant current buck LED driver Requires No Ext. current sensing Res 8-WSON -40 to 125 Product overview: LM3414HVSDX/NOPB from Texas Instruments is a LED Driver IC for LED lighting, display backlights, indicator control, automotive lighting, signage, and regulated current drive circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Buck. Search-friendly keywords include LED driver IC, constant current, lighting control, display backlight, Buck, External/Internal LED Drivers. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 137-LM3414HVSDX/NOPB can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
LED Drivers - 296-43902-6-ND - DigiKey
Thief River Falls, MN, United States
LED Drivers
296-43902-6-ND
LED Drivers 296-43902-6-ND
LED Driver IC 1 Output DC DC Regulator Step-Down (Buck) Analog, PWM Dimming 1A 8-WSON (3x3)

LED Driver IC 1 Output DC DC Regulator Step-Down (Buck) Analog, PWM Dimming 1A 8-WSON (3x3)

Buy Now Datasheet
LED Drivers - 296-43902-2-ND - DigiKey
Thief River Falls, MN, United States
LED Drivers
296-43902-2-ND
LED Drivers 296-43902-2-ND
LED Driver IC 1 Output DC DC Regulator Step-Down (Buck) Analog, PWM Dimming 1A 8-WSON (3x3)

LED Driver IC 1 Output DC DC Regulator Step-Down (Buck) Analog, PWM Dimming 1A 8-WSON (3x3)

Buy Now Datasheet
LED Drivers - 296-43902-1-ND - DigiKey
Thief River Falls, MN, United States
LED Drivers
296-43902-1-ND
LED Drivers 296-43902-1-ND
LED Driver IC 1 Output DC DC Regulator Step-Down (Buck) Analog, PWM Dimming 1A 8-WSON (3x3)

LED Driver IC 1 Output DC DC Regulator Step-Down (Buck) Analog, PWM Dimming 1A 8-WSON (3x3)

Buy Now Datasheet
Integrated Circuits (ICs) - PMIC - LED Drivers - 967244-LM3414HVSDX/NOPB - Win Source Electronics
Laguna Hills, CA, United States
Integrated Circuits (ICs) - PMIC - LED Drivers
967244-LM3414HVSDX/NOPB
Integrated Circuits (ICs) - PMIC - LED Drivers 967244-LM3414HVSDX/NOPB
Win Source Part Number: 967244-LM3414HVSDX/N OPB Category: Integrated Circuits (ICs)>PMIC - LED Drivers Type: DC DC Regulator Package: Tape & Reel Applications: Automotive, Lighting Standard Package: 4,500 Mounting: SMD (SMT) Frequency: 500kHz Current - Output / Channel: 1A Internal Switch(s): Yes Topology: Step-Down (Buck) Number of Outputs: 1 Dimming: Analog, PWM Voltage - Supply (Min): 4.5V Voltage - Supply (Max): 65V Package / Case: 8-WFDFN Exposed Pad Supplier Device Package: 8-WSON (3x3) Temperature Range - Operating: -40°C ~ 125°C (TJ) Alternative Parts (Cross-Reference): HV9910BLG-G; HV9861ALG-G; HV9910CLG-G; NCL30160DR2G; NCP3065DR2G; NCV3065DR2GLM3414HVS DXNOPB; ECCN: EAR99 Fake Threat In the Open Market: 70 pct. MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8542.39.0001 Mfr: Texas Instruments Other Names: -296-43902-1-ND,TEXT ISLM3414HVSDX/NOPB,L M3414HVSDX/NOPB-ND,2 96-43902-6,296-43902 -1,296-43902-2,2156- LM3414HVSDX/NOPB Base Product Number: LM3414

Win Source Part Number: 967244-LM3414HVSDX/NOPB
Category: Integrated Circuits (ICs)>PMIC - LED Drivers
Type: DC DC Regulator
Package: Tape & Reel
Applications: Automotive, Lighting
Standard Package: 4,500
Mounting: SMD (SMT)
Frequency: 500kHz
Current - Output / Channel: 1A
Internal Switch(s): Yes
Topology: Step-Down (Buck)
Number of Outputs: 1
Dimming: Analog, PWM
Voltage - Supply (Min): 4.5V
Voltage - Supply (Max): 65V
Package / Case: 8-WFDFN Exposed Pad
Supplier Device Package: 8-WSON (3x3)
Temperature Range - Operating: -40°C ~ 125°C (TJ)
Alternative Parts (Cross-Reference): HV9910BLG-G; HV9861ALG-G; HV9910CLG-G; NCL30160DR2G; NCP3065DR2G; NCV3065DR2GLM3414HVSDXNOPB;
ECCN: EAR99
Fake Threat In the Open Market: 70 pct.
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected
HTSUS: 8542.39.0001
Mfr: Texas Instruments
Other Names: -296-43902-1-ND,TEXTISLM3414HVSDX/NOPB,LM3414HVSDX/NOPB-ND,296-43902-6,296-43902-1,296-43902-2,2156-LM3414HVSDX/NOPB
Base Product Number: LM3414

Buy Now Datasheet
Integrated Circuits (ICs) - Power Management (PMIC) - LED Drivers - LM3414HVSDX/NOPB - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Power Management (PMIC) - LED Drivers
LM3414HVSDX/NOPB
Integrated Circuits (ICs) - Power Management (PMIC) - LED Drivers LM3414HVSDX/NOPB
IC LED DRIVER RGLTR PWM 1A 8WSON

IC LED DRIVER RGLTR PWM 1A 8WSON

Supplier's Site
PMIC - LED Drivers - LM3414HVSDX/NOPB - Lingto Electronic Limited
Shenzhen, China
PMIC - LED Drivers
LM3414HVSDX/NOPB
PMIC - LED Drivers LM3414HVSDX/NOPB
IC LED DRIVER RGLTR DIM 1A 8WSON

IC LED DRIVER RGLTR DIM 1A 8WSON

Supplier's Site Datasheet

Technical Specifications

  Texas Instruments ERSAELECTRONICS PTE. LTD. DigiKey Win Source Electronics Shenzhen Shengyu Electronics Technology Limited Lingto Electronic Limited
Product Category LED Drivers LED Drivers LED Drivers LED Drivers LED Drivers LED Drivers
Product Number LM3414HVSDX/NOPB 137-LM3414HVSDX/NOPB 296-43902-6-ND 967244-LM3414HVSDX/NOPB LM3414HVSDX/NOPB LM3414HVSDX/NOPB
Product Name LM3414HV 60W Common Anode Capable Constant Current Buck LED Driver Requires No Ext. Current Sensing Res Buck LED Driver IC LED Drivers Integrated Circuits (ICs) - PMIC - LED Drivers Integrated Circuits (ICs) - Power Management (PMIC) - LED Drivers PMIC - LED Drivers
Form Factor Intgrated Circuit (IC) Intgrated Circuit (IC) Intgrated Circuit (IC)
Type Dimmable Dimmable
Input Voltage 4.5 to 65 volts 4.5 to 65 volts 4.5 to 65 volts
Output Voltage 0.2000 to 65 volts
Unlock Full Specs
to access all available technical data

Similar Products

LED Driver IC - 137-LM3492MHX - ERSAELECTRONICS PTE. LTD.
View Details
2 suppliers
 - LM3401MMX/S7002590 - Rochester Electronics
Specs
Form Factor Intgrated Circuit (IC)
View Details
2 suppliers
LM3405A 1.6MHz, 1A Constant Current Buck LED Driver with Internal Compensation - LM3405AXMK/NOPB - Texas Instruments
Specs
Form Factor Intgrated Circuit (IC)
Type Dimmable
Input Voltage 3 to 22 volts
View Details
7 suppliers
LM3464 LED Driver with Dynamic Headroom Control and Thermal Control Interfaces - LM3464MH/NOPB - Texas Instruments
Specs
Form Factor Intgrated Circuit (IC)
Type Dimmable
Input Voltage 12 to 80 volts
View Details
6 suppliers