The LM3409QHVMY/NOPB is an automotive-grade P-channel MOSFET buck controller for high-power LED drivers, designed for constant current regulation. It operates from a 6 V to 75 V input voltage range and features a thermally enhanced 10-pin HVSSOP package measuring 3.00 mm × 3.00 mm. The device supports cycle-by-cycle current limiting, 10,000:1 PWM dimming, and 250:1 analog dimming, with no external control loop compensation required. It is AEC-Q100 Grade 1 qualified and includes low-power shutdown and thermal shutdown protection.
PFET Buck Controller for High Power LED Drivers 10-MSOP-PowerPAD -40 to 125
LED Driver IC 1 Output DC DC Controller Step-Down (Buck) Analog, PWM Dimming 10-HVSSOP
LED Driver IC 1 Output DC DC Controller Step-Down (Buck) Analog, PWM Dimming 10-HVSSOP
LED Driver IC 1 Output DC DC Controller Step-Down (Buck) Analog, PWM Dimming 10-HVSSOP
Manufacturer: Texas Instruments
Win Source Part Number: 1198774-LM3409QHVMY/
Packaging: Reel
Type: DC DC Controller
Mounting Style: SMD
Applications: Automotive
Internal Switch(s): No
Topology: Step-Down (Buck)
Dimming: Analog, PWM
Categories: Integrated Circuits
Supplier Device Package: 10-MSOP-PowerPad
Temperature Range - Operating: -40°C ~ 125°C
Manufacturer Homepage: www.ti.com
Manufacturer Package: 10-TFSOP, 10-MSOP Exposed Pad
Popularity: Medium
Fake Threat In the Open Market: 31 pct.
Supply and Demand Status: Limited
Family Part Number: LM3409
Manufacturer Pack Quantity: 1
MSL Level: 3 (168 Hours)
Voltage - Supply (Minimum): 6V
Voltage - Supply (Maximum): 75V
75V PFET Buck Controller, Analog/PWM Dimming, 5A Output Product overview: LM3409QHVMY/NOPB from Texas Instruments is a LED Driver IC for LED lighting, display backlights, indicator control, automotive lighting, signage, and regulated current drive circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Buck, 75V, 5A. Search-friendly keywords include LED driver IC, constant current, lighting control, display backlight, Buck, 75V, 5A, External/Internal LED Drivers. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 137-LM3409QHVMY/NOPB
IC LED DRIVER CTRLR PWM 10HVSSOP
LED DRIV, BUCK, 2MHZ, HVSSOP10; Device Topology:Non Isolated Buck (Step Down); Input Voltage Min:6V; Input Voltage Max:75V; Output Voltage Max:42V; Output Current Max:5A; Switching Frequency:2MHz; No. of Outputs:1Outputs; IC RoHS Compliant: Yes
IC LED DRIVER CTRLR DIM 10MSOP
| Texas Instruments | DigiKey | Win Source Electronics | ERSAELECTRONICS PTE. LTD. | Shenzhen Shengyu Electronics Technology Limited | Newark, An Avnet Company | Lingto Electronic Limited | |
|---|---|---|---|---|---|---|---|
| Product Category | LED Drivers | LED Drivers | LED Drivers | LED Drivers | LED Drivers | LED Drivers | LED Drivers |
| Product Number | LM3409QHVMY/NOPB | 296-41422-1-ND | 1198774-LM3409QHVMY/NOPB | 137-LM3409QHVMY/NOPB | LM3409QHVMY/NOPB | 28AH3338 | LM3409QHVMY/NOPB |
| Product Name | LM3409HV-Q1 PFET Buck Controller for High Power LED Drivers | LED Drivers | PMIC - PMIC - LED Drivers - LM3409QHVMY/NOPB | Buck 75V 5A LED Driver IC | Integrated Circuits (ICs) - Power Management (PMIC) - LED Drivers | Led Driv, Buck, 2Mhz, Hvssop10; Device Topology Texas Instruments | PMIC - LED Drivers |
| Form Factor | Intgrated Circuit (IC) | Intgrated Circuit (IC) | Intgrated Circuit (IC) | Intgrated Circuit (IC) | |||
| Type | Dimmable | Dimmable | |||||
| Input Voltage | 6 to 75 volts | 6 to 75 volts | 6 to 75 volts | 6 to 75 volts | |||
| Output Voltage | 1.24 to 75 volts | 75 volts | 42 volts |