60W Common Anode Capable Constant Current Buck LED Driver Requires No Ext. Current Sensing Res 8-WSON -40 to 125
Manufacturer: Texas Instruments
Win Source Part Number: 142754-LM3414SD/NOPB
Packaging: Reel - TR
Type: DC DC Regulator
Applications: Automotive, Lighting
Mounting: SMD (SMT)
Frequency: 500kHz
Internal Switch(s): Yes
Topology: Step-Down (Buck)
Number of Outputs: 1
Dimming: Analog, PWM
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -40°C to 125°C (TJ)
Case / Package: 8-WSON (3x3)
Maximum Supply Voltage: 42V
Operating Input Voltage(Min): 4.5V
Channel Output Current: 1A
Popularity: Medium
Fake Threat In the Open Market: 50 pct.
Supply and Demand Status: Limited
LED Driver IC 1 Output DC DC Regulator Step-Down (Buck) Analog, PWM Dimming 1A 8-WSON (3x3)
LED Driver IC 1 Output DC DC Regulator Step-Down (Buck) Analog, PWM Dimming 1A 8-WSON (3x3)
LED Driver IC 1 Output DC DC Regulator Step-Down (Buck) Analog, PWM Dimming 1A 8-WSON (3x3)
42-V 60-W common Anode Capable constant current buck LED driver Requires No Ext. current sensing Res 8-WSON -40 to 125 Product overview: LM3414SD/NOPB from Texas Instruments is a LED Driver IC for LED lighting, display backlights, indicator control, automotive lighting, signage, and regulated current drive circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Buck. Search-friendly keywords include LED driver IC, constant current, lighting control, display backlight, Buck, External/Internal LED Drivers. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 137-LM3414SD/NOPB can be used for catalog matching and distributor lookup.
IC LED DRIVER RGLTR DIM 1A 8WSON
IC LED DRIVER RGLTR PWM 1A 8WSON
| Texas Instruments | Win Source Electronics | DigiKey | ERSAELECTRONICS PTE. LTD. | Lingto Electronic Limited | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|---|---|
| Product Category | LED Drivers | LED Drivers | LED Drivers | LED Drivers | LED Drivers | LED Drivers |
| Product Number | LM3414SD/NOPB | 142754-LM3414SD/NOPB | LM3414SD/NOPBTR-ND | 137-LM3414SD/NOPB | LM3414SD/NOPB | LM3414SD/NOPB |
| Product Name | LM3414 60W Common Anode Capable Constant Current Buck LED Driver Requires No Ext. Current Sensing Res | PMIC - PMIC - LED Drivers - LM3414SD/NOPB | LED Drivers | Buck LED Driver IC | PMIC - LED Drivers | Integrated Circuits (ICs) - Power Management (PMIC) - LED Drivers |
| Form Factor | Intgrated Circuit (IC) | Intgrated Circuit (IC) | Intgrated Circuit (IC) | |||
| Type | Dimmable | Dimmable | ||||
| Input Voltage | 4.5 to 42 volts | 4.5 volts | 4.5 to 42 volts | 4.5 to 42 volts | ||
| Output Voltage | 0.2000 to 42 volts |