PFET Buck Controller for High Power LED Drives 10-MSOP-PowerPAD -40 to 125
Manufacturer: Texas Instruments
Win Source Part Number: 071238-LM3409MYX/NOP
Packaging: Reel - TR
Type: DC DC Controller
Applications: Automotive
Mounting: SMD (SMT)
Topology: Step-Down (Buck)
Number of Outputs: 1
Dimming: Analog, PWM
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -40°C to 125°C (TJ)
Case / Package: 10-MSOP-EP
Maximum Supply Voltage: 42V
Operating Input Voltage(Min): 6V
Popularity: Medium
Fake Threat In the Open Market: 70 pct.
Supply and Demand Status: Limited
LED Driver IC 1 Output DC DC Controller Step-Down (Buck) Analog, PWM Dimming 10-HVSSOP
LED Driver IC 1 Output DC DC Controller Step-Down (Buck) Analog, PWM Dimming 10-HVSSOP
LED Driver IC 1 Output DC DC Controller Step-Down (Buck) Analog, PWM Dimming 10-HVSSOP
LED Driver 2000uA Supply Current 10-Pin HVSSOP EP T/R Product overview: LM3409MYX/NOPB from Texas Instruments is a LED Driver IC for LED lighting, display backlights, indicator control, automotive lighting, signage, and regulated current drive circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 2000uA. Search-friendly keywords include LED driver IC, constant current, lighting control, display backlight, 2000uA, External/Internal LED Drivers. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 137-LM3409MYX/NOPB can be used for catalog matching and distributor lookup.
Step-down 1 DC-DCController 6V~42V MSOP-10-EP LED Drivers ROHS
IC LED DRIVER CTRLR DIM 10MSOP
IC LED DRIVER CTRLR PWM 10HVSSOP
| Texas Instruments | Win Source Electronics | DigiKey | ERSAELECTRONICS PTE. LTD. | LCSC Electronics Technology (HK) Limited | Lingto Electronic Limited | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|---|---|---|
| Product Category | LED Drivers | LED Drivers | LED Drivers | LED Drivers | LED Drivers | LED Drivers | LED Drivers |
| Product Number | LM3409MYX/NOPB | 071238-LM3409MYX/NOPB | 296-48571-1-ND | 137-LM3409MYX/NOPB | LM3409MYX/NOPB | LM3409MYX/NOPB | LM3409MYX/NOPB |
| Product Name | LM3409 PFET Buck Controller for High Power LED Drives | PMIC - PMIC - LED Drivers - LM3409MYX/NOPB | LED Drivers | 2000uA LED Driver IC | Nixie Tube Driver/LED Driver >> LED Drivers | PMIC - LED Drivers | Integrated Circuits (ICs) - Power Management (PMIC) - LED Drivers |
| Form Factor | Intgrated Circuit (IC) | Intgrated Circuit (IC) | Intgrated Circuit (IC) | ||||
| Type | Dimmable | Dimmable | |||||
| Input Voltage | 6 to 42 volts | 6 volts | 6 to 42 volts | 6 to 42 volts | 6 to 42 volts | ||
| Output Voltage | 1.24 to 42 volts | 1.24 volts |