LED Driver with Dynamic Headroom Control and Thermal Control Interfaces 28-HTSSOP -40 to 125
Manufacturer: Texas Instruments
Win Source Part Number: 019138-LM3464AMHX/NO
Packaging: Reel - TR
Type: DC DC Controller
Applications: Lighting
Mounting: SMD (SMT)
Number of Outputs: 4
Dimming: Analog, PWM
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -40°C to 125°C (TJ)
Case / Package: 28-HTSSOP
Maximum Supply Voltage: 95V
Operating Input Voltage(Min): 12V
Popularity: Medium
Fake Threat In the Open Market: 29 pct.
Supply and Demand Status: Balance
95-V LED driver with Dynamic Headroom Control and Thermal Control interfaces 28-HTSSOP -40 to 125 Product overview: LM3464AMHX/NOPB from Texas Instruments is a LED Driver IC for LED lighting, display backlights, indicator control, automotive lighting, signage, and regulated current drive circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include HTSSOP. Search-friendly keywords include LED driver IC, constant current, lighting control, display backlight, HTSSOP, External/Internal LED Drivers. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 137-LM3464AMHX/NOPB can be used for catalog matching and distributor lookup.
LED Driver IC 4 Output DC DC Controller Analog, PWM Dimming 28-HTSSOP
IC LED DRIVER CTRLR DIM 28HTSSOP
IC LED DRIVER CTRLR PWM 28HTSSOP
| Texas Instruments | Win Source Electronics | ERSAELECTRONICS PTE. LTD. | DigiKey | Lingto Electronic Limited | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|---|---|
| Product Category | LED Drivers | LED Drivers | LED Drivers | LED Drivers | LED Drivers | LED Drivers |
| Product Number | LM3464AMHX/NOPB | 019138-LM3464AMHX/NOPB | 137-LM3464AMHX/NOPB | 296-38718-2-ND | LM3464AMHX/NOPB | LM3464AMHX/NOPB |
| Product Name | LM3464A LED Driver with Dynamic Headroom Control and Thermal Control Interfaces | PMIC - PMIC - LED Drivers - LM3464AMHX/NOPB | HTSSOP LED Driver IC | LED Drivers | PMIC - LED Drivers | Integrated Circuits (ICs) - Power Management (PMIC) - LED Drivers |
| Form Factor | Intgrated Circuit (IC) | Intgrated Circuit (IC) | Intgrated Circuit (IC) | |||
| Type | Dimmable | Dimmable | ||||
| Input Voltage | 12 to 95 volts | 12 volts | 12 to 95 volts | 12 to 95 volts | ||
| Output Voltage | 0.9000 to 95 volts |