The LM3410 and LM3410-Q1 are constant-current boost and SEPIC LED drivers with internal compensation, designed for driving LEDs in automotive and handheld applications. The LM3410X variant operates at a switching frequency of 1.6 MHz and is available in 5-pin SOT-23, 6-pin WSON, and 8-pin MSOP-PowerPad packages, with the SOT-23 package measuring 3.00 mm × 3.00 mm. It supports an input voltage range of 2.7 V to 5.5 V and an output voltage up to 24 V, with a typical switch current limit of 2.8 A and an internal 170-mΩ NMOS switch. The device is qualified for automotive applications under AEC-Q100, with a temperature grade of -40°C to 125°C, HBM ESD classification Level 2, and CDM ESD classification C6. It includes features such as PWM dimming, cycle-by-cycle current limit, thermal shutdown, and an ultra-low standby current of 80 nA.
525kHz/1.6MHz, Constant Current Boost and SEPIC LED Driver with Internal Compensation 5-SOT-23 -40 to 125
LED Driver IC 1 Output DC DC Regulator SEPIC, Step-Up (Boost) PWM Dimming 2.8A (Switch) SOT-23-5
Manufacturer: Texas Instruments
Win Source Part Number: 778940-LM3410XQMFX/N
Series: Automotive, AEC-Q100
Packaging: Reel package
Type: DC DC Regulator
Operating Temperature Range: -40°C ~ 125°C (TJ)
Package: SC-74A, SOT-753
Applications: Backlight
Mounting: SMD
Voltage - Output: 3 V ~ 24 V
Frequency: 1.6MHz
Internal Switch(s): Yes
Topology: SEPIC, Step-Up (Boost)
Number of Outputs: 1
Dimming: PWM
Categories: Integrated Circuits (ICs)
Manufacturer Package: SOT-23-5
Voltage Supply MAX: 5.5V
Output Current per Channel: 2.8A (Switch)
Voltage Supply MIN: 2.7V
Alternative Parts (Cross-Reference): LM3410XMFX/NOPB; LM3410XQMFX/NOPB; LM3410XQMF/NOPB; CAT4137TD;
Popularity: Medium
Fake Threat In the Open Market: 46 pct.
Supply and Demand Status: Limited
525kHz/1.6MHz, Constant Current Boost and SEPIC LED Driver with Internal Compensation 5-SOT-23 -40 to 125 Product overview: LM3410XQMFX/NOPB from Texas Instruments is a LED Driver IC for LED lighting, display backlights, indicator control, automotive lighting, signage, and regulated current drive circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Boost, 525kHz, 1.6MHz, SOT-23. Search-friendly keywords include LED driver IC, constant current, lighting control, display backlight, Boost, 525kHz, 1.6MHz, SOT-23, External/Internal LED Drivers. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 137-LM3410XQMFX/NOPB
IC LED DRV RGLTR PWM SOT23-5
IC LED DRIVER RGLTR DIM SOT23-5
IC LED DRIVER RGLTR DIM SOT23-5
| Texas Instruments | DigiKey | Win Source Electronics | ERSAELECTRONICS PTE. LTD. | Shenzhen Shengyu Electronics Technology Limited | Utmel Electronic Limited | Lingto Electronic Limited | |
|---|---|---|---|---|---|---|---|
| Product Category | LED Drivers | LED Drivers | LED Drivers | LED Drivers | LED Drivers | LED Drivers | LED Drivers |
| Product Number | LM3410XQMFX/NOPB | LM3410XQMFX/NOPB-ND | 778940-LM3410XQMFX/NOPB | 137-LM3410XQMFX/NOPB | LM3410XQMFX/NOPB | 815-LM3410XQMFX/NOPB | LM3410XQMFX/NOPB |
| Product Name | LM3410-Q1 525kHz/1.6MHz, Constant Current Boost and SEPIC LED Driver with Internal Compensation | LED Drivers | Board Mount LED Drivers - LM3410XQMFX/NOPB | Boost 525kHz 1.6MHz SOT-23 LED Driver IC | Integrated Circuits (ICs) - Power Management (PMIC) - LED Drivers | IC LED DRIVER RGLTR DIM SOT23-5 | PMIC - LED Drivers |
| Form Factor | Intgrated Circuit (IC) | Intgrated Circuit (IC) | Intgrated Circuit (IC) | Intgrated Circuit (IC) | |||
| Type | Dimmable | Dimmable | Dimmable | ||||
| Input Voltage | 2.7 to 5.5 volts | 2.7 to 5.5 volts | 2.7 to 5.5 volts | ||||
| Output Voltage | 3 to 24 volts | 3 to 24 volts | 3 to 24 volts | 24 volts |