Texas Instruments LM3431 3-Channel Constant Current LED Driver with Integrated Boost Controller LM3431AMH/NOPB

Description
3-Channel Constant Current LED Driver with Integrated Boost Controller 28-HTSSOP -40 to 125
Request a Quote Datasheet
Description
3-Channel Constant Current LED Driver with Integrated Boost Controller 28-HTSSOP -40 to 125
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
LM3431 3-Channel Constant Current LED Driver with Integrated Boost Controller - LM3431AMH/NOPB - Texas Instruments
Dallas, TX, United States
LM3431 3-Channel Constant Current LED Driver with Integrated Boost Controller
LM3431AMH/NOPB
LM3431 3-Channel Constant Current LED Driver with Integrated Boost Controller LM3431AMH/NOPB
3-Channel Constant Current LED Driver with Integrated Boost Controller 28-HTSSOP -40 to 125

3-Channel Constant Current LED Driver with Integrated Boost Controller 28-HTSSOP -40 to 125

Buy Now Datasheet
LED Drivers - LM3431AMH/NOPB-ND - DigiKey
Thief River Falls, MN, United States
LED Driver IC 3 Output DC DC Controller Step-Up (Boost) Analog, PWM Dimming 28-HTSSOP

LED Driver IC 3 Output DC DC Controller Step-Up (Boost) Analog, PWM Dimming 28-HTSSOP

Buy Now Datasheet
Singapore, Singapore
Boost 1.1MHz 40V 200mA LED Driver IC
137-LM3431AMH/NOPB
Boost 1.1MHz 40V 200mA LED Driver IC 137-LM3431AMH/NOPB
3-Ch Constant Current LED Driver, Boost Controller, 1.1MHz, 40V, 200mA, TSSOP Product overview: LM3431AMH/NOPB from Texas Instruments is a LED Driver IC for LED lighting, display backlights, indicator control, automotive lighting, signage, and regulated current drive circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Boost, 1.1MHz, 40V, 200mA, TSSOP. Search-friendly keywords include LED driver IC, constant current, lighting control, display backlight, Boost, 1.1MHz, 40V, 200mA, External/Internal LED Drivers. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 137-LM3431AMH/NOPB can be used for catalog matching and distributor lookup.

3-Ch Constant Current LED Driver, Boost Controller, 1.1MHz, 40V, 200mA, TSSOP Product overview: LM3431AMH/NOPB from Texas Instruments is a LED Driver IC for LED lighting, display backlights, indicator control, automotive lighting, signage, and regulated current drive circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Boost, 1.1MHz, 40V, 200mA, TSSOP. Search-friendly keywords include LED driver IC, constant current, lighting control, display backlight, Boost, 1.1MHz, 40V, 200mA, External/Internal LED Drivers. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 137-LM3431AMH/NOPB can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
PMIC - PMIC - LED Drivers - LM3431AMH/NOPB - 143357-LM3431AMH/NOPB - Win Source Electronics
Laguna Hills, CA, United States
PMIC - PMIC - LED Drivers - LM3431AMH/NOPB
143357-LM3431AMH/NOPB
PMIC - PMIC - LED Drivers - LM3431AMH/NOPB 143357-LM3431AMH/NOPB
Manufacturer: Texas Instruments Win Source Part Number: 143357-LM3431AMH/NOP B Packaging: Tube/Rail Type: DC DC Controller Applications: Backlight Mounting: SMD (SMT) Frequency: 1MHz Topology: Step-Up (Boost) Number of Outputs: 3 Dimming: Analog, PWM Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 125°C (TJ) Case / Package: 28-HTSSOP Maximum Supply Voltage: 36V Operating Input Voltage(Min): 4.5V Popularity: Medium Fake Threat In the Open Market: 45 pct. Supply and Demand Status: Limited

Manufacturer: Texas Instruments
Win Source Part Number: 143357-LM3431AMH/NOPB
Packaging: Tube/Rail
Type: DC DC Controller
Applications: Backlight
Mounting: SMD (SMT)
Frequency: 1MHz
Topology: Step-Up (Boost)
Number of Outputs: 3
Dimming: Analog, PWM
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -40°C to 125°C (TJ)
Case / Package: 28-HTSSOP
Maximum Supply Voltage: 36V
Operating Input Voltage(Min): 4.5V
Popularity: Medium
Fake Threat In the Open Market: 45 pct.
Supply and Demand Status: Limited

Buy Now Datasheet
Integrated Circuits (ICs) - Power Management (PMIC) - LED Drivers - LM3431AMH/NOPB - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Power Management (PMIC) - LED Drivers
LM3431AMH/NOPB
Integrated Circuits (ICs) - Power Management (PMIC) - LED Drivers LM3431AMH/NOPB
IC LED DRIVER CTRLR PWM 28HTSSOP

IC LED DRIVER CTRLR PWM 28HTSSOP

Supplier's Site

Technical Specifications

  Texas Instruments DigiKey ERSAELECTRONICS PTE. LTD. Win Source Electronics Shenzhen Shengyu Electronics Technology Limited
Product Category LED Drivers LED Drivers LED Drivers LED Drivers LED Drivers
Product Number LM3431AMH/NOPB LM3431AMH/NOPB-ND 137-LM3431AMH/NOPB 143357-LM3431AMH/NOPB LM3431AMH/NOPB
Product Name LM3431 3-Channel Constant Current LED Driver with Integrated Boost Controller LED Drivers Boost 1.1MHz 40V 200mA LED Driver IC PMIC - PMIC - LED Drivers - LM3431AMH/NOPB Integrated Circuits (ICs) - Power Management (PMIC) - LED Drivers
Form Factor Intgrated Circuit (IC) Intgrated Circuit (IC) Intgrated Circuit (IC)
Type Dimmable
Input Voltage 4.5 to 36 volts 4.5 to 36 volts 4.5 volts 4.5 to 36 volts
Output Voltage 5.5 to 40 volts 40 volts
Unlock Full Specs
to access all available technical data

Similar Products

LM3410 525kHz/1.6MHz, Constant Current Boost and SEPIC LED Driver with Internal Compensation - LM3410XSD/NOPB - Texas Instruments
Specs
Form Factor Intgrated Circuit (IC)
Type Dimmable
Input Voltage 2.7 to 5.5 volts
View Details
7 suppliers
PMIC - PMIC - LED Drivers - LM3410XMFX - 1198793-LM3410XMFX - Win Source Electronics
Specs
Form Factor Intgrated Circuit (IC)
View Details
2 suppliers
LM2751 Regulated 2X, 1.5X Switched Capacitor White LED Driver - LM2751SD-A/NOPB - Texas Instruments
Specs
Form Factor Intgrated Circuit (IC)
Input Voltage 2.8 to 5.5 volts
Output Voltage 5 volts
View Details
6 suppliers