Texas Instruments 150mA 5.5V LED Driver IC LM2751SD-B

Description
LED Driver IC, PWM Dimming, 150mA, 5.5V, Charge Pump, SMT Product overview: LM2751SD-B from Texas Instruments is a LED Driver IC for LED lighting, display backlights, indicator control, automotive lighting, signage, and regulated current drive circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 150mA, 5.5V. Search-friendly keywords include LED driver IC, constant current, lighting control, display backlight, 150mA, 5.5V, External/Internal LED Drivers. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 137-LM2751SD-B can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
LED Driver IC, PWM Dimming, 150mA, 5.5V, Charge Pump, SMT Product overview: LM2751SD-B from Texas Instruments is a LED Driver IC for LED lighting, display backlights, indicator control, automotive lighting, signage, and regulated current drive circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 150mA, 5.5V. Search-friendly keywords include LED driver IC, constant current, lighting control, display backlight, 150mA, 5.5V, External/Internal LED Drivers. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 137-LM2751SD-B can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Singapore, Singapore
150mA 5.5V LED Driver IC
137-LM2751SD-B
150mA 5.5V LED Driver IC 137-LM2751SD-B
LED Driver IC, PWM Dimming, 150mA, 5.5V, Charge Pump, SMT Product overview: LM2751SD-B from Texas Instruments is a LED Driver IC for LED lighting, display backlights, indicator control, automotive lighting, signage, and regulated current drive circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 150mA, 5.5V. Search-friendly keywords include LED driver IC, constant current, lighting control, display backlight, 150mA, 5.5V, External/Internal LED Drivers. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 137-LM2751SD-B can be used for catalog matching and distributor lookup.

LED Driver IC, PWM Dimming, 150mA, 5.5V, Charge Pump, SMT Product overview: LM2751SD-B from Texas Instruments is a LED Driver IC for LED lighting, display backlights, indicator control, automotive lighting, signage, and regulated current drive circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 150mA, 5.5V. Search-friendly keywords include LED driver IC, constant current, lighting control, display backlight, 150mA, 5.5V, External/Internal LED Drivers. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 137-LM2751SD-B can be used for catalog matching and distributor lookup.

Supplier's Site
PMIC - PMIC - LED Drivers - LM2751SD-B - 923110-LM2751SD-B - Win Source Electronics
Laguna Hills, CA, United States
PMIC - PMIC - LED Drivers - LM2751SD-B
923110-LM2751SD-B
PMIC - PMIC - LED Drivers - LM2751SD-B 923110-LM2751SD-B
Manufacturer: Texas Instruments Win Source Part Number: 923110-LM2751SD-B Operating Temperature Range: -40°C ~ 85°C (TA) Features: LED Driver IC 1 Output DC DC Regulator Switched Capacitor (Charge Pump) PWM Dimming 150mA 10-WSON (3x3) Package: Reel - TR Package: 10-WFDFN Exposed Pad Mounting: Surface Mount Part Status: Obsolete Family Name: LM2751 Categories: Integrated Circuits (ICs) Case / Package: 10-WSON (3x3) ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 53 pct. Supply and Demand Status: Balance Quantity per package: 1000 MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8542.39.0001 Other Part Number: LM2751SD-BDKR, LM2751SDB, LM2751SD-BCT, LM2751SD-BTR

Manufacturer: Texas Instruments
Win Source Part Number: 923110-LM2751SD-B
Operating Temperature Range: -40°C ~ 85°C (TA)
Features: LED Driver IC 1 Output DC DC Regulator Switched Capacitor (Charge Pump) PWM Dimming 150mA 10-WSON (3x3)
Package: Reel - TR
Package: 10-WFDFN Exposed Pad
Mounting: Surface Mount
Part Status: Obsolete
Family Name: LM2751
Categories: Integrated Circuits (ICs)
Case / Package: 10-WSON (3x3)
ECCN: EAR99
Popularity: High
Fake Threat In the Open Market: 53 pct.
Supply and Demand Status: Balance
Quantity per package: 1000
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected
HTSUS: 8542.39.0001
Other Part Number: LM2751SD-BDKR, LM2751SDB, LM2751SD-BCT, LM2751SD-BTR

Buy Now
PMIC - LED Drivers - LM2751SD-B - Lingto Electronic Limited
Shenzhen, China
PMIC - LED Drivers
LM2751SD-B
PMIC - LED Drivers LM2751SD-B
IC LED DRIVER RGLTR DIM 10WSON

IC LED DRIVER RGLTR DIM 10WSON

Supplier's Site Datasheet
Integrated Circuits (ICs) - Power Management (PMIC) - LED Drivers - LM2751SD-B - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Power Management (PMIC) - LED Drivers
LM2751SD-B
Integrated Circuits (ICs) - Power Management (PMIC) - LED Drivers LM2751SD-B
IC LED DRV RGLTR PWM 10WSON

IC LED DRV RGLTR PWM 10WSON

Supplier's Site

Technical Specifications

  ERSAELECTRONICS PTE. LTD. Win Source Electronics Lingto Electronic Limited Shenzhen Shengyu Electronics Technology Limited
Product Category LED Drivers LED Drivers LED Drivers LED Drivers
Product Number 137-LM2751SD-B 923110-LM2751SD-B LM2751SD-B LM2751SD-B
Product Name 150mA 5.5V LED Driver IC PMIC - PMIC - LED Drivers - LM2751SD-B PMIC - LED Drivers Integrated Circuits (ICs) - Power Management (PMIC) - LED Drivers
Output Voltage 4.5 volts
Number of Channels 1 #
Form Factor Intgrated Circuit (IC)
Package Type 10-WSON (3x3)
Unlock Full Specs
to access all available technical data

Similar Products

LM3410 525kHz/1.6MHz, Constant Current Boost and SEPIC LED Driver with Internal Compensation - LM3410XSDX/NOPB - Texas Instruments
Specs
Form Factor Intgrated Circuit (IC)
Type Dimmable
Input Voltage 2.7 to 5.5 volts
View Details
6 suppliers
6 Channel LED Backlight Driver with Integrated Boost and High Frequency Direct PWM Dimming - AAT1407 - Skyworks Solutions, Inc.
Specs
Form Factor Intgrated Circuit (IC)
Type Dimmable
Input Voltage 4.5 to 26 volts
View Details
LED Drivers - 620-1269-2-ND - DigiKey
Allegro MicroSystems Inc.
Specs
Form Factor Intgrated Circuit (IC)
Input Voltage 3 to 5.5 volts
Output Voltage 12 volts
View Details
3 suppliers
Led Driver, 40V, Tsop-6; Device Topology Nexperia - 52X6132 - Newark, An Avnet Company
Specs
Form Factor Intgrated Circuit (IC)
Type Constant Current
Input Voltage ? to 40 volts
View Details