Texas Instruments Board Mount LED Drivers - LM3503ITL-25EV LM3503ITL-25EV

Description
Manufacturer: Texas Instruments Win Source Part Number: 778969-LM3503ITL-25E V Features: Dual Display(s) Voltage - Output: 25V Voltage - Input: 2.7 V ~ 5.5 V Part Status: Obsolete(EOL) Supplied Contents: Board(s) Utilized IC / Part: LM3503 Family Name: LM3503 Outputs and Type: 2, Non-Isolated Categories: Development Boards, Kits, Programmers Output Current per Channel: 9mA Introduction Date: July 01, 2005 ECCN: EAR99 Estimated EOL Date: Obsolete / End of life Popularity: Medium Fake Threat In the Open Market: 28 pct. Supply and Demand Status: Balance
Request a Quote Datasheet
Description
Manufacturer: Texas Instruments Win Source Part Number: 778969-LM3503ITL-25E V Features: Dual Display(s) Voltage - Output: 25V Voltage - Input: 2.7 V ~ 5.5 V Part Status: Obsolete(EOL) Supplied Contents: Board(s) Utilized IC / Part: LM3503 Family Name: LM3503 Outputs and Type: 2, Non-Isolated Categories: Development Boards, Kits, Programmers Output Current per Channel: 9mA Introduction Date: July 01, 2005 ECCN: EAR99 Estimated EOL Date: Obsolete / End of life Popularity: Medium Fake Threat In the Open Market: 28 pct. Supply and Demand Status: Balance
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Board Mount LED Drivers - LM3503ITL-25EV - 778969-LM3503ITL-25EV - Win Source Electronics
Laguna Hills, CA, United States
Board Mount LED Drivers - LM3503ITL-25EV
778969-LM3503ITL-25EV
Board Mount LED Drivers - LM3503ITL-25EV 778969-LM3503ITL-25EV
Manufacturer: Texas Instruments Win Source Part Number: 778969-LM3503ITL-25E V Features: Dual Display(s) Voltage - Output: 25V Voltage - Input: 2.7 V ~ 5.5 V Part Status: Obsolete(EOL) Supplied Contents: Board(s) Utilized IC / Part: LM3503 Family Name: LM3503 Outputs and Type: 2, Non-Isolated Categories: Development Boards, Kits, Programmers Output Current per Channel: 9mA Introduction Date: July 01, 2005 ECCN: EAR99 Estimated EOL Date: Obsolete / End of life Popularity: Medium Fake Threat In the Open Market: 28 pct. Supply and Demand Status: Balance

Manufacturer: Texas Instruments
Win Source Part Number: 778969-LM3503ITL-25EV
Features: Dual Display(s)
Voltage - Output: 25V
Voltage - Input: 2.7 V ~ 5.5 V
Part Status: Obsolete(EOL)
Supplied Contents: Board(s)
Utilized IC / Part: LM3503
Family Name: LM3503
Outputs and Type: 2, Non-Isolated
Categories: Development Boards, Kits, Programmers
Output Current per Channel: 9mA
Introduction Date: July 01, 2005
ECCN: EAR99
Estimated EOL Date: Obsolete / End of life
Popularity: Medium
Fake Threat In the Open Market: 28 pct.
Supply and Demand Status: Balance

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category LED Drivers
Product Number 778969-LM3503ITL-25EV
Product Name Board Mount LED Drivers - LM3503ITL-25EV
Form Factor Intgrated Circuit (IC)
Unlock Full Specs
to access all available technical data

Similar Products

MSOP LED Driver IC - 137-LM3409HVMY - ERSAELECTRONICS PTE. LTD.
Specs
Number of Channels 1 #
View Details
2 suppliers
Development Boards, Kits, Programmers - Evaluation Boards - LED Drivers - 1347118-ASEK13568KLJA - Win Source Electronics
Specs
Form Factor Intgrated Circuit (IC)
Input Voltage 7 to 24 volts
View Details
Integrated Circuits (ICs) - Power Management (PMIC) - LED Drivers - 1368336-NCR401TR - Win Source Electronics
Specs
Form Factor Intgrated Circuit (IC)
Output Voltage 16 volts
Package Type TO-236-3, SC-59, SOT-23-3
View Details
3 suppliers