The A6274KLPTR-T is a linear current regulator for automotive LED arrays, providing six LED current sinks each rated up to 60 mA, with a total drive current of up to 360 mA. It operates from a 5 to 42 V input range and features PWM dimming, fault detection including open/short LED string protection, and thermal derating. The device is packaged in a 20-pin eTSSOP with an exposed thermal pad and is AEC-Q100 qualified for operation from -40°C to 150°C.
The A6274/A6284 family offers efficient and flexible LED driving for automotive lighting, with six independently controlled outputs, PWM dimming, and integrated fault protection.
* Note: If you have issues logging into this feature you may need to enable 3rd party cookies in your browser settings ECAD Models
Download Datasheet
Manufacturer: Allegro MicroSystems, LLC
Win Source Part Number: 909053-A6274KLPTR-T
Series: Automotive, AEC-Q100
Operating Temperature Range: -40°C ~ 150°C (TJ)
Features: LED Driver IC 6 Output Linear - PWM Dimming 60mA 20-TSSOP-EP
Package: 20-TSSOP (0.173", 4.40mm Width) Exposed Pad
Package: Reel - TR
Mounting: Surface Mount
Family Name: A6274
Categories: Integrated Circuits (ICs)
Case / Package: 20-TSSOP-EP
ECCN: EAR99
Popularity: High
Fake Threat In the Open Market: 81 pct.
Supply and Demand Status: Balance
Quantity per package: 4000
MSL Level: 2 (1 Year)
Estimated Pruduction Lead Time: 19 Weeks
REACH Status: REACH Unaffected
HTSUS: 8542.39.0001
Other Part Number: 620-1805-6, 620-1805-1, 620-1805-2
LED Driver IC 6 Output Linear PWM Dimming 60mA 20-TSSOP-EP
Switching Controller, Product overview: A6274KLPTR-T from Allegro MicroSystems is a LED Driver IC for LED lighting, display backlights, indicator control, automotive lighting, signage, and regulated current drive circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include LED driver IC, constant current, lighting control, display backlight, External/Internal LED Drivers. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 137-A6274KLPTR-T can be used for catalog matching and distributor lookup.
IC LED DRVR LIN PWM 60MA 20TSSOP
IC LED DRVR LINEAR 60MA 20TSSOP
| Allegro MicroSystems Inc. | Win Source Electronics | DigiKey | ERSAELECTRONICS PTE. LTD. | Shenzhen Shengyu Electronics Technology Limited | Lingto Electronic Limited | |
|---|---|---|---|---|---|---|
| Product Category | LED Drivers | LED Drivers | LED Drivers | LED Drivers | LED Drivers | LED Drivers |
| Product Number | A6274KLPTR-T | 909053-A6274KLPTR-T | 620-1805-2-ND | 137-A6274KLPTR-T | A6274KLPTR-T | A6274KLPTR-T |
| Product Name | Linear Current Regulator And Controller For Auto LED Arrays | PMIC - PMIC - LED Drivers - A6274KLPTR-T | LED Drivers | LED Driver IC | Integrated Circuits (ICs) - Power Management (PMIC) - LED Drivers | PMIC - LED Drivers |
| Form Factor | Intgrated Circuit (IC) | Intgrated Circuit (IC) | Intgrated Circuit (IC) | |||
| Package Type | 20-TSSOP-EP | |||||
| Input Voltage | 5 to 42 volts | 5 to 42 volts |