LED Driver IC 3 Output Linear Dimming 120mA PG-SSOP-14-EP
LED Driver IC 3 Output Linear Dimming 120mA PG-SSOP-14-EP
LED Driver IC 3 Output Linear Dimming 120mA PG-SSOP-14-EP
IC LED DRVR LINEAR 120MA 14SSOP Product overview: TLD1314ELXUMA1 from Infineon Technologies is a LED Driver IC for LED lighting, display backlights, indicator control, automotive lighting, signage, and regulated current drive circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 120MA. Search-friendly keywords include LED driver IC, constant current, lighting control, display backlight, 120MA, External/Internal LED Drivers. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 137-TLD1314ELXUMA1 can be used for catalog matching and distributor lookup.
Win Source Part Number: 982841-TLD1314ELXUMA
Category: Integrated Circuits (ICs)>PMIC - LED Drivers
Series: Automotive, LITIX™
Type: Linear
Package: Tape & Reel
Applications: Automotive
Standard Package: 2,500
Mounting: SMD (SMT)
Voltage - Output: 40V
Current - Output / Channel: 120mA
Internal Switch(s): Yes
Number of Outputs: 3
Voltage - Supply (Min): 5.5V
Voltage - Supply (Max): 40V
Package / Case: 14-LSSOP (0.154", 3.90mm Width) Exposed Pad
Supplier Device Package: PG-SSOP-14-EP
Temperature Range - Operating: -40°C ~ 150°C (TJ)
ECCN: EAR99
Fake Threat In the Open Market: 62 pct.
MSL Level: 3 (168 Hours)
REACH Status: REACH Unaffected
HTSUS: 8542.39.0001
Mfr: Infineon Technologies
Other Names: SP001092706,TLD1314E
Base Product Number: TLD1314
Infineon LED Lighting Driver TLD1314EL
Infineon LED Lighting Driver TLD1314EL
Infineon LED Lighting Driver TLD1314EL
LED Lighting Drivers MC RELAY + LED
LED Lighting Drivers MC RELAY + LED
LED DRIVER, AEC-Q100, 3-CH, SSOP-14; Device Topology:Linear; No. of Outputs:3Outputs; Output Current:60mA; Output Voltage:40V; Driver Case Style:SSOP; No. of Pins:14Pins; Input Voltage Min:5.5V; Input Voltage Max:40V; Switching RoHS Compliant: Yes
IC LED DRVR LINEAR 120MA 14SSOP
IC LED DRIVER LIN 120MA 14SSOP
| DigiKey | ERSAELECTRONICS PTE. LTD. | Win Source Electronics | RS Components, Ltd. | VAST STOCK CO., LIMITED | Utmel Electronic Limited | Newark, An Avnet Company | Shenzhen Shengyu Electronics Technology Limited | Lingto Electronic Limited | |
|---|---|---|---|---|---|---|---|---|---|
| Product Category | LED Drivers | LED Drivers | LED Drivers | LED Drivers | LED Drivers | LED Drivers | LED Drivers | LED Drivers | LED Drivers |
| Product Number | TLD1314ELXUMA1TR-ND | 137-TLD1314ELXUMA1 | 982841-TLD1314ELXUMA1 | 2605231 | TLD1314ELXUMA1 | 376-TLD1314ELXUMA1 | 13AC0818 | TLD1314ELXUMA1 | TLD1314ELXUMA1 |
| Product Name | LED Drivers | 120MA LED Driver IC | Integrated Circuits (ICs) - PMIC - LED Drivers | LED Driver ICs | LED Lighting Drivers | LED Lighting Drivers MC RELAY + LED | Led Driver, Aec-Q100, 3-Ch, Ssop-14; Device Topology Infineon | Integrated Circuits (ICs) - Power Management (PMIC) - LED Drivers | PMIC - LED Drivers |
| Form Factor | Intgrated Circuit (IC) | Intgrated Circuit (IC) | Intgrated Circuit (IC) | Intgrated Circuit (IC) | |||||
| Input Voltage | 5.5 to 40 volts | 5.5 to 40 volts | 18 volts | 5.5 to 40 volts | 5.5 to 40 volts | ||||
| Output Voltage | 40 volts | 40 volts | -1 to 40 volts | 40 volts | |||||
| Output Current | 120 milliamps | 120 milliamps | 120 milliamps | 60 milliamps | 120 milliamps | ||||
| Features | RoHS Compliant | RoHS Compliant | RoHS Compliant | RoHS Compliant |