Two-Channel Individual Dimmable LED Driver with Boost Converter and Fast Current Regulator 20-HTSSOP -40 to 125
Automotive 2-channel individual dimmable LED driver with boost converter and fast current regulator 20-HTSSOP -40 to 125 Product overview: LM3492QMHX/NOPB from Texas Instruments is a LED Driver IC for LED lighting, display backlights, indicator control, automotive lighting, signage, and regulated current drive circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Automotive, Dual, Boost, HTSSOP. Search-friendly keywords include LED driver IC, constant current, lighting control, display backlight, Automotive, Dual, Boost, HTSSOP, External/Internal LED Drivers. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 137-LM3492QMHX/NOPB can be used for catalog matching and distributor lookup.
LED Driver, 4-Segment, PDSO20
Manufacturer: Texas Instruments
Win Source Part Number: 1053861-LM3492QMHX/N
Packaging: Reel - TR
Type: DC DC Regulator
Applications: Backlight
Mounting: SMD (SMT)
Frequency: 200kHz to 1MHz
Internal Switch(s): Yes
Topology: Step-Up (Boost)
Number of Outputs: 2
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -40°C to 125°C (TA)
Case / Package: 20-HTSSOP
Maximum Supply Voltage: 65V
Operating Input Voltage(Min): 4.5V
Channel Output Current: 50mA to 250mA
Popularity: Medium
Fake Threat In the Open Market: 46 pct.
Supply and Demand Status: Balance
LED Driver IC 2 Output DC DC Regulator Step-Up (Boost) Dimming 50mA ~ 250mA 20-HTSSOP
IC LED DRVR RGLTR 50MA 20HTSSOP
LED Lighting Drivers Two-Channel Individual Dimmable LED Driver with Boost Converter and Fast Current Regulator 20-HTSSOP -40 to 125
IC LED DRV RGLTR 20HTSSOP
| Texas Instruments | ERSAELECTRONICS PTE. LTD. | Rochester Electronics | Win Source Electronics | DigiKey | Lingto Electronic Limited | VAST STOCK CO., LIMITED | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|---|---|---|---|
| Product Category | LED Drivers | LED Drivers | LED Drivers | LED Drivers | LED Drivers | LED Drivers | LED Drivers | LED Drivers |
| Product Number | LM3492QMHX/NOPB | 137-LM3492QMHX/NOPB | LM3492QMHX/NOPB | 1053861-LM3492QMHX/NOPB | 296-37377-2-ND | LM3492QMHX/NOPB | LM3492QMHX/NOPB | LM3492QMHX/NOPB |
| Product Name | LM3492-Q1 Two-Channel Individual Dimmable LED Driver with Boost Converter and Fast Current Regulator | Automotive Dual Boost HTSSOP LED Driver IC | PMIC - PMIC - LED Drivers - LM3492QMHX/NOPB | LED Drivers | PMIC - LED Drivers | LED Lighting Drivers | Integrated Circuits (ICs) - Power Management (PMIC) - LED Drivers | |
| Form Factor | Intgrated Circuit (IC) | Intgrated Circuit (IC) | Intgrated Circuit (IC) | Intgrated Circuit (IC) | ||||
| Input Voltage | 4.5 to 65 volts | 4.5 volts | 4.5 to 65 volts | 4.5 to 65 volts | ||||
| Output Voltage | 65 volts | |||||||
| Efficiency | 90 % |