Texas Instruments Board Mount LED Drivers - LM3433SQ-14AEV/NOPB LM3433SQ-14AEV/NOPB

Description
Manufacturer: Texas Instruments Win Source Part Number: 778953-LM3433SQ-14AE V/NOPB Features: Dimmable Voltage - Input: -9 V ~ -14 V Supplied Contents: Board(s) Utilized IC / Part: LM3433 Family Name: LM3433 Outputs and Type: 1, Non-Isolated Categories: Development Boards, Kits, Programmers Output Current per Channel: 20A Alternative Parts (Cross-Reference): LP8861-Q1EVM; TPS61193-Q1EVM; LP8862-Q1EVM; TPS61194Q1EVM; Introduction Date: October 01, 2007 Estimated EOL Date: 2031 Popularity: Medium Fake Threat In the Open Market: 52 pct. Supply and Demand Status: Limited Quantity per package: 1
Request a Quote Datasheet
Description
Manufacturer: Texas Instruments Win Source Part Number: 778953-LM3433SQ-14AE V/NOPB Features: Dimmable Voltage - Input: -9 V ~ -14 V Supplied Contents: Board(s) Utilized IC / Part: LM3433 Family Name: LM3433 Outputs and Type: 1, Non-Isolated Categories: Development Boards, Kits, Programmers Output Current per Channel: 20A Alternative Parts (Cross-Reference): LP8861-Q1EVM; TPS61193-Q1EVM; LP8862-Q1EVM; TPS61194Q1EVM; Introduction Date: October 01, 2007 Estimated EOL Date: 2031 Popularity: Medium Fake Threat In the Open Market: 52 pct. Supply and Demand Status: Limited Quantity per package: 1
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Board Mount LED Drivers - LM3433SQ-14AEV/NOPB - 778953-LM3433SQ-14AEV/NOPB - Win Source Electronics
Laguna Hills, CA, United States
Board Mount LED Drivers - LM3433SQ-14AEV/NOPB
778953-LM3433SQ-14AEV/NOPB
Board Mount LED Drivers - LM3433SQ-14AEV/NOPB 778953-LM3433SQ-14AEV/NOPB
Manufacturer: Texas Instruments Win Source Part Number: 778953-LM3433SQ-14AE V/NOPB Features: Dimmable Voltage - Input: -9 V ~ -14 V Supplied Contents: Board(s) Utilized IC / Part: LM3433 Family Name: LM3433 Outputs and Type: 1, Non-Isolated Categories: Development Boards, Kits, Programmers Output Current per Channel: 20A Alternative Parts (Cross-Reference): LP8861-Q1EVM; TPS61193-Q1EVM; LP8862-Q1EVM; TPS61194Q1EVM; Introduction Date: October 01, 2007 Estimated EOL Date: 2031 Popularity: Medium Fake Threat In the Open Market: 52 pct. Supply and Demand Status: Limited Quantity per package: 1

Manufacturer: Texas Instruments
Win Source Part Number: 778953-LM3433SQ-14AEV/NOPB
Features: Dimmable
Voltage - Input: -9 V ~ -14 V
Supplied Contents: Board(s)
Utilized IC / Part: LM3433
Family Name: LM3433
Outputs and Type: 1, Non-Isolated
Categories: Development Boards, Kits, Programmers
Output Current per Channel: 20A
Alternative Parts (Cross-Reference): LP8861-Q1EVM; TPS61193-Q1EVM; LP8862-Q1EVM; TPS61194Q1EVM;
Introduction Date: October 01, 2007
Estimated EOL Date: 2031
Popularity: Medium
Fake Threat In the Open Market: 52 pct.
Supply and Demand Status: Limited
Quantity per package: 1

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category LED Drivers
Product Number 778953-LM3433SQ-14AEV/NOPB
Product Name Board Mount LED Drivers - LM3433SQ-14AEV/NOPB
Form Factor Intgrated Circuit (IC)
Unlock Full Specs
to access all available technical data

Similar Products

LED Drivers - IRS2983SPBF-ND - DigiKey
Infineon Technologies AG
Specs
Form Factor Intgrated Circuit (IC)
Input Voltage 11.5 to 18 volts
View Details
6 suppliers
PMIC - PMIC - LED Drivers - CAT4008Y-T2 - 846188-CAT4008Y-T2 - Win Source Electronics
Specs
Form Factor Intgrated Circuit (IC)
View Details
LED Drivers - 360648 - RS Components, Ltd.
RS Components, Ltd.
Specs
Output Voltage 0.0714 volts
Output Power 10 watts
Features RoHS Compliant
View Details