High Power Switched Capacitor Voltage Convertor/Flash LED Driver 10-WSON -40 to 85
High power switched capacitor Voltage Converter/flash LED driver 10-WSON -40 to 85 Product overview: LM2753SDX/NOPB from Texas Instruments is a LED Driver IC for LED lighting, display backlights, indicator control, automotive lighting, signage, and regulated current drive circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include LED driver IC, constant current, lighting control, display backlight, External/Internal LED Drivers. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 137-LM2753SDX/NOPB can be used for catalog matching and distributor lookup.
LED Driver IC 1 Output DC DC Regulator Switched Capacitor (Charge Pump) PWM Dimming 400mA (Flash) 10-SON (3x3)
Manufacturer: Texas Instruments
Win Source Part Number: 121935-LM2753SDX/NOP
Packaging: Reel - TR
Type: DC DC Regulator
Applications: Camera Flash
Mounting: SMD (SMT)
Frequency: 725kHz
Internal Switch(s): Yes
Topology: Switched Capacitor (Charge Pump)
Number of Outputs: 1
Dimming: PWM
Output Voltage: 4.75 V to 5.25 V
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -40°C to 85°C (TA)
Case / Package: 10-WSON (3x3)
Maximum Supply Voltage: 5.5V
Operating Input Voltage(Min): 3V
Channel Output Current: 400mA (Flash)
Popularity: Medium
Fake Threat In the Open Market: 61 pct.
Supply and Demand Status: Sufficient
IC LED DRV RGLTR PWM 400MA 10SON
IC LED DRIVER RGLTR DIM 10SON
| Texas Instruments | ERSAELECTRONICS PTE. LTD. | DigiKey | Win Source Electronics | Shenzhen Shengyu Electronics Technology Limited | Lingto Electronic Limited | |
|---|---|---|---|---|---|---|
| Product Category | LED Drivers | LED Drivers | LED Drivers | LED Drivers | LED Drivers | LED Drivers |
| Product Number | LM2753SDX/NOPB | 137-LM2753SDX/NOPB | 296-37573-2-ND | 121935-LM2753SDX/NOPB | LM2753SDX/NOPB | LM2753SDX/NOPB |
| Product Name | LM2753 High Power Switched Capacitor Voltage Convertor/Flash LED Driver | LED Driver IC | LED Drivers | PMIC - PMIC - LED Drivers - LM2753SDX/NOPB | Integrated Circuits (ICs) - Power Management (PMIC) - LED Drivers | PMIC - LED Drivers |
| Form Factor | Intgrated Circuit (IC) | Intgrated Circuit (IC) | Intgrated Circuit (IC) | |||
| Input Voltage | 3 to 5.5 volts | 3 to 5.5 volts | 3 volts | 3 to 5.5 volts | ||
| Package Type | WSON | 10-WSON (3x3) | ||||
| Features | RoHS Compliant | RoHS Compliant |