The TPS54680MPWPREP is a 3-V to 6-V input, 6-A output synchronous buck PWM switcher with integrated MOSFETs for power sequencing in high-density distributed power systems. It is packaged in a 28-pin HTSSOP (PWP) PowerPAD™ package and operates over a junction temperature range of -55°C to 125°C. The device supports tracking for power-up and power-down sequencing, features a fixed or adjustable PWM frequency from 280 kHz to 700 kHz, and includes a power good output and enable function. Quiescent current is 16 mA at 500 kHz with the RT pin tied to 100 kΩ. Thermal resistance values include 36.1 °C/W from junction to ambient under natural convection and 1.3 °C/W from junction to case bottom. The output voltage range is 0.9 V to 3.3 V, and it complies with enhanced plastic packaging standards for extended product life cycle and traceability.
Enhanced Product 3V to 6V Input Tracking Synchronous Buck Pwm Switcher 28-HTSSOP -55 to 125
IC REG CONV PWR 1OUT 28HTSSOP
| Texas Instruments | Lingto Electronic Limited | |
|---|---|---|
| Product Category | IC Switching Voltage Regulators | IC Voltage Regulators |
| Product Number | TPS54680MPWPREP | TPS54680MPWPREP |
| Product Name | TPS54680-EP Enhanced Product 3V to 6V Input Tracking Synchronous Buck Pwm Switcher | PMIC - Voltage Regulators - Special Purpose |
| Configuration / Function | Buck | |
| Output Voltage Type | Fixed | |
| Package Type | Other; HTSSOP | |
| Special Features | Synchronous Rectification; Enable,Power Good,Tracking,Synchronous Rectification | |
| Output Voltage | 0.9000 to 3.3 volts |