Low-Voltage SOT23 Synchronous Buck Controller With No External Compensation 5-SOT-23 -40 to 125
Manufacturer: Texas Instruments
Win Source Part Number: 123076-LM1770TMF/NOP
Packaging: Reel - TR
Output Type: Transistor Driver
Topology: Buck
Frequency - Switching: 100kHz to 1MHz
Number of Outputs: 1
Synchronous Rectifier: Yes
Output Phases: 1
Clock Sync: No
Categories: Integrated Circuits
Status: Active
Case / Package: SOT-23-5
Purpose: Step-Down
Supply Voltage - Operating: 2.8 V to 5.5 V
Control Operating Temperature: -40°C to 125°C (TJ)
Popularity: Medium
Fake Threat In the Open Market: 32 pct.
Supply and Demand Status: Balance
Buck Regulator Positive Output Step-Down DC-DC Controller IC SOT-23-5
IC REG CTRLR BUCK SOT23-5
Switching Controllers Low-Vtg Sync Buck Cntlr
Buck Regulator Positive Output Step-Down DC-DC Controller IC SOT-23-5
Buck Regulator Positive Output Step-Down DC-DC Controller IC SOT-23-5
| Texas Instruments | Win Source Electronics | DigiKey | Lingto Electronic Limited | VAST STOCK CO., LIMITED | Quarktwin Technology Ltd. | |
|---|---|---|---|---|---|---|
| Product Category | IC Switching Voltage Regulators | IC Switching Voltage Regulators | IC Switching Voltage Regulators | IC Switching Voltage Regulators | IC Switching Voltage Regulators | IC Switching Voltage Regulators |
| Product Number | LM1770TMF/NOPB | 123076-LM1770TMF/NOPB | LM1770TMF/NOPBTR-ND | LM1770TMF/NOPB | LM1770TMF/NOPB | LM1770TMF/NOPB |
| Product Name | LM1770 Low-Voltage SOT23 Synchronous Buck Controller With No External Compensation | PMIC - PMIC - Voltage Regulators - DCDC Switching Controllers - LM1770TMF/NOPB | DC DC Switching Controllers | PMIC - Voltage Regulators - DC DC Switching Controllers | Switching Controllers | DC DC Switching Controllers |
| Configuration / Function | Buck | Buck | Buck | |||
| Package Type | Other; SOT-23 | SOT23; Other; SOT-23-5 | Other; SC-74A, SOT-753 | Other; SC-74A, SOT-753 | ||
| Output Voltage | 0.8000 to 4.5 volts | |||||
| IOUT | 4 amps | |||||
| VIN | 2.8 to 5.5 volts | 2.8 to 5.5 volts |