3A SIMPLE SWITCHER, Step-Down Voltage Regulator with Synchronization or Adjustable Switching Freq 8-SO PowerPAD -40 to 125
"Buck Switching Regulator IC Positive Adjustable 1.285V 1 Output 3A 8-PowerSOIC (0.154"", 3.90mm Width)"
"Buck Switching Regulator IC Positive Adjustable 1.285V 1 Output 3A 8-PowerSOIC (0.154"", 3.90mm Width)"
"Buck Switching Regulator IC Positive Adjustable 1.285V 1 Output 3A 8-PowerSOIC (0.154"", 3.90mm Width)"
Manufacturer: Texas Instruments
Win Source Part Number: 778664-LM22670QMRE-A
Series: Automotive, AEC-Q100, SIMPLE SWITCHER
Packaging: Reel package
Operating Temperature Range: -40°C ~ 125°C (TJ)
Package: 8-PowerSOIC (0.154", 3.90mm Width)
Mounting: SMD
Output Type: Adjustable
Function: Step-Down
Topology: Buck
Frequency - Switching: 500kHz
Number of Outputs: 1
Output Configuration: Positive
Synchronous Rectifier: No
Output Current: 3A
Family Name: LM22670-Q1
Output Voltage: 1.285V
Categories: Integrated Circuits (ICs)
Manufacturer Package: 8-SO PowerPad
Output Voltage MAX: 37V
Input Voltage MIN: 4.5V
Voltage Input MAX: 42V
Alternative Parts (Cross-Reference): BD9G401EFJ-ME2; E-L5973D013TR; EL5973D; MAX17633CATP+T;
Country of Origin: Malaysia
Estimated EOL Date: 2031
Halogen Free: Compliant
Popularity: Medium
Fake Threat In the Open Market: 31 pct.
Supply and Demand Status: Balance
IC REG BUCK ADJUSTABLE 3A 8SOPWR
IC REG BUCK ADJUSTABLE 3A 8SOPWR
Switching Voltage Regulators 3A SD Vtg Reg
Buck Switching Regulator IC Positive Adjustable 1.285V 1 Output 3A 8-PowerSOIC (0.154", 3.90mm Width)
IC REG BUCK ADJ 3A 8SOPWR
| Texas Instruments | DigiKey | Win Source Electronics | ODG (Origin Data Global) | Lingto Electronic Limited | VAST STOCK CO., LIMITED | Quarktwin Technology Ltd. | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|---|---|---|---|
| Product Category | IC Switching Voltage Regulators | IC Switching Voltage Regulators | IC Switching Voltage Regulators | IC Switching Voltage Regulators | IC Switching Voltage Regulators | IC Switching Voltage Regulators | IC Switching Voltage Regulators | IC Switching Voltage Regulators |
| Product Number | LM22670QMRE-ADJ/NOPB | LM22670QMRE-ADJ/NOPBCT-ND | 778664-LM22670QMRE-ADJ/NOPB | LM22670QMRE-ADJ/NOPB | LM22670QMRE-ADJ/NOPB | LM22670QMRE-ADJ/NOPB | LM22670QMRE-ADJ/NOPB | LM22670QMRE-ADJ/NOPB |
| Product Name | LM22670-Q1 3A SIMPLE SWITCHER, Step-Down Voltage Regulator with Synchronization or Adjustable Switching Freq | Voltage Regulators - DC DC Switching Regulators | PMIC - PMIC - Voltage Regulators - DCDC Switching Regulators - LM22670QMRE-ADJ/NOPB | Voltage Regulators - DC DC Switching Regulators | PMIC - Voltage Regulators - DC DC Switching Regulators | Switching Voltage Regulators | Voltage Regulators - DC DC Switching Regulators | Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - DC DC Switching Regulators |
| Configuration / Function | Buck | Buck | Buck; Buck | Buck | ||||
| Output Voltage Type | Fixed | Adjustable / Variable | Adjustable / Variable; Adjustable | Adjustable / Variable | Adjustable / Variable | Adjustable / Variable; Adjustable | ||
| Package Type | Other; SO PowerPAD,TO-263 | SOIC; Other; "8-PowerSOIC (0.154"", 3.90mm Width)" | SOIC; Other; 8-PowerSOIC (0.154", 3.90mm Width) | SO-8; Other; 8-PowerSOIC (0.154", 3.90mm Width) | SOIC; Other; 8-PowerSOIC (0.154\", 3.90mm Width) | SOIC | ||
| Special Features | Enable | Multiple Outputs; Synchronous Rectification | ||||||
| Output Voltage | 1.28 to 37 volts | 1.28 to 37 volts | 1.28 volts | 1.28 volts | 1.28 to 37 volts | 1.28 volts |