Texas Instruments LM21215 2.95-5.5V, 15A, Voltage Mode Synchronous Buck Regulator LM21215MHX/NOPB

Description
2.95-5.5V, 15A, Voltage Mode Synchronous Buck Regulator 20-HTSSOP -40 to 125
Request a Quote Datasheet
Description
2.95-5.5V, 15A, Voltage Mode Synchronous Buck Regulator 20-HTSSOP -40 to 125
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
LM21215 2.95-5.5V, 15A,  Voltage Mode Synchronous Buck Regulator - LM21215MHX/NOPB - Texas Instruments
Dallas, TX, United States
LM21215 2.95-5.5V, 15A, Voltage Mode Synchronous Buck Regulator
LM21215MHX/NOPB
LM21215 2.95-5.5V, 15A, Voltage Mode Synchronous Buck Regulator LM21215MHX/NOPB
2.95-5.5V, 15A, Voltage Mode Synchronous Buck Regulator 20-HTSSOP -40 to 125

2.95-5.5V, 15A, Voltage Mode Synchronous Buck Regulator 20-HTSSOP -40 to 125

Buy Now Datasheet
PMIC - PMIC - Voltage Regulators - DCDC Switching Regulators - LM21215MHX/NOPB - 1052785-LM21215MHX/NOPB - Win Source Electronics
Laguna Hills, CA, United States
PMIC - PMIC - Voltage Regulators - DCDC Switching Regulators - LM21215MHX/NOPB
1052785-LM21215MHX/NOPB
PMIC - PMIC - Voltage Regulators - DCDC Switching Regulators - LM21215MHX/NOPB 1052785-LM21215MHX/NOPB
Manufacturer: Texas Instruments Win Source Part Number: 1052785-LM21215MHX/N OPB Packaging: Reel - TR Mounting: SMD (SMT) Output Type: Adjustable Topology: Buck Frequency - Switching: 500kHz Number of Outputs: 1 Synchronous Rectifier: Yes Output Current: 15A Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 125°C (TJ) Case / Package: 20-HTSSOP Purpose: Step-Down Maximum Input Voltage: 5.5V Nominal Output Voltage (Min/Fixed): 0.6V Maximum Output Voltage: 5.5V Minimum Input Voltage: 2.95V Popularity: Medium Fake Threat In the Open Market: 58 pct. Supply and Demand Status: Balance

Manufacturer: Texas Instruments
Win Source Part Number: 1052785-LM21215MHX/NOPB
Packaging: Reel - TR
Mounting: SMD (SMT)
Output Type: Adjustable
Topology: Buck
Frequency - Switching: 500kHz
Number of Outputs: 1
Synchronous Rectifier: Yes
Output Current: 15A
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -40°C to 125°C (TJ)
Case / Package: 20-HTSSOP
Purpose: Step-Down
Maximum Input Voltage: 5.5V
Nominal Output Voltage (Min/Fixed): 0.6V
Maximum Output Voltage: 5.5V
Minimum Input Voltage: 2.95V
Popularity: Medium
Fake Threat In the Open Market: 58 pct.
Supply and Demand Status: Balance

Buy Now Datasheet
Voltage Regulators - DC DC Switching Regulators - LM21215MHX/NOPB-ND - DigiKey
Thief River Falls, MN, United States
Voltage Regulators - DC DC Switching Regulators
LM21215MHX/NOPB-ND
Voltage Regulators - DC DC Switching Regulators LM21215MHX/NOPB-ND
"Buck Switching Regulator IC Positive Adjustable 0.6V 1 Output 15A 20-TSSOP (0.173"", 4.40mm Width) Exposed Pad"

"Buck Switching Regulator IC Positive Adjustable 0.6V 1 Output 15A 20-TSSOP (0.173"", 4.40mm Width) Exposed Pad"

Buy Now Datasheet
Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - DC DC Switching Regulators - LM21215MHX/NOPB - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - DC DC Switching Regulators
LM21215MHX/NOPB
Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - DC DC Switching Regulators LM21215MHX/NOPB
IC REG BUCK ADJ 15A 20HTSSOP

IC REG BUCK ADJ 15A 20HTSSOP

Supplier's Site
Voltage Regulators - DC DC Switching Regulators - LM21215MHX/NOPB - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Voltage Regulators - DC DC Switching Regulators
LM21215MHX/NOPB
Voltage Regulators - DC DC Switching Regulators LM21215MHX/NOPB
Buck Switching Regulator IC Positive Adjustable 0.6V 1 Output 15A 20-PowerTSSOP (0.173", 4.40mm Width)

Buck Switching Regulator IC Positive Adjustable 0.6V 1 Output 15A 20-PowerTSSOP (0.173", 4.40mm Width)

Buy Now
PMIC - Voltage Regulators - DC DC Switching Regulators - LM21215MHX/NOPB - Lingto Electronic Limited
Shenzhen, China
PMIC - Voltage Regulators - DC DC Switching Regulators
LM21215MHX/NOPB
PMIC - Voltage Regulators - DC DC Switching Regulators LM21215MHX/NOPB
IC REG BUCK ADJ 15A 20HTSSOP

IC REG BUCK ADJ 15A 20HTSSOP

Supplier's Site Datasheet
Voltage Regulators - DC DC Switching Regulators - LM21215MHX/NOPB - ODG (Origin Data Global)
Shenzhen, China
Voltage Regulators - DC DC Switching Regulators
LM21215MHX/NOPB
Voltage Regulators - DC DC Switching Regulators LM21215MHX/NOPB
IC REG BUCK ADJ 15A 20HTSSOP

IC REG BUCK ADJ 15A 20HTSSOP

Supplier's Site Datasheet
Sheung Wan, Hong Kong
Switching Voltage Regulators
LM21215MHX/NOPB
Switching Voltage Regulators LM21215MHX/NOPB
Switching Voltage Regulators 2.95-5.5V, 15A, Voltage Mode Synchronous Buck Regulator with Adjustable Frequency 20-HTSSOP -40 to 125

Switching Voltage Regulators 2.95-5.5V, 15A, Voltage Mode Synchronous Buck Regulator with Adjustable Frequency 20-HTSSOP -40 to 125

Buy Now Datasheet

Technical Specifications

  Texas Instruments Win Source Electronics DigiKey Shenzhen Shengyu Electronics Technology Limited Quarktwin Technology Ltd. Lingto Electronic Limited ODG (Origin Data Global) VAST STOCK CO., LIMITED
Product Category IC Switching Voltage Regulators IC Switching Voltage Regulators IC Switching Voltage Regulators IC Switching Voltage Regulators IC Switching Voltage Regulators IC Switching Voltage Regulators IC Switching Voltage Regulators IC Switching Voltage Regulators
Product Number LM21215MHX/NOPB 1052785-LM21215MHX/NOPB LM21215MHX/NOPB-ND LM21215MHX/NOPB LM21215MHX/NOPB LM21215MHX/NOPB LM21215MHX/NOPB LM21215MHX/NOPB
Product Name LM21215 2.95-5.5V, 15A, Voltage Mode Synchronous Buck Regulator PMIC - PMIC - Voltage Regulators - DCDC Switching Regulators - LM21215MHX/NOPB Voltage Regulators - DC DC Switching Regulators Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - DC DC Switching Regulators Voltage Regulators - DC DC Switching Regulators PMIC - Voltage Regulators - DC DC Switching Regulators Voltage Regulators - DC DC Switching Regulators Switching Voltage Regulators
Configuration / Function Buck Buck Buck Buck
Output Voltage Type Fixed Adjustable / Variable; Adjustable Adjustable / Variable Adjustable / Variable; Adjustable Adjustable / Variable
Package Type Other; HTSSOP SSOP; Other; 20-HTSSOP Other; "20-PowerTSSOP (0.173"", 4.40mm Width)" SSOP SSOP; Other; 20-PowerTSSOP (0.173\", 4.40mm Width) Other; 20-PowerTSSOP (0.173", 4.40mm Width)
Special Features Internal Current Limit; Synchronous Rectification; Adjustable Current Limit,Enable,Power Good,Pre-Bias Start-Up,Synchronous Rectification,Tracking Multiple Outputs; Synchronous Rectification Synchronous Rectification
Output Voltage 0.6000 to 5.5 volts 0.6000 volts 0.6000 to 5.5 volts 0.6000 volts 0.6000 to 5.5 volts 0.6000 volts
Unlock Full Specs
to access all available technical data