Buck Switching Regulator IC Positive Adjustable 1.285V 1 Output 3A TO-263-7 Thin
| Quarktwin Technology Ltd. | |
|---|---|
| Product Category | IC Switching Voltage Regulators |
| Product Number | LM22673TJ-ADJ/J7002341 |
| Product Name | Voltage Regulators - DC DC Switching Regulators |
| Output Voltage Type | Adjustable / Variable; Adjustable |
| Package Type | TO-263; Other; TO-263-7 Thin |
| Life Cycle Stage | Active |
| Output Voltage | 1.28 to 42 volts |