IC REG BUCK ADJ 4A 16HTSSOP
Buck Switching Regulator IC Positive Adjustable 0.8V 1 Output 4A 16-PowerTSSOP (0.173", 4.40mm Width)
| Shenzhen Shengyu Electronics Technology Limited | Quarktwin Technology Ltd. | |
|---|---|---|
| Product Category | IC Switching Voltage Regulators | IC Switching Voltage Regulators |
| Product Number | LM20124QMH/NOPB | LM20124QMH/NOPB |
| Product Name | Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - DC DC Switching Regulators | Voltage Regulators - DC DC Switching Regulators |
| Package Type | SSOP | SSOP; Other; 16-PowerTSSOP (0.173\", 4.40mm Width) |
| Life Cycle Stage | Active | Active |
| Output Voltage | 0.8000 volts | 0.8000 to 5 volts |
| IOUT | 4 amps | 4 amps |