Low-Voltage Synchronous Buck Controller with Precision Enable and No External Compensation 6-WSON -40 to 125
Switching Regulator/Controller
Switching Regulator/Controller
Buck Regulator Positive Output Step-Down DC-DC Controller IC 6-WSON (3x3)
Buck Regulator Positive Output Step-Down DC-DC Controller IC 6-WSON (3x3)
Manufacturer: Texas Instruments
Win Source Part Number: 002543-LM1771USD/NOP
Packaging: Reel - TR
Output Type: Transistor Driver
Topology: Buck
Frequency - Switching: 100kHz to 1MHz
Control Features: Enable
Number of Outputs: 1
Synchronous Rectifier: Yes
Output Phases: 1
Clock Sync: No
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -40°C to 125°C (TJ)
Case / Package: 6-WSON (3x3)
Purpose: Step-Down
Supply Voltage - Operating: 2.8 V to 5.5 V
Popularity: Medium
Fake Threat In the Open Market: 66 pct.
Supply and Demand Status: Limited
Buck Regulator Positive Output Step-Down DC-DC Controller IC 6-WSON (3x3)
IC REG CTRLR BUCK 6WSON
IC REG CTRLR BUCK 6WSON
Switching Controllers Low-Vtg Sync Buck Cntlr
| Texas Instruments | Rochester Electronics | DigiKey | Win Source Electronics | Quarktwin Technology Ltd. | Lingto Electronic Limited | Utmel Electronic Limited | VAST STOCK CO., LIMITED | |
|---|---|---|---|---|---|---|---|---|
| Product Category | IC Switching Voltage Regulators | IC Switching Voltage Regulators | IC Switching Voltage Regulators | IC Switching Voltage Regulators | IC Switching Voltage Regulators | IC Switching Voltage Regulators | IC Voltage Regulators | IC Switching Voltage Regulators |
| Product Number | LM1771USD/NOPB | LM1771USD/NOPB | LM1771USD/NOPBCT-ND | 002543-LM1771USD/NOPB | LM1771USD/NOPB | LM1771USD/NOPB | 815-LM1771USD/NOPB | LM1771USD/NOPB |
| Product Name | LM1771 Low-Voltage Synchronous Buck Controller with Precision Enable and No External Compensation | DC DC Switching Controllers | PMIC - PMIC - Voltage Regulators - DCDC Switching Controllers - LM1771USD/NOPB | DC DC Switching Controllers | PMIC - Voltage Regulators - DC DC Switching Controllers | IC REG CTRLR BUCK 6WSON | Switching Controllers | |
| Configuration / Function | Buck | Buck | Buck | |||||
| Package Type | Other; VSSOP,WSON | Other; WSON6 | Other; 6-WDFN Exposed Pad | Other; 6-WSON (3x3) | Other; 6-WDFN Exposed Pad | Other; 6-WDFN Exposed Pad | ||
| Special Features | Enable | Synchronous Rectification | Multiple Outputs; Synchronous Rectification; Enable | Enable | ||||
| Output Voltage | 0.8000 to 4.5 volts | 4.5 volts | ||||||
| IOUT | 6 amps | 6 amps |