4.5-36V, 2A Current Mode Synchronous Buck Regulator with Adjustable Frequency 20-HTSSOP -40 to 125
"Buck Switching Regulator IC Positive Adjustable 0.8V 1 Output 2A 20-PowerTSSOP (0.173"", 4.40mm Width)"
Manufacturer: Texas Instruments
Win Source Part Number: 071033-LM20242MH/NOP
Packaging: Tube/Rail
Mounting: SMD (SMT)
Output Type: Adjustable
Topology: Buck
Frequency - Switching: 100kHz to 1MHz
Number of Outputs: 1
Synchronous Rectifier: Yes
Output Current: 2A
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -40°C to 125°C (TJ)
Case / Package: 20-HTSSOP
Purpose: Step-Down
Maximum Input Voltage: 36V
Nominal Output Voltage (Min/Fixed): 0.8V
Maximum Output Voltage: 32.4V
Minimum Input Voltage: 4.5V
Popularity: Medium
Fake Threat In the Open Market: 37 pct.
Supply and Demand Status: Limited
Switching Regulator, Current-mode, 2A, 1000kHz Switching Freq-Max, PDSO20
Switching Regulator, Current-mode, 2A, 1000kHz Switching Freq-Max, PDSO20
Buck Switching Regulator IC Positive Adjustable 0.8V 1 Output 2A 20-PowerTSSOP (0.173", 4.40mm Width)
IC REG BUCK ADJ 2A 20HTSSOP
IC REG BUCK ADJ 2A 20HTSSOP
| Texas Instruments | DigiKey | Win Source Electronics | Rochester Electronics | Quarktwin Technology Ltd. | Shenzhen Shengyu Electronics Technology Limited | Lingto Electronic Limited | |
|---|---|---|---|---|---|---|---|
| Product Category | IC Switching Voltage Regulators | IC Switching Voltage Regulators | IC Switching Voltage Regulators | IC Switching Voltage Regulators | IC Switching Voltage Regulators | IC Switching Voltage Regulators | IC Switching Voltage Regulators |
| Product Number | LM20242MH/NOPB | LM20242MH/NOPB-ND | 071033-LM20242MH/NOPB | LM20242MH/NOPB | LM20242MH/NOPB | LM20242MH/NOPB | LM20242MH/NOPB |
| Product Name | LM20242 4.5-36V, 2A Current Mode Synchronous Buck Regulator with Adjustable Frequency | Voltage Regulators - DC DC Switching Regulators | PMIC - PMIC - Voltage Regulators - DCDC Switching Regulators - LM20242MH/NOPB | Voltage Regulators - DC DC Switching Regulators | Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - DC DC Switching Regulators | PMIC - Voltage Regulators - DC DC Switching Regulators | |
| Configuration / Function | Buck | Buck | Buck | ||||
| Output Voltage Type | Fixed | Adjustable / Variable | Adjustable / Variable; Adjustable | Adjustable / Variable; Adjustable | |||
| Package Type | Other; HTSSOP | Other; "20-PowerTSSOP (0.173"", 4.40mm Width)" | SSOP; Other; 20-HTSSOP | SSOP; Other; HTSSOP20 | SSOP; Other; 20-PowerTSSOP (0.173\", 4.40mm Width) | SSOP | |
| Special Features | Synchronous Rectification; Enable,Power Good,Pre-Bias Start-Up,Synchronous Rectification,Tracking | Synchronous Rectification | Multiple Outputs; Synchronous Rectification | ||||
| Output Voltage | 0.8000 to 32 volts | 0.8000 to 32.4 volts | 0.8000 volts | 0.8000 to 32.4 volts | 0.8000 volts |