2.95-5.5V, 3A, Current Mode Synchronous Buck Regulator with Optional Automotive Grade 16-HTSSOP -40 to 125
"Buck Switching Regulator IC Positive Adjustable 0.8V 1 Output 3A 16-PowerTSSOP (0.173"", 4.40mm Width)"
Manufacturer: Texas Instruments
Win Source Part Number: 1196988-LM20123MH/NO
Packaging: Tube
Mounting Style: SMD
Output Type: Adjustable
Function: Step-Down
Topology: Buck
Synchronous Rectifier: Yes
Output Current: 3A
Categories: Integrated Circuits
Supplier Device Package: 16-HTSSOP
Temperature Range - Operating: -40°C ~ 125°C
Maximum Output Voltage: 4.68V
Manufacturer Homepage: www.ti.com
Manufacturer Package: 16-PowerTSSOP
Popularity: Medium
Fake Threat In the Open Market: 44 pct.
Supply and Demand Status: Limited
Family Part Number: LM20123
Manufacturer Pack Quantity: 92
MSL Level: 1 (Unlimited)
Min/Fixed Output Voltage: 0.8V
Switching Frequency: 1.5MHz
Voltage - Input (Minimum): 2.95V
Voltage - Input (Maximum): 5.5V
Buck Switching Regulator IC Positive Adjustable 0.8V 1 Output 3A 16-PowerTSSOP (0.173", 4.40mm Width)
Switching Voltage Regulators 3A 1.5MHz pwrWise Sync Buck Reg
IC REG BUCK ADJ 3A 16HTSSOP
IC REG BUCK ADJ 3A 16HTSSOP
IC REG BUCK ADJ 3A 16HTSSOP
| Texas Instruments | DigiKey | Win Source Electronics | Quarktwin Technology Ltd. | VAST STOCK CO., LIMITED | Shenzhen Shengyu Electronics Technology Limited | ODG (Origin Data Global) | Lingto Electronic Limited | |
|---|---|---|---|---|---|---|---|---|
| Product Category | IC Switching Voltage Regulators | IC Switching Voltage Regulators | IC Switching Voltage Regulators | IC Switching Voltage Regulators | IC Switching Voltage Regulators | IC Switching Voltage Regulators | IC Switching Voltage Regulators | IC Switching Voltage Regulators |
| Product Number | LM20123MH/NOPB | LM20123MH/NOPB-ND | 1196988-LM20123MH/NOPB | LM20123MH/NOPB | LM20123MH/NOPB | LM20123MH/NOPB | LM20123MH/NOPB | LM20123MH/NOPB |
| Product Name | LM20123 2.95-5.5V, 3A, Current Mode Synchronous Buck Regulator with Optional Automotive Grade | Voltage Regulators - DC DC Switching Regulators | PMIC - PMIC - Voltage Regulators - DCDC Switching Regulators - LM20123MH/NOPB | Voltage Regulators - DC DC Switching Regulators | Switching Voltage Regulators | Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - DC DC Switching Regulators | Voltage Regulators - DC DC Switching Regulators | PMIC - Voltage Regulators - DC DC Switching Regulators |
| Configuration / Function | Buck | Buck | Buck | Buck | ||||
| Output Voltage Type | Fixed | Adjustable / Variable | Adjustable / Variable; Adjustable | Adjustable / Variable; Adjustable | Adjustable / Variable | |||
| Package Type | Other; HTSSOP | Other; "16-PowerTSSOP (0.173"", 4.40mm Width)" | SSOP; Other; 16-PowerTSSOP | SSOP; Other; 16-PowerTSSOP (0.173\", 4.40mm Width) | SSOP | Other; 16-PowerTSSOP (0.173", 4.40mm Width) | ||
| Special Features | Internal Current Limit; Synchronous Rectification; Adjustable Current Limit,Enable,Power Good,Pre-Bias Start-Up,Synchronous Rectification,Tracking | Synchronous Rectification | Synchronous Rectification | |||||
| Output Voltage | 0.8000 to 5 volts | 0.8000 to 4.68 volts | 4.68 volts | 0.8000 to 4.68 volts | 0.8000 volts | 0.8000 volts |