Texas Instruments LM20323 4.5-36V, 3A Current Mode Synchronous Buck Regulator LM20323MHX/NOPB

Description
4.5-36V, 3A Current Mode Synchronous Buck Regulator 20-HTSSOP -40 to 125
Request a Quote Datasheet
Description
4.5-36V, 3A Current Mode Synchronous Buck Regulator 20-HTSSOP -40 to 125
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
LM20323 4.5-36V, 3A Current Mode Synchronous Buck Regulator - LM20323MHX/NOPB - Texas Instruments
Dallas, TX, United States
LM20323 4.5-36V, 3A Current Mode Synchronous Buck Regulator
LM20323MHX/NOPB
LM20323 4.5-36V, 3A Current Mode Synchronous Buck Regulator LM20323MHX/NOPB
4.5-36V, 3A Current Mode Synchronous Buck Regulator 20-HTSSOP -40 to 125

4.5-36V, 3A Current Mode Synchronous Buck Regulator 20-HTSSOP -40 to 125

Buy Now Datasheet
PMIC - PMIC - Voltage Regulators - DCDC Switching Regulators - LM20323MHX/NOPB - 1197021-LM20323MHX/NOPB - Win Source Electronics
Laguna Hills, CA, United States
PMIC - PMIC - Voltage Regulators - DCDC Switching Regulators - LM20323MHX/NOPB
1197021-LM20323MHX/NOPB
PMIC - PMIC - Voltage Regulators - DCDC Switching Regulators - LM20323MHX/NOPB 1197021-LM20323MHX/NOPB
Manufacturer: Texas Instruments Win Source Part Number: 1197021-LM20323MHX/N OPB Packaging: Reel - TR Operating Temperature Range: -40°C ~ 125°C (TJ) Package: 20-TSSOP (0.173", 4.40mm Width) Exposed Pad Mounting: SMD Output Type: Adjustable Function: Step-Down Topology: Buck Frequency - Switching: 520kHz Number of Outputs: 1 Output Configuration: Positive Synchronous Rectifier: Yes Output Current: 3A Family Name: LM20323 Output Voltage: 0.8V Categories: Integrated Circuits (ICs) Manufacturer Homepage: www.ti.com Manufacturer Package: 20-HTSSOP Output Voltage MAX: 25.2V Input Voltage MIN: 4.5V Voltage Input MAX: 36V Alternative Parts (Cross-Reference): MAX5083ATE+T; MAX5082ATE+T; MAX5083ATE+TG104; Introduction Date: June 02, 2008 ECCN: EAR99 Country of Origin: Malaysia Estimated EOL Date: 2028 Halogen Free: Compliant Popularity: Medium Fake Threat In the Open Market: 59 pct. Supply and Demand Status: Balance

Manufacturer: Texas Instruments
Win Source Part Number: 1197021-LM20323MHX/NOPB
Packaging: Reel - TR
Operating Temperature Range: -40°C ~ 125°C (TJ)
Package: 20-TSSOP (0.173", 4.40mm Width) Exposed Pad
Mounting: SMD
Output Type: Adjustable
Function: Step-Down
Topology: Buck
Frequency - Switching: 520kHz
Number of Outputs: 1
Output Configuration: Positive
Synchronous Rectifier: Yes
Output Current: 3A
Family Name: LM20323
Output Voltage: 0.8V
Categories: Integrated Circuits (ICs)
Manufacturer Homepage: www.ti.com
Manufacturer Package: 20-HTSSOP
Output Voltage MAX: 25.2V
Input Voltage MIN: 4.5V
Voltage Input MAX: 36V
Alternative Parts (Cross-Reference): MAX5083ATE+T; MAX5082ATE+T; MAX5083ATE+TG104;
Introduction Date: June 02, 2008
ECCN: EAR99
Country of Origin: Malaysia
Estimated EOL Date: 2028
Halogen Free: Compliant
Popularity: Medium
Fake Threat In the Open Market: 59 pct.
Supply and Demand Status: Balance

Buy Now Datasheet
Voltage Regulators - DC DC Switching Regulators - LM20323MHX/NOPBCT-ND - DigiKey
Thief River Falls, MN, United States
Voltage Regulators - DC DC Switching Regulators
LM20323MHX/NOPBCT-ND
Voltage Regulators - DC DC Switching Regulators LM20323MHX/NOPBCT-ND
"Buck Switching Regulator IC Positive Adjustable 0.8V 1 Output 3A 20-PowerTSSOP (0.173"", 4.40mm Width)"

"Buck Switching Regulator IC Positive Adjustable 0.8V 1 Output 3A 20-PowerTSSOP (0.173"", 4.40mm Width)"

Buy Now Datasheet
Voltage Regulators - DC DC Switching Regulators - LM20323MHX/NOPBTR-ND - DigiKey
Thief River Falls, MN, United States
Voltage Regulators - DC DC Switching Regulators
LM20323MHX/NOPBTR-ND
Voltage Regulators - DC DC Switching Regulators LM20323MHX/NOPBTR-ND
"Buck Switching Regulator IC Positive Adjustable 0.8V 1 Output 3A 20-PowerTSSOP (0.173"", 4.40mm Width)"

"Buck Switching Regulator IC Positive Adjustable 0.8V 1 Output 3A 20-PowerTSSOP (0.173"", 4.40mm Width)"

Buy Now Datasheet
Voltage Regulators - DC DC Switching Regulators - LM20323MHX/NOPBDKR-ND - DigiKey
Thief River Falls, MN, United States
Voltage Regulators - DC DC Switching Regulators
LM20323MHX/NOPBDKR-ND
Voltage Regulators - DC DC Switching Regulators LM20323MHX/NOPBDKR-ND
"Buck Switching Regulator IC Positive Adjustable 0.8V 1 Output 3A 20-PowerTSSOP (0.173"", 4.40mm Width)"

"Buck Switching Regulator IC Positive Adjustable 0.8V 1 Output 3A 20-PowerTSSOP (0.173"", 4.40mm Width)"

Buy Now Datasheet
Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - DC DC Switching Regulators - LM20323MHX/NOPB - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - DC DC Switching Regulators
LM20323MHX/NOPB
Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - DC DC Switching Regulators LM20323MHX/NOPB
IC REG BUCK ADJ 3A 20HTSSOP

IC REG BUCK ADJ 3A 20HTSSOP

Supplier's Site
Sheung Wan, Hong Kong
Switching Voltage Regulators
LM20323MHX/NOPB
Switching Voltage Regulators LM20323MHX/NOPB
Switching Voltage Regulators 4.5-36V, 3A Current Mode Synchronous Buck Regulator 20-HTSSOP -40 to 125

Switching Voltage Regulators 4.5-36V, 3A Current Mode Synchronous Buck Regulator 20-HTSSOP -40 to 125

Buy Now Datasheet
PMIC - Voltage Regulators - DC DC Switching Regulators - LM20323MHX/NOPB - Lingto Electronic Limited
Shenzhen, China
PMIC - Voltage Regulators - DC DC Switching Regulators
LM20323MHX/NOPB
PMIC - Voltage Regulators - DC DC Switching Regulators LM20323MHX/NOPB
IC REG BUCK ADJ 3A 20HTSSOP

IC REG BUCK ADJ 3A 20HTSSOP

Supplier's Site Datasheet
Voltage Regulators - DC DC Switching Regulators - LM20323MHX/NOPB - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Voltage Regulators - DC DC Switching Regulators
LM20323MHX/NOPB
Voltage Regulators - DC DC Switching Regulators LM20323MHX/NOPB
Buck Switching Regulator IC Positive Adjustable 0.8V 1 Output 3A 20-PowerTSSOP (0.173", 4.40mm Width)

Buck Switching Regulator IC Positive Adjustable 0.8V 1 Output 3A 20-PowerTSSOP (0.173", 4.40mm Width)

Buy Now

Technical Specifications

  Texas Instruments Win Source Electronics DigiKey Shenzhen Shengyu Electronics Technology Limited VAST STOCK CO., LIMITED Lingto Electronic Limited Quarktwin Technology Ltd.
Product Category IC Switching Voltage Regulators IC Switching Voltage Regulators IC Switching Voltage Regulators IC Switching Voltage Regulators IC Switching Voltage Regulators IC Switching Voltage Regulators IC Switching Voltage Regulators
Product Number LM20323MHX/NOPB 1197021-LM20323MHX/NOPB LM20323MHX/NOPBCT-ND LM20323MHX/NOPB LM20323MHX/NOPB LM20323MHX/NOPB LM20323MHX/NOPB
Product Name LM20323 4.5-36V, 3A Current Mode Synchronous Buck Regulator PMIC - PMIC - Voltage Regulators - DCDC Switching Regulators - LM20323MHX/NOPB Voltage Regulators - DC DC Switching Regulators Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - DC DC Switching Regulators Switching Voltage Regulators PMIC - Voltage Regulators - DC DC Switching Regulators Voltage Regulators - DC DC Switching Regulators
Configuration / Function Buck Buck Buck
Output Voltage Type Fixed Adjustable / Variable; Adjustable Adjustable / Variable Adjustable / Variable; Adjustable
Package Type Other; HTSSOP SSOP; Other; 20-TSSOP (0.173", 4.40mm Width) Exposed Pad Other; "20-PowerTSSOP (0.173"", 4.40mm Width)" SSOP SSOP; Other; 20-PowerTSSOP (0.173\", 4.40mm Width)
Special Features Synchronous Rectification; Enable,Power Good,Pre-Bias Start-Up,Synchronous Rectification,Tracking Multiple Outputs; Synchronous Rectification Synchronous Rectification
Output Voltage 0.8000 to 32 volts 0.8000 volts 0.8000 to 25.2 volts 0.8000 volts 0.8000 to 25.2 volts
Unlock Full Specs
to access all available technical data