Texas Instruments Isolated 2W Voltage Regulator IC DCP020509U/1K

Description
Miniature, 2W Isolated Unregulated DC/DC Converters 12-SOP -40 to 85 Product overview: DCP020509U/1K from Texas Instruments is a Voltage Regulator IC for stable power rails, DC-DC conversion, battery-powered electronics, automotive modules, and embedded power management. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Isolated, 2W. Search-friendly keywords include voltage regulator, LDO, buck converter, boost converter, power rail, Isolated, 2W, Voltage Regulator IC, Linear & Switching Voltage Regulators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 776-DCP020509U/1K can be used for catalog matching and distributor lookup.
Request a Quote
Description
Miniature, 2W Isolated Unregulated DC/DC Converters 12-SOP -40 to 85 Product overview: DCP020509U/1K from Texas Instruments is a Voltage Regulator IC for stable power rails, DC-DC conversion, battery-powered electronics, automotive modules, and embedded power management. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Isolated, 2W. Search-friendly keywords include voltage regulator, LDO, buck converter, boost converter, power rail, Isolated, 2W, Voltage Regulator IC, Linear & Switching Voltage Regulators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 776-DCP020509U/1K can be used for catalog matching and distributor lookup.
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Singapore, Singapore
Isolated 2W Voltage Regulator IC
776-DCP020509U/1K
Isolated 2W Voltage Regulator IC 776-DCP020509U/1K
Miniature, 2W Isolated Unregulated DC/DC Converters 12-SOP -40 to 85 Product overview: DCP020509U/1K from Texas Instruments is a Voltage Regulator IC for stable power rails, DC-DC conversion, battery-powered electronics, automotive modules, and embedded power management. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Isolated, 2W. Search-friendly keywords include voltage regulator, LDO, buck converter, boost converter, power rail, Isolated, 2W, Voltage Regulator IC, Linear & Switching Voltage Regulators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 776-DCP020509U/1K can be used for catalog matching and distributor lookup.

Miniature, 2W Isolated Unregulated DC/DC Converters 12-SOP -40 to 85 Product overview: DCP020509U/1K from Texas Instruments is a Voltage Regulator IC for stable power rails, DC-DC conversion, battery-powered electronics, automotive modules, and embedded power management. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Isolated, 2W. Search-friendly keywords include voltage regulator, LDO, buck converter, boost converter, power rail, Isolated, 2W, Voltage Regulator IC, Linear & Switching Voltage Regulators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 776-DCP020509U/1K can be used for catalog matching and distributor lookup.

Supplier's Site
PMIC - PMIC - Voltage Regulators - Linear + Switching - DCP020509U/1K - 987990-DCP020509U/1K - Win Source Electronics
Laguna Hills, CA, United States
PMIC - PMIC - Voltage Regulators - Linear + Switching - DCP020509U/1K
987990-DCP020509U/1K
PMIC - PMIC - Voltage Regulators - Linear + Switching - DCP020509U/1K 987990-DCP020509U/1K
Manufacturer: Texas Instruments Storage Condition: Dry storage cabinet & Humidity protection package Win Source Part Number: 987990-DCP020509U/1K Mounting: SMD (SMT) Quiescent Current: 23 mA Categories: PMIC - Voltage Regulators - Linear+Switching Case / Package: SOP Popularity: Low Fake Threat In the Open Market: 73 pct. Supply and Demand Status: Shortage Lead Free: Contains Lead RoHS: Non-Compliant

Manufacturer: Texas Instruments
Storage Condition: Dry storage cabinet & Humidity protection package
Win Source Part Number: 987990-DCP020509U/1K
Mounting: SMD (SMT)
Quiescent Current: 23 mA
Categories: PMIC - Voltage Regulators - Linear+Switching
Case / Package: SOP
Popularity: Low
Fake Threat In the Open Market: 73 pct.
Supply and Demand Status: Shortage
Lead Free: Contains Lead
RoHS: Non-Compliant

Buy Now

Technical Specifications

  ERSAELECTRONICS PTE. LTD. Win Source Electronics
Product Category IC Voltage Regulators IC Linear Voltage Regulators
Product Number 776-DCP020509U/1K 987990-DCP020509U/1K
Product Name Isolated 2W Voltage Regulator IC PMIC - PMIC - Voltage Regulators - Linear + Switching - DCP020509U/1K
Package Type Other; SOP Other; SOP
Unlock Full Specs
to access all available technical data