6-42V Wide Vin, 1A, Constant On-Time Non-Synchronous Buck Regulator 14-HTSSOP -40 to 125
"Buck Switching Regulator IC Positive Adjustable 2.5V 1 Output 1A 14-TSSOP (0.173"", 4.40mm Width) Exposed Pad"
"Buck Switching Regulator IC Positive Adjustable 2.5V 1 Output 1A 14-TSSOP (0.173"", 4.40mm Width) Exposed Pad"
"Buck Switching Regulator IC Positive Adjustable 2.5V 1 Output 1A 14-TSSOP (0.173"", 4.40mm Width) Exposed Pad"
Manufacturer: Texas Instruments
Win Source Part Number: 1052890-LM25010MHX/N
Packaging: Reel - TR
Mounting: SMD (SMT)
Output Type: Adjustable
Topology: Buck
Frequency - Switching: 100kHz to 1MHz
Number of Outputs: 1
Synchronous Rectifier: No
Output Current: 1A
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -40°C to 125°C (TJ)
Case / Package: 14-HTSSOP
Purpose: Step-Down
Maximum Input Voltage: 42V
Nominal Output Voltage (Min/Fixed): 2.5V
Maximum Output Voltage: 37V
Minimum Input Voltage: 6V
Popularity: Medium
Fake Threat In the Open Market: 45 pct.
Supply and Demand Status: Balance
IC REG BUCK ADJ 1A 14HTSSOP
Buck Switching Regulator IC Positive Adjustable 2.5V 1 Output 1A 14-PowerTSSOP (0.173", 4.40mm Width)
Switching Voltage Regulators 42V 1.0A SD Switching Reg
IC REG BUCK ADJ 1A 14HTSSOP
IC REG BUCK ADJ 1A 14HTSSOP
| Texas Instruments | DigiKey | Win Source Electronics | Shenzhen Shengyu Electronics Technology Limited | Quarktwin Technology Ltd. | VAST STOCK CO., LIMITED | Lingto Electronic Limited | ODG (Origin Data Global) | |
|---|---|---|---|---|---|---|---|---|
| Product Category | IC Switching Voltage Regulators | IC Switching Voltage Regulators | IC Switching Voltage Regulators | IC Switching Voltage Regulators | IC Switching Voltage Regulators | IC Switching Voltage Regulators | IC Switching Voltage Regulators | IC Switching Voltage Regulators |
| Product Number | LM25010MHX/NOPB | LM25010MHX/NOPBTR-ND | 1052890-LM25010MHX/NOPB | LM25010MHX/NOPB | LM25010MHX/NOPB | LM25010MHX/NOPB | LM25010MHX/NOPB | LM25010MHX/NOPB |
| Product Name | LM25010 6-42V Wide Vin, 1A, Constant On-Time Non-Synchronous Buck Regulator | Voltage Regulators - DC DC Switching Regulators | PMIC - PMIC - Voltage Regulators - DCDC Switching Regulators - LM25010MHX/NOPB | Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - DC DC Switching Regulators | Voltage Regulators - DC DC Switching Regulators | Switching Voltage Regulators | PMIC - Voltage Regulators - DC DC Switching Regulators | Voltage Regulators - DC DC Switching Regulators |
| Configuration / Function | Buck | Buck | Buck | Buck | ||||
| Package Type | Other; HTSSOP,WSON | Other; "14-PowerTSSOP (0.173"", 4.40mm Width)" | SSOP; Other; 14-HTSSOP | SSOP | SSOP; Other; 14-PowerTSSOP (0.173\", 4.40mm Width) | Other; 14-PowerTSSOP (0.173", 4.40mm Width) | ||
| Special Features | Enable | Multiple Outputs; Synchronous Rectification | ||||||
| Output Voltage | 2.5 to 37 volts | 2.5 to 37 volts | 2.5 volts | 2.5 volts | 2.5 to 37 volts | 2.5 volts | ||
| IOUT | 1 amps | 1 amps | 1 amps | 1 amps | 1 amps | 1 amps | 1 amps |