The TPS3896PDRYR is a single-channel supervisory circuit designed for voltage monitoring applications. It operates within a voltage range of 1.7 V to 6.5 V and features an adjustable threshold down to 500 mV with a typical accuracy of 1% over temperature. The device includes a capacitor-adjustable
Single Channel, Ultra Small, Adjustable Supervisory Circuit with Active-Low, Push-Pull Output 6-SON -40 to 125
Manufacturer: Texas Instruments
Win Source Part Number: 128298-TPS3896PDRYR
Packaging: Reel - TR
Type: Simple Reset/Power-On Reset
Mounting: SMD (SMT)
Output: Push-Pull, Totem Pole
Reset: Active Low
Number of Voltages Monitored: 1
Reset Timeout: Adjustable/Selectabl
Voltage - Threshold: Adjustable/Selectabl
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -40°C to 125°C (TJ)
Case / Package: 6-SON (1.45x1)
Popularity: Medium
Fake Threat In the Open Market: 28 pct.
Supply and Demand Status: Balance
Supervisor Push-Pull, Totem Pole 1 Channel 6-SON (1.45x1)
Supervisor Push-Pull, Totem Pole 1 Channel 6-SON (1.45x1)
Supervisor Push-Pull, Totem Pole 1 Channel 6-SON (1.45x1)
Single-channel, ultra-small, adjustable supervisor with active-low, push-pull output 6-SON -40 to 125 Product overview: TPS3896PDRYR from Texas Instruments is a Voltage Supervisor IC for reset control, voltage monitoring, brownout detection, power sequencing, and reliable embedded system startup. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include voltage supervisor, reset IC, power monitoring, brownout detection, Voltage Supervisor IC, Supervisors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 691-TPS3896PDRYR can be used for catalog matching and distributor lookup.
Voltage Supervisor/Reset IC, Adjustable, 1 Channel, +0.5V, PDSO6
IC SUPERVISOR 1 CHANNEL 6SON
Supervisory Circuits Sgl Ch,Ultra Small Adj Sup Circuit
IC SUPERVISOR 1 CHANNEL 6SON
Supervisor Push-Pull, Totem Pole 1 Channel 6-SON (1.45x1)
| Texas Instruments | Win Source Electronics | DigiKey | ERSAELECTRONICS PTE. LTD. | Rochester Electronics | Lingto Electronic Limited | VAST STOCK CO., LIMITED | Shenzhen Shengyu Electronics Technology Limited | Quarktwin Technology Ltd. | |
|---|---|---|---|---|---|---|---|---|---|
| Product Category | Supervisory Circuits and Battery Monitor Chips | Supervisory Circuits and Battery Monitor Chips | Supervisory Circuits and Battery Monitor Chips | Supervisory Circuits and Battery Monitor Chips | Supervisory Circuits and Battery Monitor Chips | Supervisory Circuits and Battery Monitor Chips | Supervisory Circuits and Battery Monitor Chips | Supervisory Circuits and Battery Monitor Chips | Supervisory Circuits and Battery Monitor Chips |
| Product Number | TPS3896PDRYR | 128298-TPS3896PDRYR | 296-29809-1-ND | 691-TPS3896PDRYR | TPS3896PDRYR | TPS3896PDRYR | TPS3896PDRYR | TPS3896PDRYR | TPS3896PDRYR |
| Product Name | TPS3896 Single Channel, Ultra Small, Adjustable Supervisory Circuit with Active-Low, Push-Pull Output | PMIC - PMIC - Supervisors - TPS3896PDRYR | Supervisors | Voltage Supervisor IC | PMIC - Supervisors | Supervisory Circuits | Integrated Circuits (ICs) - Power Management (PMIC) - Supervisors | Supervisors | |
| Number of Supplies | 1 | 1; 1 | 1 | 1; 1 | |||||
| Features | Manual Reset | Manual Reset | |||||||
| Output Options | Active-low,Push-pull | Inverting; Active Low | Active Low; Push-Pull, Totem Pole | Push-Pull, Totem Pole | |||||
| Type | SON | 6-SON (1.45x1) | 6-UFDFN | SON | USON6 | 6-UFDFN | 6-UFDFN | ||
| IQ | 6 µA | 6 µA |