Texas Instruments BQ20Z655-R1 SBS 1.1 Compliant Gas Gauge with LED/LCD Drive feature and Impedance Track? Technology BQ20Z655DBTR-R1

Description
SBS 1.1 Compliant Gas Gauge with LED/LCD Drive feature and Impedance Track? Technology 44-TSSOP -40 to 85
Request a Quote Datasheet
Description
SBS 1.1 Compliant Gas Gauge with LED/LCD Drive feature and Impedance Track? Technology 44-TSSOP -40 to 85
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
BQ20Z655-R1 SBS 1.1 Compliant Gas Gauge with LED/LCD Drive feature and Impedance Track? Technology - BQ20Z655DBTR-R1 - Texas Instruments
Dallas, TX, United States
BQ20Z655-R1 SBS 1.1 Compliant Gas Gauge with LED/LCD Drive feature and Impedance Track? Technology
BQ20Z655DBTR-R1
BQ20Z655-R1 SBS 1.1 Compliant Gas Gauge with LED/LCD Drive feature and Impedance Track? Technology BQ20Z655DBTR-R1
SBS 1.1 Compliant Gas Gauge with LED/LCD Drive feature and Impedance Track? Technology 44-TSSOP -40 to 85

SBS 1.1 Compliant Gas Gauge with LED/LCD Drive feature and Impedance Track? Technology 44-TSSOP -40 to 85

Buy Now Datasheet
PMIC - PMIC - Battery Management - BQ20Z655DBTR-R1 - 770280-BQ20Z655DBTR-R1 - Win Source Electronics
Laguna Hills, CA, United States
PMIC - PMIC - Battery Management - BQ20Z655DBTR-R1
770280-BQ20Z655DBTR-R1
PMIC - PMIC - Battery Management - BQ20Z655DBTR-R1 770280-BQ20Z655DBTR-R1
Manufacturer: Texas Instruments Win Source Part Number: 770280-BQ20Z655DBTR- R1 Series: Impedance Track Packaging: Reel package Operating Temperature Range: -40°C ~ 85°C (TA) Package: 44-TFSOP (0.173", 4.40mm Width) Function: Multi-Function Controller Interface: SMBus Fault Protection: Over Current, Over Temperature, Over/Under Voltage, Short Circuit Battery Chemistry: Lithium-Ion/Polymer Number of Cells: 2 ~ 4 Family Name: BQ20Z655 Categories: Integrated Circuits (ICs) Manufacturer Package: 44-TSSOP Alternative Parts (Cross-Reference): BQ20Z655DBT-R1; Introduction Date: August 01, 2011 ECCN: EAR99 Country of Origin: Taiwan Estimated EOL Date: 2027 Halogen Free: Compliant Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 49 pct. Supply and Demand Status: Limited

Manufacturer: Texas Instruments
Win Source Part Number: 770280-BQ20Z655DBTR-R1
Series: Impedance Track
Packaging: Reel package
Operating Temperature Range: -40°C ~ 85°C (TA)
Package: 44-TFSOP (0.173", 4.40mm Width)
Function: Multi-Function Controller
Interface: SMBus
Fault Protection: Over Current, Over Temperature, Over/Under Voltage, Short Circuit
Battery Chemistry: Lithium-Ion/Polymer
Number of Cells: 2 ~ 4
Family Name: BQ20Z655
Categories: Integrated Circuits (ICs)
Manufacturer Package: 44-TSSOP
Alternative Parts (Cross-Reference): BQ20Z655DBT-R1;
Introduction Date: August 01, 2011
ECCN: EAR99
Country of Origin: Taiwan
Estimated EOL Date: 2027
Halogen Free: Compliant
Is this a common-used part?: Yes
Popularity: High
Fake Threat In the Open Market: 49 pct.
Supply and Demand Status: Limited

Buy Now Datasheet
Battery Management - BQ20Z655DBTR-R1 - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Battery Management
BQ20Z655DBTR-R1
Battery Management BQ20Z655DBTR-R1
Battery Multi-Function Controller IC Lithium Ion/Polymer 44-TSSOP

Battery Multi-Function Controller IC Lithium Ion/Polymer 44-TSSOP

Buy Now
Integrated Circuits (ICs) - Power Management (PMIC) - Battery Management - BQ20Z655DBTR-R1 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Power Management (PMIC) - Battery Management
BQ20Z655DBTR-R1
Integrated Circuits (ICs) - Power Management (PMIC) - Battery Management BQ20Z655DBTR-R1
IC GAS GAUGE W/IMP TRACK 44TSSOP

IC GAS GAUGE W/IMP TRACK 44TSSOP

Supplier's Site
Sheung Wan, Hong Kong
Battery Management
BQ20Z655DBTR-R1
Battery Management BQ20Z655DBTR-R1
Battery Management GAS GAUGE WITH IMPE- DANCE TRACK TECH

Battery Management GAS GAUGE WITH IMPE- DANCE TRACK TECH

Buy Now Datasheet

Technical Specifications

  Texas Instruments Win Source Electronics Quarktwin Technology Ltd. Shenzhen Shengyu Electronics Technology Limited VAST STOCK CO., LIMITED
Product Category Supervisory Circuits and Battery Monitor Chips Supervisory Circuits and Battery Monitor Chips Supervisory Circuits and Battery Monitor Chips Supervisory Circuits and Battery Monitor Chips Supervisory Circuits and Battery Monitor Chips
Product Number BQ20Z655DBTR-R1 770280-BQ20Z655DBTR-R1 BQ20Z655DBTR-R1 BQ20Z655DBTR-R1 BQ20Z655DBTR-R1
Product Name BQ20Z655-R1 SBS 1.1 Compliant Gas Gauge with LED/LCD Drive feature and Impedance Track? Technology PMIC - PMIC - Battery Management - BQ20Z655DBTR-R1 Battery Management Integrated Circuits (ICs) - Power Management (PMIC) - Battery Management Battery Management
Type TSSOP SSOP SOP; 44-TFSOP (0.173\", 4.40mm Width)
Unlock Full Specs
to access all available technical data

Similar Products

TPS3836K33-Q1 Automotive Catalog 220nA Supervisor with 10ms/200ms Selectable Delay Time - 2U3836K33QDBVRG4Q1 - Texas Instruments
Specs
Number of Supplies 1
Features Manual Reset
Output Options Active-low,Push-pull
View Details
6 suppliers
Voltage Reference - ATL432LIAQDBZR - Quarktwin Technology Ltd.
Specs
Type TO-236-3, SC-59, SOT-23-3
IQ 15000 µA
Operating Temperature -40 to 125 C (-40 to 257 F)
View Details
Voltage Reference - ATL431BQDBZR - Quarktwin Technology Ltd.
Specs
Type TO-236-3, SC-59, SOT-23-3
IQ 100000 µA
Operating Temperature -40 to 125 C (-40 to 257 F)
View Details