Texas Instruments BQ2013H NiCd/NiMH/Lead-Acid Gas Gauge For High Discharge Rates (>10A), Pgmable Offset Error & Load Comp. BQ2013HSN-A514

Description
NiCd/NiMH/Lead-Acid Gas Gauge For High Discharge Rates (>10A), Pgmable Offset Error & Load Comp. 16-SOIC 0 to 70
Request a Quote Datasheet
Description
NiCd/NiMH/Lead-Acid Gas Gauge For High Discharge Rates (>10A), Pgmable Offset Error & Load Comp. 16-SOIC 0 to 70
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
BQ2013H NiCd/NiMH/Lead-Acid Gas Gauge For High Discharge Rates (>10A), Pgmable Offset Error & Load Comp. - BQ2013HSN-A514 - Texas Instruments
Dallas, TX, United States
BQ2013H NiCd/NiMH/Lead-Acid Gas Gauge For High Discharge Rates (>10A), Pgmable Offset Error & Load Comp.
BQ2013HSN-A514
BQ2013H NiCd/NiMH/Lead-Acid Gas Gauge For High Discharge Rates (>10A), Pgmable Offset Error & Load Comp. BQ2013HSN-A514
NiCd/NiMH/Lead-Acid Gas Gauge For High Discharge Rates (>10A), Pgmable Offset Error & Load Comp. 16-SOIC 0 to 70

NiCd/NiMH/Lead-Acid Gas Gauge For High Discharge Rates (>10A), Pgmable Offset Error & Load Comp. 16-SOIC 0 to 70

Buy Now Datasheet
PMIC - PMIC - Battery Management - BQ2013HSN-A514 - 1154006-BQ2013HSN-A514 - Win Source Electronics
Laguna Hills, CA, United States
PMIC - PMIC - Battery Management - BQ2013HSN-A514
1154006-BQ2013HSN-A514
PMIC - PMIC - Battery Management - BQ2013HSN-A514 1154006-BQ2013HSN-A514
Manufacturer: Texas Instruments Win Source Part Number: 1154006-BQ2013HSN-A5 14 Packaging: Tube Operating Temperature Range: 0°C ~ 70°C (TA) Package: 16-SOIC (0.154", 3.90mm Width) Function: Battery Monitor Interface: HDQ Battery Chemistry: Multi-Chemistry Family Name: bq2013 Categories: Integrated Circuits (ICs) Manufacturer Homepage: www.ti.com Manufacturer Package: 16-SOIC Alternative Parts (Cross-Reference): bq2013HSN-A514TR; BQ34Z100PWR-G1; BQ34Z100PW-G1; Introduction Date: February 01, 2008 ECCN: EAR99 Country of Origin: Malaysia Estimated EOL Date: 2028 Halogen Free: Compliant Popularity: Medium Fake Threat In the Open Market: 66 pct. Supply and Demand Status: Balance

Manufacturer: Texas Instruments
Win Source Part Number: 1154006-BQ2013HSN-A514
Packaging: Tube
Operating Temperature Range: 0°C ~ 70°C (TA)
Package: 16-SOIC (0.154", 3.90mm Width)
Function: Battery Monitor
Interface: HDQ
Battery Chemistry: Multi-Chemistry
Family Name: bq2013
Categories: Integrated Circuits (ICs)
Manufacturer Homepage: www.ti.com
Manufacturer Package: 16-SOIC
Alternative Parts (Cross-Reference): bq2013HSN-A514TR; BQ34Z100PWR-G1; BQ34Z100PW-G1;
Introduction Date: February 01, 2008
ECCN: EAR99
Country of Origin: Malaysia
Estimated EOL Date: 2028
Halogen Free: Compliant
Popularity: Medium
Fake Threat In the Open Market: 66 pct.
Supply and Demand Status: Balance

Buy Now Datasheet
Integrated Circuits (ICs) - Power Management (PMIC) - Battery Management - BQ2013HSN-A514 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Power Management (PMIC) - Battery Management
BQ2013HSN-A514
Integrated Circuits (ICs) - Power Management (PMIC) - Battery Management BQ2013HSN-A514
IC GAS GAUGE MULTI-CHEM 16SOIC

IC GAS GAUGE MULTI-CHEM 16SOIC

Supplier's Site
Battery Management - BQ2013HSN-A514 - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Battery Management
BQ2013HSN-A514
Battery Management BQ2013HSN-A514
Battery Battery Monitor IC Multi-Chemistry 16-SOIC

Battery Battery Monitor IC Multi-Chemistry 16-SOIC

Buy Now

Technical Specifications

  Texas Instruments Win Source Electronics Shenzhen Shengyu Electronics Technology Limited Quarktwin Technology Ltd.
Product Category Supervisory Circuits and Battery Monitor Chips Supervisory Circuits and Battery Monitor Chips Supervisory Circuits and Battery Monitor Chips Supervisory Circuits and Battery Monitor Chips
Product Number BQ2013HSN-A514 1154006-BQ2013HSN-A514 BQ2013HSN-A514 BQ2013HSN-A514
Product Name BQ2013H NiCd/NiMH/Lead-Acid Gas Gauge For High Discharge Rates (>10A), Pgmable Offset Error & Load Comp. PMIC - PMIC - Battery Management - BQ2013HSN-A514 Integrated Circuits (ICs) - Power Management (PMIC) - Battery Management Battery Management
Type SOIC SOIC SOIC SOIC; 16-SOIC (0.154\", 3.90mm Width)
Unlock Full Specs
to access all available technical data

Similar Products

Hard To Find - 7702AC - 1133663-7702AC - Win Source Electronics
Specs
Output Options Inverting
View Details
TPS3803-01-Q1 Automotive Catalog Single Voltage Detectors - 2T03-01QDCKRG4Q1 - Texas Instruments
Specs
Number of Supplies 1
Output Options Open Drain; Active-low,Open-drain
Type SC70
View Details
8 suppliers