Texas Instruments BQ20Z90-V110 SBS 1.1 Compliant Gas Gauge Enabled w/Impedance Track Tech BQ20Z90DBTR-V110

Description
SBS 1.1 Compliant Gas Gauge Enabled w/Impedance Track Tech 30-TSSOP -40 to 125
Request a Quote Datasheet
Description
SBS 1.1 Compliant Gas Gauge Enabled w/Impedance Track Tech 30-TSSOP -40 to 125
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
BQ20Z90-V110 SBS 1.1 Compliant Gas Gauge Enabled w/Impedance Track Tech - BQ20Z90DBTR-V110 - Texas Instruments
Dallas, TX, United States
BQ20Z90-V110 SBS 1.1 Compliant Gas Gauge Enabled w/Impedance Track Tech
BQ20Z90DBTR-V110
BQ20Z90-V110 SBS 1.1 Compliant Gas Gauge Enabled w/Impedance Track Tech BQ20Z90DBTR-V110
SBS 1.1 Compliant Gas Gauge Enabled w/Impedance Track Tech 30-TSSOP -40 to 125

SBS 1.1 Compliant Gas Gauge Enabled w/Impedance Track Tech 30-TSSOP -40 to 125

Buy Now Datasheet
PMIC - PMIC - Battery Management - BQ20Z90DBTR-V110 - 128195-BQ20Z90DBTR-V110 - Win Source Electronics
Laguna Hills, CA, United States
PMIC - PMIC - Battery Management - BQ20Z90DBTR-V110
128195-BQ20Z90DBTR-V110
PMIC - PMIC - Battery Management - BQ20Z90DBTR-V110 128195-BQ20Z90DBTR-V110
Manufacturer: Texas Instruments Win Source Part Number: 128195-BQ20Z90DBTR-V 110 Packaging: Reel - TR Fault Protection: Over Current, Over Temperature, Over/Under Voltage, Short Circuit Battery Chemistry: Lithium-Ion/Polymer Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 85°C (TA) Case / Package: 30-TSSOP Purpose: Battery Monitor Popularity: Medium Fake Threat In the Open Market: 35 pct. Supply and Demand Status: Limited

Manufacturer: Texas Instruments
Win Source Part Number: 128195-BQ20Z90DBTR-V110
Packaging: Reel - TR
Fault Protection: Over Current, Over Temperature, Over/Under Voltage, Short Circuit
Battery Chemistry: Lithium-Ion/Polymer
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -40°C to 85°C (TA)
Case / Package: 30-TSSOP
Purpose: Battery Monitor
Popularity: Medium
Fake Threat In the Open Market: 35 pct.
Supply and Demand Status: Limited

Buy Now Datasheet
Battery Management - BQ20Z90DBTR-V110 - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Battery Management
BQ20Z90DBTR-V110
Battery Management BQ20Z90DBTR-V110
Battery Battery Monitor IC Lithium Ion/Polymer 30-TSSOP

Battery Battery Monitor IC Lithium Ion/Polymer 30-TSSOP

Buy Now
Integrated Circuits (ICs) - Power Management (PMIC) - Battery Management - BQ20Z90DBTR-V110 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Power Management (PMIC) - Battery Management
BQ20Z90DBTR-V110
Integrated Circuits (ICs) - Power Management (PMIC) - Battery Management BQ20Z90DBTR-V110
IC GAS GAUGE LI-ION 30TSSOP

IC GAS GAUGE LI-ION 30TSSOP

Supplier's Site

Technical Specifications

  Texas Instruments Win Source Electronics Quarktwin Technology Ltd. Shenzhen Shengyu Electronics Technology Limited
Product Category Supervisory Circuits and Battery Monitor Chips Supervisory Circuits and Battery Monitor Chips Supervisory Circuits and Battery Monitor Chips Supervisory Circuits and Battery Monitor Chips
Product Number BQ20Z90DBTR-V110 128195-BQ20Z90DBTR-V110 BQ20Z90DBTR-V110 BQ20Z90DBTR-V110
Product Name BQ20Z90-V110 SBS 1.1 Compliant Gas Gauge Enabled w/Impedance Track Tech PMIC - PMIC - Battery Management - BQ20Z90DBTR-V110 Battery Management Integrated Circuits (ICs) - Power Management (PMIC) - Battery Management
Output Options Inverting
Unlock Full Specs
to access all available technical data

Similar Products