Texas Instruments PMIC - PMIC - Battery Management - BQ2057WSNG4 BQ2057WSNG4

Description
Manufacturer: Texas Instruments Storage Condition: Dry storage cabinet & Humidity protection package Win Source Part Number: 1049553-BQ2057WSNG4 Length: 4.9 mm Contact Plating: Gold Mounting: SMD (SMT) Height: 1.58 mm Weight: 75.891673 mg Number of Pins: 8 Output Current: 2 A Number of Cells: 2 Output Voltage: 8.4 V Width: 3.91 mm Categories: PMIC - Battery Management Case / Package: SOIC Popularity: Low Fake Threat In the Open Market: 61 pct. Supply and Demand Status: Shortage Maximum Operating Temperature: 70 °C Lead Free: Yes RoHS: Compliant Radiation Hardening: No Min Operating Temperature: -20 °C Min Input Voltage: 4.5 V Max Supply Voltage: 15 V Min Supply Voltage: 4.5 V Nominal Input Voltage: 15 V
Request a Quote
Description
Manufacturer: Texas Instruments Storage Condition: Dry storage cabinet & Humidity protection package Win Source Part Number: 1049553-BQ2057WSNG4 Length: 4.9 mm Contact Plating: Gold Mounting: SMD (SMT) Height: 1.58 mm Weight: 75.891673 mg Number of Pins: 8 Output Current: 2 A Number of Cells: 2 Output Voltage: 8.4 V Width: 3.91 mm Categories: PMIC - Battery Management Case / Package: SOIC Popularity: Low Fake Threat In the Open Market: 61 pct. Supply and Demand Status: Shortage Maximum Operating Temperature: 70 °C Lead Free: Yes RoHS: Compliant Radiation Hardening: No Min Operating Temperature: -20 °C Min Input Voltage: 4.5 V Max Supply Voltage: 15 V Min Supply Voltage: 4.5 V Nominal Input Voltage: 15 V
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
PMIC - PMIC - Battery Management - BQ2057WSNG4 - 1049553-BQ2057WSNG4 - Win Source Electronics
Laguna Hills, CA, United States
PMIC - PMIC - Battery Management - BQ2057WSNG4
1049553-BQ2057WSNG4
PMIC - PMIC - Battery Management - BQ2057WSNG4 1049553-BQ2057WSNG4
Manufacturer: Texas Instruments Storage Condition: Dry storage cabinet & Humidity protection package Win Source Part Number: 1049553-BQ2057WSNG4 Length: 4.9 mm Contact Plating: Gold Mounting: SMD (SMT) Height: 1.58 mm Weight: 75.891673 mg Number of Pins: 8 Output Current: 2 A Number of Cells: 2 Output Voltage: 8.4 V Width: 3.91 mm Categories: PMIC - Battery Management Case / Package: SOIC Popularity: Low Fake Threat In the Open Market: 61 pct. Supply and Demand Status: Shortage Maximum Operating Temperature: 70 °C Lead Free: Yes RoHS: Compliant Radiation Hardening: No Min Operating Temperature: -20 °C Min Input Voltage: 4.5 V Max Supply Voltage: 15 V Min Supply Voltage: 4.5 V Nominal Input Voltage: 15 V

Manufacturer: Texas Instruments
Storage Condition: Dry storage cabinet & Humidity protection package
Win Source Part Number: 1049553-BQ2057WSNG4
Length: 4.9 mm
Contact Plating: Gold
Mounting: SMD (SMT)
Height: 1.58 mm
Weight: 75.891673 mg
Number of Pins: 8
Output Current: 2 A
Number of Cells: 2
Output Voltage: 8.4 V
Width: 3.91 mm
Categories: PMIC - Battery Management
Case / Package: SOIC
Popularity: Low
Fake Threat In the Open Market: 61 pct.
Supply and Demand Status: Shortage
Maximum Operating Temperature: 70 °C
Lead Free: Yes
RoHS: Compliant
Radiation Hardening: No
Min Operating Temperature: -20 °C
Min Input Voltage: 4.5 V
Max Supply Voltage: 15 V
Min Supply Voltage: 4.5 V
Nominal Input Voltage: 15 V

Buy Now

Technical Specifications

  Win Source Electronics
Product Category Supervisory Circuits and Battery Monitor Chips
Product Number 1049553-BQ2057WSNG4
Product Name PMIC - PMIC - Battery Management - BQ2057WSNG4
Output Options Inverting
Unlock Full Specs
to access all available technical data

Similar Products

Voltage Reference - TL431BIDBZR,215 - Quarktwin Technology Ltd.
Specs
Type TO-236-3, SC-59, SOT-23-3
IQ 100000 µA
Operating Temperature -40 to 85 C (-40 to 185 F)
View Details
TPS3838L30-Q1 Automotive Catalog 220nA Supervisor with 10ms/200ms Selectable Delay Time - 2U3838L30QDBVRG4Q1 - Texas Instruments
Specs
Number of Supplies 1
Features Manual Reset
Output Options Open Drain; Active-low,Open-drain
View Details
5 suppliers
Voltage References - 9228522 - RS Components, Ltd.
Specs
Type SOT-23; Sot-23
Pins 3
View Details