Texas Instruments PMIC - PMIC - Battery Management - BQ24400PWG4 BQ24400PWG4

Description
Manufacturer: Texas Instruments Storage Condition: Dry storage cabinet & Humidity protection package Win Source Part Number: 1049561-BQ24400PWG4 Mounting: SMD (SMT) Operating Supply Voltage: 5 V Weight: 33.594185 mg Number of Pins: 8 Output Current: 2 A Categories: PMIC - Battery Management Case / Package: TSSOP Popularity: Low Fake Threat In the Open Market: 73 pct. Supply and Demand Status: Shortage Maximum Operating Temperature: 70 °C Switching Frequency: 300 kHz Lead Free: Contains Lead RoHS: Compliant Radiation Hardening: No Min Operating Temperature: -20 °C Min Input Voltage: 4 V Max Supply Voltage: 6 V Min Supply Voltage: 4 V Nominal Input Voltage: 6 V
Request a Quote
Description
Manufacturer: Texas Instruments Storage Condition: Dry storage cabinet & Humidity protection package Win Source Part Number: 1049561-BQ24400PWG4 Mounting: SMD (SMT) Operating Supply Voltage: 5 V Weight: 33.594185 mg Number of Pins: 8 Output Current: 2 A Categories: PMIC - Battery Management Case / Package: TSSOP Popularity: Low Fake Threat In the Open Market: 73 pct. Supply and Demand Status: Shortage Maximum Operating Temperature: 70 °C Switching Frequency: 300 kHz Lead Free: Contains Lead RoHS: Compliant Radiation Hardening: No Min Operating Temperature: -20 °C Min Input Voltage: 4 V Max Supply Voltage: 6 V Min Supply Voltage: 4 V Nominal Input Voltage: 6 V
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
PMIC - PMIC - Battery Management - BQ24400PWG4 - 1049561-BQ24400PWG4 - Win Source Electronics
Laguna Hills, CA, United States
PMIC - PMIC - Battery Management - BQ24400PWG4
1049561-BQ24400PWG4
PMIC - PMIC - Battery Management - BQ24400PWG4 1049561-BQ24400PWG4
Manufacturer: Texas Instruments Storage Condition: Dry storage cabinet & Humidity protection package Win Source Part Number: 1049561-BQ24400PWG4 Mounting: SMD (SMT) Operating Supply Voltage: 5 V Weight: 33.594185 mg Number of Pins: 8 Output Current: 2 A Categories: PMIC - Battery Management Case / Package: TSSOP Popularity: Low Fake Threat In the Open Market: 73 pct. Supply and Demand Status: Shortage Maximum Operating Temperature: 70 °C Switching Frequency: 300 kHz Lead Free: Contains Lead RoHS: Compliant Radiation Hardening: No Min Operating Temperature: -20 °C Min Input Voltage: 4 V Max Supply Voltage: 6 V Min Supply Voltage: 4 V Nominal Input Voltage: 6 V

Manufacturer: Texas Instruments
Storage Condition: Dry storage cabinet & Humidity protection package
Win Source Part Number: 1049561-BQ24400PWG4
Mounting: SMD (SMT)
Operating Supply Voltage: 5 V
Weight: 33.594185 mg
Number of Pins: 8
Output Current: 2 A
Categories: PMIC - Battery Management
Case / Package: TSSOP
Popularity: Low
Fake Threat In the Open Market: 73 pct.
Supply and Demand Status: Shortage
Maximum Operating Temperature: 70 °C
Switching Frequency: 300 kHz
Lead Free: Contains Lead
RoHS: Compliant
Radiation Hardening: No
Min Operating Temperature: -20 °C
Min Input Voltage: 4 V
Max Supply Voltage: 6 V
Min Supply Voltage: 4 V
Nominal Input Voltage: 6 V

Buy Now

Technical Specifications

  Win Source Electronics
Product Category Supervisory Circuits and Battery Monitor Chips
Product Number 1049561-BQ24400PWG4
Product Name PMIC - PMIC - Battery Management - BQ24400PWG4
Output Options Inverting
Unlock Full Specs
to access all available technical data

Similar Products

Voltage Reference - TL431BFDT,215 - Quarktwin Technology Ltd.
Specs
Type TO-236-3, SC-59, SOT-23-3
IQ 100000 µA
Operating Temperature -40 to 125 C (-40 to 257 F)
View Details
PMIC - Supervisors - ADM1817-20AKS-RL7 - Lingto Electronic Limited
Specs
Number of Supplies 1; 1
Output Options Push-Pull, Totem Pole
Type SC-70; SC-70, SOT-323
View Details
Voltage Supervisors - 1897812 - RS Components, Ltd.
Specs
Number of Supplies 1
Features Watchdog Timer; Manual Reset
Output Options Open Drain; Active Low; Open Drain, Active Low
View Details