Texas Instruments PMIC - PMIC - Battery Management - BQ2011SN-D118G4 BQ2011SN-D118G4

Description
Manufacturer: Texas Instruments Storage Condition: Dry storage cabinet & Humidity protection package Win Source Part Number: 1027901-BQ2011SN-D11 8G4 Mounting: SMD (SMT) Operating Supply Voltage: 4.25 V Number of Pins: 16 Categories: PMIC - Battery Management Case / Package: D Popularity: Low Fake Threat In the Open Market: 43 pct. Supply and Demand Status: Shortage Maximum Operating Temperature: 70 °C Lead Free: Contains Lead RoHS: Compliant Radiation Hardening: No Min Operating Temperature: 0 °C Max Supply Voltage: 6.5 V Min Supply Voltage: 3 V
Request a Quote
Description
Manufacturer: Texas Instruments Storage Condition: Dry storage cabinet & Humidity protection package Win Source Part Number: 1027901-BQ2011SN-D11 8G4 Mounting: SMD (SMT) Operating Supply Voltage: 4.25 V Number of Pins: 16 Categories: PMIC - Battery Management Case / Package: D Popularity: Low Fake Threat In the Open Market: 43 pct. Supply and Demand Status: Shortage Maximum Operating Temperature: 70 °C Lead Free: Contains Lead RoHS: Compliant Radiation Hardening: No Min Operating Temperature: 0 °C Max Supply Voltage: 6.5 V Min Supply Voltage: 3 V
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
PMIC - PMIC - Battery Management - BQ2011SN-D118G4 - 1027901-BQ2011SN-D118G4 - Win Source Electronics
Laguna Hills, CA, United States
PMIC - PMIC - Battery Management - BQ2011SN-D118G4
1027901-BQ2011SN-D118G4
PMIC - PMIC - Battery Management - BQ2011SN-D118G4 1027901-BQ2011SN-D118G4
Manufacturer: Texas Instruments Storage Condition: Dry storage cabinet & Humidity protection package Win Source Part Number: 1027901-BQ2011SN-D11 8G4 Mounting: SMD (SMT) Operating Supply Voltage: 4.25 V Number of Pins: 16 Categories: PMIC - Battery Management Case / Package: D Popularity: Low Fake Threat In the Open Market: 43 pct. Supply and Demand Status: Shortage Maximum Operating Temperature: 70 °C Lead Free: Contains Lead RoHS: Compliant Radiation Hardening: No Min Operating Temperature: 0 °C Max Supply Voltage: 6.5 V Min Supply Voltage: 3 V

Manufacturer: Texas Instruments
Storage Condition: Dry storage cabinet & Humidity protection package
Win Source Part Number: 1027901-BQ2011SN-D118G4
Mounting: SMD (SMT)
Operating Supply Voltage: 4.25 V
Number of Pins: 16
Categories: PMIC - Battery Management
Case / Package: D
Popularity: Low
Fake Threat In the Open Market: 43 pct.
Supply and Demand Status: Shortage
Maximum Operating Temperature: 70 °C
Lead Free: Contains Lead
RoHS: Compliant
Radiation Hardening: No
Min Operating Temperature: 0 °C
Max Supply Voltage: 6.5 V
Min Supply Voltage: 3 V

Buy Now

Technical Specifications

  Win Source Electronics
Product Category Supervisory Circuits and Battery Monitor Chips
Product Number 1027901-BQ2011SN-D118G4
Product Name PMIC - PMIC - Battery Management - BQ2011SN-D118G4
Output Options Inverting
Unlock Full Specs
to access all available technical data

Similar Products

Voltage References - 2060269P - RS Components, Ltd.
Specs
Type SOT-23; SOT-23
View Details
TPS3838L30-Q1 Automotive Catalog 220nA Supervisor with 10ms/200ms Selectable Delay Time - 2U3838L30QDBVRG4Q1 - Texas Instruments
Specs
Number of Supplies 1
Features Manual Reset
Output Options Open Drain; Active-low,Open-drain
View Details
5 suppliers
Voltage References - 1659764 - RS Components, Ltd.
Specs
Type SOT-23; Sot-23
Pins 3
View Details
PMIC - Supervisors - ADM1812-5ART-REEL - Lingto Electronic Limited
Specs
Number of Supplies 1; 1
Output Options Push-Pull, Totem Pole
Type SOT-23; TO-236-3, SC-59, SOT-23-3
View Details