Texas Instruments BQ20Z80A-V110 SBS 1.1 Compliant Gas Gauge Enabled with Impedance Track Technology for use with the bq29312A BQ20Z80ADBT-V110

Description
SBS 1.1 Compliant Gas Gauge Enabled with Impedance Track Technology for use with the bq29312A 38-TSSOP -40 to 85
Request a Quote
Description
SBS 1.1 Compliant Gas Gauge Enabled with Impedance Track Technology for use with the bq29312A 38-TSSOP -40 to 85
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The BQ20Z80ADBT-V110 is a gas gauge integrated circuit designed for battery management in lithium-ion and lithium-polymer applications. It utilizes patented Impedance Track,Ñ¢ technology to provide accurate measurements of available charge with an error margin of better than 1% over the battery's lifetime. The device operates without requiring a learning cycle, ensuring instant accuracy. It is compliant with the Smart Battery Specification (SBS) version 1.1 and integrates seamlessly with the TI bq29312A analog front-end protection IC, offering a comprehensive solution for battery pack electronics. This IC features a built-in time base, eliminating the need for an external crystal, and supports various battery pack voltages (7.2V, 10.8V, or 14.4V) with minimal external components. It includes a high-resolution, 16-bit delta-sigma converter for precise charge flow measurements and offers extensive data reporting options, including lifetime data logging. The device operates within a temperature range of -40°C to 85°C and is packaged in a 38-pin TSSOP format. It is suitable for applications in notebook PCs, medical equipment, and portable instrumentation.

Datasheet Summary
Powered by GS/AI

The BQ20Z80ADBT-V110 is a gas gauge integrated circuit designed for battery management in lithium-ion and lithium-polymer applications. It utilizes patented Impedance Track,Ñ¢ technology to provide accurate measurements of available charge with an error margin of better than 1% over the battery's lifetime. The device operates without requiring a learning cycle, ensuring instant accuracy. It is compliant with the Smart Battery Specification (SBS) version 1.1 and integrates seamlessly with the TI bq29312A analog front-end protection IC, offering a comprehensive solution for battery pack electronics. This IC features a built-in time base, eliminating the need for an external crystal, and supports various battery pack voltages (7.2V, 10.8V, or 14.4V) with minimal external components. It includes a high-resolution, 16-bit delta-sigma converter for precise charge flow measurements and offers extensive data reporting options, including lifetime data logging. The device operates within a temperature range of -40°C to 85°C and is packaged in a 38-pin TSSOP format. It is suitable for applications in notebook PCs, medical equipment, and portable instrumentation.

Suppliers

Company
Product
Description
Supplier Links
BQ20Z80A-V110 SBS 1.1 Compliant Gas Gauge Enabled with Impedance Track Technology for use with the bq29312A - BQ20Z80ADBT-V110 - Texas Instruments
Dallas, TX, United States
BQ20Z80A-V110 SBS 1.1 Compliant Gas Gauge Enabled with Impedance Track Technology for use with the bq29312A
BQ20Z80ADBT-V110
BQ20Z80A-V110 SBS 1.1 Compliant Gas Gauge Enabled with Impedance Track Technology for use with the bq29312A BQ20Z80ADBT-V110
SBS 1.1 Compliant Gas Gauge Enabled with Impedance Track Technology for use with the bq29312A 38-TSSOP -40 to 85

SBS 1.1 Compliant Gas Gauge Enabled with Impedance Track Technology for use with the bq29312A 38-TSSOP -40 to 85

Buy Now Datasheet
PMIC - PMIC - Battery Management - BQ20Z80ADBT-V110 - 134592-BQ20Z80ADBT-V110 - Win Source Electronics
Laguna Hills, CA, United States
PMIC - PMIC - Battery Management - BQ20Z80ADBT-V110
134592-BQ20Z80ADBT-V110
PMIC - PMIC - Battery Management - BQ20Z80ADBT-V110 134592-BQ20Z80ADBT-V110
Manufacturer: Texas Instruments Win Source Part Number: 134592-BQ20Z80ADBT-V 110 Packaging: Tube/Rail Fault Protection: Over Current, Over Temperature, Over/Under Voltage, Short Circuit Battery Chemistry: Lithium-Ion/Polymer Categories: Integrated Circuits Status: Not For New Designs Temperature Range - Operating: -40°C to 85°C (TA) Case / Package: 38-TSSOP Purpose: Battery Monitor Popularity: Medium Fake Threat In the Open Market: 68 pct. Supply and Demand Status: Limited

Manufacturer: Texas Instruments
Win Source Part Number: 134592-BQ20Z80ADBT-V110
Packaging: Tube/Rail
Fault Protection: Over Current, Over Temperature, Over/Under Voltage, Short Circuit
Battery Chemistry: Lithium-Ion/Polymer
Categories: Integrated Circuits
Status: Not For New Designs
Temperature Range - Operating: -40°C to 85°C (TA)
Case / Package: 38-TSSOP
Purpose: Battery Monitor
Popularity: Medium
Fake Threat In the Open Market: 68 pct.
Supply and Demand Status: Limited

Buy Now Datasheet
Integrated Circuits (ICs) - Power Management (PMIC) - Battery Management - BQ20Z80ADBT-V110 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Power Management (PMIC) - Battery Management
BQ20Z80ADBT-V110
Integrated Circuits (ICs) - Power Management (PMIC) - Battery Management BQ20Z80ADBT-V110
IC GAS GAUGE BQ29312A 38-TSSOP

IC GAS GAUGE BQ29312A 38-TSSOP

Supplier's Site
Battery Management - BQ20Z80ADBT-V110 - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Battery Management
BQ20Z80ADBT-V110
Battery Management BQ20Z80ADBT-V110
Battery Battery Monitor IC Lithium Ion/Polymer 38-TSSOP

Battery Battery Monitor IC Lithium Ion/Polymer 38-TSSOP

Buy Now

Technical Specifications

  Texas Instruments Win Source Electronics Shenzhen Shengyu Electronics Technology Limited Quarktwin Technology Ltd.
Product Category Supervisory Circuits and Battery Monitor Chips Supervisory Circuits and Battery Monitor Chips Supervisory Circuits and Battery Monitor Chips Supervisory Circuits and Battery Monitor Chips
Product Number BQ20Z80ADBT-V110 134592-BQ20Z80ADBT-V110 BQ20Z80ADBT-V110 BQ20Z80ADBT-V110
Product Name BQ20Z80A-V110 SBS 1.1 Compliant Gas Gauge Enabled with Impedance Track Technology for use with the bq29312A PMIC - PMIC - Battery Management - BQ20Z80ADBT-V110 Integrated Circuits (ICs) - Power Management (PMIC) - Battery Management Battery Management
Output Options Inverting
Unlock Full Specs
to access all available technical data

Similar Products

PMIC - PMIC - Battery Management - BQ20Z80ADBTRV110G4 - 1004096-BQ20Z80ADBTRV110G4 - Win Source Electronics
Specs
Output Options Inverting
Type SOP; SSOP; TSSOP; TSSOP
Pins 38
View Details
Voltage Reference - ATL432LIBQDBZRQ1 - Quarktwin Technology Ltd.
Specs
Type TO-236-3, SC-59, SOT-23-3
IQ 15000 µA
Operating Temperature -40 to 125 C (-40 to 257 F)
View Details