The bq20z70 is a SBS 1.1-compliant gas gauge IC with Impedance Track™ technology for accurate charge measurement in Li-ion and Li-polymer battery packs, designed to operate with the bq29330 AFE protection IC. It is packaged in a 20-pin TSSOP (PW) with an operating temperature range of -40°C to 85°C. The device supports 2 to 4 series cell configurations, integrates flash memory for configuration, and includes programmable protection for voltage, current, and temperature. It features SMBus communication, a 32.768 kHz clock output, and SHA-1 authentication.
SBS 1.1-Compliant Gas Gauge Enabled with Impedance Track Technology for use with the bq29330 20-TSSOP -40 to 85
Manufacturer: Texas Instruments
Win Source Part Number: 201291-BQ20Z70PW-V16
Packaging: Tube/Rail
Fault Protection: Over Current, Over Temperature, Over/Under Voltage, Short Circuit
Battery Chemistry: Lithium-Ion/Polymer
Number of Cells: 2 to 4
Categories: Integrated Circuits
Status: Not For New Designs
Temperature Range - Operating: -40°C to 85°C (TA)
Case / Package: 20-TSSOP
Purpose: Battery Monitor
Popularity: Medium
Fake Threat In the Open Market: 47 pct.
Supply and Demand Status: Limited
IC GAS GAUGE FOR BQ29330 20TSSOP
Battery Battery Monitor IC Lithium Ion/Polymer 20-TSSOP
| Texas Instruments | Win Source Electronics | Shenzhen Shengyu Electronics Technology Limited | Quarktwin Technology Ltd. | |
|---|---|---|---|---|
| Product Category | Supervisory Circuits and Battery Monitor Chips | Supervisory Circuits and Battery Monitor Chips | Supervisory Circuits and Battery Monitor Chips | Supervisory Circuits and Battery Monitor Chips |
| Product Number | BQ20Z70PW-V160 | 201291-BQ20Z70PW-V160 | BQ20Z70PW-V160 | BQ20Z70PW-V160 |
| Product Name | BQ20Z70-V160 SBS 1.1-Compliant Gas Gauge Enabled with Impedance Track Technology for use with the bq29330 | PMIC - PMIC - Battery Management - BQ20Z70PW-V160 | Integrated Circuits (ICs) - Power Management (PMIC) - Battery Management | Battery Management |
| Output Options | Inverting |