Texas Instruments BQ20Z60-R1 SBS 1.1 compliant Gas Gauge with Impedance Track? Technology BQ20Z60DBT-R1

Description
SBS 1.1 compliant Gas Gauge with Impedance Track? Technology 30-TSSOP -40 to 85
Request a Quote Datasheet
Description
SBS 1.1 compliant Gas Gauge with Impedance Track? Technology 30-TSSOP -40 to 85
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
BQ20Z60-R1 SBS 1.1 compliant Gas Gauge with Impedance Track? Technology - BQ20Z60DBT-R1 - Texas Instruments
Dallas, TX, United States
BQ20Z60-R1 SBS 1.1 compliant Gas Gauge with Impedance Track? Technology
BQ20Z60DBT-R1
BQ20Z60-R1 SBS 1.1 compliant Gas Gauge with Impedance Track? Technology BQ20Z60DBT-R1
SBS 1.1 compliant Gas Gauge with Impedance Track? Technology 30-TSSOP -40 to 85

SBS 1.1 compliant Gas Gauge with Impedance Track? Technology 30-TSSOP -40 to 85

Buy Now Datasheet
PMIC - PMIC - Battery Management - BQ20Z60DBT-R1 - 864484-BQ20Z60DBT-R1 - Win Source Electronics
Laguna Hills, CA, United States
PMIC - PMIC - Battery Management - BQ20Z60DBT-R1
864484-BQ20Z60DBT-R1
PMIC - PMIC - Battery Management - BQ20Z60DBT-R1 864484-BQ20Z60DBT-R1
Manufacturer: Texas Instruments Win Source Part Number: 864484-BQ20Z60DBT-R1 Series: Impedance Track™ Operating Temperature Range: -40°C ~ 85°C (TA) Features: Battery Battery Monitor IC Lithium Ion/Polymer 30-TSSOP Package: 30-TFSOP (0.173", 4.40mm Width) Package: Tube Mounting: Surface Mount Family Name: BQ20Z60 Categories: Integrated Circuits (ICs) Case / Package: 30-TSSOP ECCN: EAR99 Popularity: Medium Fake Threat In the Open Market: 32 pct. Supply and Demand Status: Limited Quantity per package: 60 MSL Level: 2 (1 Year) Estimated Pruduction Lead Time: 5 Weeks REACH Status: REACH Unaffected HTSUS: 8542.39.0001 Other Part Number: 296-25604-5, -BQ20Z60DBT-R1-NDR, -296-25604-5-ND, -296-25604-5, -BQ20Z60DBT

Manufacturer: Texas Instruments
Win Source Part Number: 864484-BQ20Z60DBT-R1
Series: Impedance Track™
Operating Temperature Range: -40°C ~ 85°C (TA)
Features: Battery Battery Monitor IC Lithium Ion/Polymer 30-TSSOP
Package: 30-TFSOP (0.173", 4.40mm Width)
Package: Tube
Mounting: Surface Mount
Family Name: BQ20Z60
Categories: Integrated Circuits (ICs)
Case / Package: 30-TSSOP
ECCN: EAR99
Popularity: Medium
Fake Threat In the Open Market: 32 pct.
Supply and Demand Status: Limited
Quantity per package: 60
MSL Level: 2 (1 Year)
Estimated Pruduction Lead Time: 5 Weeks
REACH Status: REACH Unaffected
HTSUS: 8542.39.0001
Other Part Number: 296-25604-5, -BQ20Z60DBT-R1-NDR, -296-25604-5-ND, -296-25604-5, -BQ20Z60DBT

Buy Now Datasheet
Integrated Circuits (ICs) - Power Management (PMIC) - Battery Management - BQ20Z60DBT-R1 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Power Management (PMIC) - Battery Management
BQ20Z60DBT-R1
Integrated Circuits (ICs) - Power Management (PMIC) - Battery Management BQ20Z60DBT-R1
IC GAS GAUGE W/IMP TRACK 30TSSOP

IC GAS GAUGE W/IMP TRACK 30TSSOP

Supplier's Site
Battery Management - BQ20Z60DBT-R1 - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Battery Management
BQ20Z60DBT-R1
Battery Management BQ20Z60DBT-R1
Battery Battery Monitor IC Lithium Ion/Polymer 30-TSSOP

Battery Battery Monitor IC Lithium Ion/Polymer 30-TSSOP

Buy Now
Sheung Wan, Hong Kong
Battery Management
BQ20Z60DBT-R1
Battery Management BQ20Z60DBT-R1
Battery Management Gas Gauge with Imped Track Tech

Battery Management Gas Gauge with Imped Track Tech

Buy Now Datasheet

Technical Specifications

  Texas Instruments Win Source Electronics Shenzhen Shengyu Electronics Technology Limited Quarktwin Technology Ltd. VAST STOCK CO., LIMITED
Product Category Supervisory Circuits and Battery Monitor Chips Supervisory Circuits and Battery Monitor Chips Supervisory Circuits and Battery Monitor Chips Supervisory Circuits and Battery Monitor Chips Supervisory Circuits and Battery Monitor Chips
Product Number BQ20Z60DBT-R1 864484-BQ20Z60DBT-R1 BQ20Z60DBT-R1 BQ20Z60DBT-R1 BQ20Z60DBT-R1
Product Name BQ20Z60-R1 SBS 1.1 compliant Gas Gauge with Impedance Track? Technology PMIC - PMIC - Battery Management - BQ20Z60DBT-R1 Integrated Circuits (ICs) - Power Management (PMIC) - Battery Management Battery Management Battery Management
Output Options Inverting
Unlock Full Specs
to access all available technical data

Similar Products

Voltage Reference - ATL432LIAIDBZR - Quarktwin Technology Ltd.
Specs
Type TO-236-3, SC-59, SOT-23-3
IQ 15000 µA
Operating Temperature -40 to 85 C (-40 to 185 F)
View Details
TPS3823-33-Q1 Automotive Catalog Supply Voltage Supervisor w/Watchdog Input and Manual Reset - 2U3823-33QDBVRG4Q1 - Texas Instruments
Specs
Number of Supplies 1
Features Watchdog Timer; Manual Reset
Output Options Active-low,Push-pull
View Details
7 suppliers
Voltage Reference - ATL432BIDBZR - Quarktwin Technology Ltd.
Specs
Type TO-236-3, SC-59, SOT-23-3
IQ 100000 µA
Operating Temperature -40 to 85 C (-40 to 185 F)
View Details