The bq2016DBQ is a gas gauge IC designed for accurate capacity measurement in NiCd or NiMH battery packs up to 4.5 Ah with high discharge rates. It operates from 2.7 V to 3.7 V and features a 1-Wire HDQ communication interface, five LED drivers for capacity indication, and automatic compensation for temperature and discharge rate. The device is packaged in a 28-pin SSOP with dimensions of 506.6 mm length, 8 mm width, and 3940 µm height. It is rated for operation from 0°C to 70°C and supports a sense resistor input for current monitoring. The REG output enables an external FET-based voltage regulator sourced from the battery pack.
NiCd/NiMH Gas Gauge For High Discharge Rates (>5A), with Pack Capacities (<5Ah) 28-SSOP 0 to 70
Manufacturer: Texas Instruments
Win Source Part Number: 770268-BQ2016DBQ
Packaging: Tube
Operating Temperature Range: -20°C ~ 70°C (TA)
Package: 28-SSOP (0.154", 3.90mm Width)
Function: Battery Monitor
Interface: HDQ
Battery Chemistry: Multi-Chemistry
Family Name: bq2016
Categories: Integrated Circuits (ICs)
Manufacturer Package: 28-SSOP/QSOP
Alternative Parts (Cross-Reference): bq2016DBQR; BQ34Z100PWR-G1; BQ34Z100PW-G1; BQ2016DBQRG4;
Introduction Date: March 01, 2005
ECCN: EAR99
Estimated EOL Date: 2029
Halogen Free: Compliant
Popularity: Medium
Fake Threat In the Open Market: 38 pct.
Supply and Demand Status: Limited
IC BATTERY GAS GAUGE 28-QSOP
Battery Battery Monitor IC Multi-Chemistry 28-SSOP
| Texas Instruments | Win Source Electronics | Shenzhen Shengyu Electronics Technology Limited | Quarktwin Technology Ltd. | |
|---|---|---|---|---|
| Product Category | Supervisory Circuits and Battery Monitor Chips | Supervisory Circuits and Battery Monitor Chips | Supervisory Circuits and Battery Monitor Chips | Supervisory Circuits and Battery Monitor Chips |
| Product Number | BQ2016DBQ | 770268-BQ2016DBQ | BQ2016DBQ | BQ2016DBQ |
| Product Name | BQ2016 NiCd/NiMH Gas Gauge For High Discharge Rates (>5A), with Pack Capacities (<5Ah) | PMIC - PMIC - Battery Management - BQ2016DBQ | Integrated Circuits (ICs) - Power Management (PMIC) - Battery Management | Battery Management |
| Type | SSOP | SSOP | SSOP | SOP; SSOP; 28-SSOP (0.154\", 3.90mm Width) |