Texas Instruments BQ2013H NiCd/NiMH/Lead-Acid Gas Gauge For High Discharge Rates (>10A), Pgmable Offset Error & Load Comp. BQ2013HSN-A514TR

Description
NiCd/NiMH/Lead-Acid Gas Gauge For High Discharge Rates (>10A), Pgmable Offset Error & Load Comp. 16-SOIC 0 to 70
Request a Quote
Description
NiCd/NiMH/Lead-Acid Gas Gauge For High Discharge Rates (>10A), Pgmable Offset Error & Load Comp. 16-SOIC 0 to 70
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The BQ2013H is a gas gauge integrated circuit designed for monitoring the available charge in rechargeable batteries, specifically for high discharge rate applications exceeding 10A. It supports NiCd, NiMH, and lead-acid battery chemistries, making it versatile for various battery pack integrations. The device features a low standby current of 120µA in self-discharge estimation mode and can be implemented in compact PCB designs, requiring as little as 1/2 square inch of space. This IC utilizes a sense resistor to monitor voltage drops, allowing it to accurately track charge and discharge activities. It compensates for temperature variations and self-discharge rates, providing reliable capacity information across diverse operating conditions. The BQ2013H includes programmable pins for setting initial battery capacity, self-discharge rates, and charge compensation, and it can directly drive LEDs for capacity display. Communication with external processors is facilitated through a simple single-wire serial interface, enabling easy integration into larger systems. The device operates from four nickel cells or three lead-acid cells, with options for additional voltage regulation. The BQ2013H is suitable for applications such as electric assist bicycles and other high-capacity battery systems.

Datasheet Summary
Powered by GS/AI

The BQ2013H is a gas gauge integrated circuit designed for monitoring the available charge in rechargeable batteries, specifically for high discharge rate applications exceeding 10A. It supports NiCd, NiMH, and lead-acid battery chemistries, making it versatile for various battery pack integrations. The device features a low standby current of 120µA in self-discharge estimation mode and can be implemented in compact PCB designs, requiring as little as 1/2 square inch of space. This IC utilizes a sense resistor to monitor voltage drops, allowing it to accurately track charge and discharge activities. It compensates for temperature variations and self-discharge rates, providing reliable capacity information across diverse operating conditions. The BQ2013H includes programmable pins for setting initial battery capacity, self-discharge rates, and charge compensation, and it can directly drive LEDs for capacity display. Communication with external processors is facilitated through a simple single-wire serial interface, enabling easy integration into larger systems. The device operates from four nickel cells or three lead-acid cells, with options for additional voltage regulation. The BQ2013H is suitable for applications such as electric assist bicycles and other high-capacity battery systems.

Suppliers

Company
Product
Description
Supplier Links
BQ2013H NiCd/NiMH/Lead-Acid Gas Gauge For High Discharge Rates (>10A), Pgmable Offset Error & Load Comp. - BQ2013HSN-A514TR - Texas Instruments
Dallas, TX, United States
BQ2013H NiCd/NiMH/Lead-Acid Gas Gauge For High Discharge Rates (>10A), Pgmable Offset Error & Load Comp.
BQ2013HSN-A514TR
BQ2013H NiCd/NiMH/Lead-Acid Gas Gauge For High Discharge Rates (>10A), Pgmable Offset Error & Load Comp. BQ2013HSN-A514TR
NiCd/NiMH/Lead-Acid Gas Gauge For High Discharge Rates (>10A), Pgmable Offset Error & Load Comp. 16-SOIC 0 to 70

NiCd/NiMH/Lead-Acid Gas Gauge For High Discharge Rates (>10A), Pgmable Offset Error & Load Comp. 16-SOIC 0 to 70

Buy Now Datasheet
PMIC - PMIC - Battery Management - BQ2013HSN-A514TR - 117963-BQ2013HSN-A514TR - Win Source Electronics
Laguna Hills, CA, United States
PMIC - PMIC - Battery Management - BQ2013HSN-A514TR
117963-BQ2013HSN-A514TR
PMIC - PMIC - Battery Management - BQ2013HSN-A514TR 117963-BQ2013HSN-A514TR
Manufacturer: Texas Instruments Win Source Part Number: 117963-BQ2013HSN-A51 4TR Packaging: Reel - TR Battery Chemistry: Multi-Chemistry Categories: Integrated Circuits Status: Not For New Designs Temperature Range - Operating: 0°C to 70°C (TA) Case / Package: 16-SOIC Purpose: Battery Monitor Alternative Parts (Cross-Reference): BQ2013HSN-A514; BQ34Z100PWR-G1; BQ34Z100PW-G1; Popularity: Medium Fake Threat In the Open Market: 44 pct. Supply and Demand Status: Balance

Manufacturer: Texas Instruments
Win Source Part Number: 117963-BQ2013HSN-A514TR
Packaging: Reel - TR
Battery Chemistry: Multi-Chemistry
Categories: Integrated Circuits
Status: Not For New Designs
Temperature Range - Operating: 0°C to 70°C (TA)
Case / Package: 16-SOIC
Purpose: Battery Monitor
Alternative Parts (Cross-Reference): BQ2013HSN-A514; BQ34Z100PWR-G1; BQ34Z100PW-G1;
Popularity: Medium
Fake Threat In the Open Market: 44 pct.
Supply and Demand Status: Balance

Buy Now Datasheet
Integrated Circuits (ICs) - Power Management (PMIC) - Battery Management - BQ2013HSN-A514TR - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Power Management (PMIC) - Battery Management
BQ2013HSN-A514TR
Integrated Circuits (ICs) - Power Management (PMIC) - Battery Management BQ2013HSN-A514TR
IC GAS GAUGE MULTI-CHEM 16SOIC

IC GAS GAUGE MULTI-CHEM 16SOIC

Supplier's Site
Battery Management - BQ2013HSN-A514TR - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Battery Management
BQ2013HSN-A514TR
Battery Management BQ2013HSN-A514TR
Battery Battery Monitor IC Multi-Chemistry 16-SOIC

Battery Battery Monitor IC Multi-Chemistry 16-SOIC

Buy Now

Technical Specifications

  Texas Instruments Win Source Electronics Shenzhen Shengyu Electronics Technology Limited Quarktwin Technology Ltd.
Product Category Supervisory Circuits and Battery Monitor Chips Supervisory Circuits and Battery Monitor Chips Supervisory Circuits and Battery Monitor Chips Supervisory Circuits and Battery Monitor Chips
Product Number BQ2013HSN-A514TR 117963-BQ2013HSN-A514TR BQ2013HSN-A514TR BQ2013HSN-A514TR
Product Name BQ2013H NiCd/NiMH/Lead-Acid Gas Gauge For High Discharge Rates (>10A), Pgmable Offset Error & Load Comp. PMIC - PMIC - Battery Management - BQ2013HSN-A514TR Integrated Circuits (ICs) - Power Management (PMIC) - Battery Management Battery Management
Type SOIC SOIC; 16-SOIC SOIC SOIC; 16-SOIC (0.154\", 3.90mm Width)
Unlock Full Specs
to access all available technical data

Similar Products

BQ2011 NiCd Gas Gauge For High Discharge Rates (>5A), Small Pack Capacities (<2Ah) - BQ2011SN-D118 - Texas Instruments
Specs
Type SOIC
Operating Temperature 0 to 70 C (32 to 158 F)
View Details
4 suppliers
TPS3805H33-Q1 Automotive Catalog Dual Voltage Detectors - 2T05H33QDCKRG4Q - Texas Instruments
Specs
Number of Supplies 2
Output Options Active-low,Push-pull
Type SC70
View Details
8 suppliers
Voltage Regulators - Linear - 5962-9584001QPA - Quarktwin Technology Ltd.
Specs
Number of Supplies 1
Type DIP; CDIP; 8-CDIP (0.300\", 7.62mm)
IQ 480000 µA
View Details
PMIC - PMIC - Battery Management - BQ2502MA - 1024431-BQ2502MA - Win Source Electronics
Specs
Output Options Inverting
Pins 12
View Details