Texas Instruments BQ20Z75-V160 SBS 1.1-Compliant Gas Gauge and Protection-Enabled IC with Impedance Track(TM) BQ20Z75DBTR-V160G4

Description
SBS 1.1-Compliant Gas Gauge and Protection-Enabled IC with Impedance Track(TM) 38-TSSOP -40 to 85
Request a Quote Datasheet
Description
SBS 1.1-Compliant Gas Gauge and Protection-Enabled IC with Impedance Track(TM) 38-TSSOP -40 to 85
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
BQ20Z75-V160 SBS 1.1-Compliant Gas Gauge and Protection-Enabled IC with Impedance Track(TM) - BQ20Z75DBTR-V160G4 - Texas Instruments
Dallas, TX, United States
BQ20Z75-V160 SBS 1.1-Compliant Gas Gauge and Protection-Enabled IC with Impedance Track(TM)
BQ20Z75DBTR-V160G4
BQ20Z75-V160 SBS 1.1-Compliant Gas Gauge and Protection-Enabled IC with Impedance Track(TM) BQ20Z75DBTR-V160G4
SBS 1.1-Compliant Gas Gauge and Protection-Enabled IC with Impedance Track(TM) 38-TSSOP -40 to 85

SBS 1.1-Compliant Gas Gauge and Protection-Enabled IC with Impedance Track(TM) 38-TSSOP -40 to 85

Buy Now Datasheet
PMIC - PMIC - Battery Management - BQ20Z75DBTR-V160G4 - 201292-BQ20Z75DBTR-V160G4 - Win Source Electronics
Laguna Hills, CA, United States
PMIC - PMIC - Battery Management - BQ20Z75DBTR-V160G4
201292-BQ20Z75DBTR-V160G4
PMIC - PMIC - Battery Management - BQ20Z75DBTR-V160G4 201292-BQ20Z75DBTR-V160G4
Manufacturer: Texas Instruments Win Source Part Number: 201292-BQ20Z75DBTR-V 160G4 Packaging: Reel - TR Fault Protection: Over Current, Over Temperature, Over/Under Voltage, Short Circuit Battery Chemistry: Lithium-Ion/Polymer Number of Cells: 2 to 4 Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 85°C (TA) Case / Package: 38-TSSOP Purpose: Multi-Function Controller Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 63 pct. Supply and Demand Status: Limited

Manufacturer: Texas Instruments
Win Source Part Number: 201292-BQ20Z75DBTR-V160G4
Packaging: Reel - TR
Fault Protection: Over Current, Over Temperature, Over/Under Voltage, Short Circuit
Battery Chemistry: Lithium-Ion/Polymer
Number of Cells: 2 to 4
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -40°C to 85°C (TA)
Case / Package: 38-TSSOP
Purpose: Multi-Function Controller
Is this a common-used part?: Yes
Popularity: High
Fake Threat In the Open Market: 63 pct.
Supply and Demand Status: Limited

Buy Now Datasheet
Sheung Wan, Hong Kong
Battery Management
BQ20Z75DBTR-V160G4
Battery Management BQ20Z75DBTR-V160G4
Battery Management SBS 1.1-Compliant Gas Gauge

Battery Management SBS 1.1-Compliant Gas Gauge

Buy Now Datasheet
Battery Management - BQ20Z75DBTR-V160G4 - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Battery Management
BQ20Z75DBTR-V160G4
Battery Management BQ20Z75DBTR-V160G4
Battery Multi-Function Controller IC Lithium Ion/Polymer 38-TSSOP

Battery Multi-Function Controller IC Lithium Ion/Polymer 38-TSSOP

Buy Now
Integrated Circuits (ICs) - Power Management (PMIC) - Battery Management - BQ20Z75DBTR-V160G4 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Power Management (PMIC) - Battery Management
BQ20Z75DBTR-V160G4
Integrated Circuits (ICs) - Power Management (PMIC) - Battery Management BQ20Z75DBTR-V160G4
IC GAS GAUGE LI-ION 2-4C 38TSSOP

IC GAS GAUGE LI-ION 2-4C 38TSSOP

Supplier's Site

Technical Specifications

  Texas Instruments Win Source Electronics VAST STOCK CO., LIMITED Quarktwin Technology Ltd. Shenzhen Shengyu Electronics Technology Limited
Product Category Supervisory Circuits and Battery Monitor Chips Supervisory Circuits and Battery Monitor Chips Supervisory Circuits and Battery Monitor Chips Supervisory Circuits and Battery Monitor Chips Supervisory Circuits and Battery Monitor Chips
Product Number BQ20Z75DBTR-V160G4 201292-BQ20Z75DBTR-V160G4 BQ20Z75DBTR-V160G4 BQ20Z75DBTR-V160G4 BQ20Z75DBTR-V160G4
Product Name BQ20Z75-V160 SBS 1.1-Compliant Gas Gauge and Protection-Enabled IC with Impedance Track(TM) PMIC - PMIC - Battery Management - BQ20Z75DBTR-V160G4 Battery Management Battery Management Integrated Circuits (ICs) - Power Management (PMIC) - Battery Management
Output Options Inverting
Unlock Full Specs
to access all available technical data

Similar Products

Voltage Reference - ATL432EBQDBZR - Quarktwin Technology Ltd.
Specs
Type TO-236-3, SC-59, SOT-23-3
IQ 100000 µA
Operating Temperature -40 to 125 C (-40 to 257 F)
View Details
PMIC - PMIC - Battery Management - BQ2011SN-D118G4 - 1027901-BQ2011SN-D118G4 - Win Source Electronics
Specs
Output Options Inverting
Type D
Pins 16
View Details
TPS3809J25-Q1 Automotive Catalog 3-Pin Supply Voltage Supervisor - 2T09J25QDBVRG4Q - Texas Instruments
Specs
Number of Supplies 1
Output Options Active-low,Push-pull
Type SOT-23
View Details
3 suppliers