Texas Instruments BQ27010 Li-Ion AND Li-Pol Battery Gas Gauge IC for Portable Applications (bqJUNIOR) BQ27010DRKRG4

Description
Li-Ion AND Li-Pol Battery Gas Gauge IC for Portable Applications (bqJUNIOR) 10-VSON -20 to 70
Request a Quote Datasheet
Description
Li-Ion AND Li-Pol Battery Gas Gauge IC for Portable Applications (bqJUNIOR) 10-VSON -20 to 70
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Dallas, TX, United States
BQ27010 Li-Ion AND Li-Pol Battery Gas Gauge IC for Portable Applications (bqJUNIOR)
BQ27010DRKRG4
BQ27010 Li-Ion AND Li-Pol Battery Gas Gauge IC for Portable Applications (bqJUNIOR) BQ27010DRKRG4
Li-Ion AND Li-Pol Battery Gas Gauge IC for Portable Applications (bqJUNIOR) 10-VSON -20 to 70

Li-Ion AND Li-Pol Battery Gas Gauge IC for Portable Applications (bqJUNIOR) 10-VSON -20 to 70

Buy Now Datasheet
PMIC - PMIC - Battery Management - BQ27010DRKRG4 - 1154243-BQ27010DRKRG4 - Win Source Electronics
Laguna Hills, CA, United States
PMIC - PMIC - Battery Management - BQ27010DRKRG4
1154243-BQ27010DRKRG4
PMIC - PMIC - Battery Management - BQ27010DRKRG4 1154243-BQ27010DRKRG4
Manufacturer: Texas Instruments Win Source Part Number: 1154243-BQ27010DRKRG 4 Series: bqJUNIOR Packaging: Reel - TR Operating Temperature Range: -20°C ~ 70°C (TA) Package: 10-VFDFN Exposed Pad Function: Battery Monitor Interface: HDQ Battery Chemistry: Lithium-Ion/Polymer Number of Cells: 1 Family Name: bq27010 Categories: Integrated Circuits (ICs) Manufacturer Homepage: www.ti.com Manufacturer Package: 10-VSON (3x4) Alternative Parts (Cross-Reference): DS2780E; DS2780E/T&R; DS2780E+T&R; Introduction Date: June 01, 2006 ECCN: EAR99 Country of Origin: Philippines Estimated EOL Date: 2028 Halogen Free: Compliant Popularity: Medium Fake Threat In the Open Market: 50 pct. Supply and Demand Status: Limited

Manufacturer: Texas Instruments
Win Source Part Number: 1154243-BQ27010DRKRG4
Series: bqJUNIOR
Packaging: Reel - TR
Operating Temperature Range: -20°C ~ 70°C (TA)
Package: 10-VFDFN Exposed Pad
Function: Battery Monitor
Interface: HDQ
Battery Chemistry: Lithium-Ion/Polymer
Number of Cells: 1
Family Name: bq27010
Categories: Integrated Circuits (ICs)
Manufacturer Homepage: www.ti.com
Manufacturer Package: 10-VSON (3x4)
Alternative Parts (Cross-Reference): DS2780E; DS2780E/T&R; DS2780E+T&R;
Introduction Date: June 01, 2006
ECCN: EAR99
Country of Origin: Philippines
Estimated EOL Date: 2028
Halogen Free: Compliant
Popularity: Medium
Fake Threat In the Open Market: 50 pct.
Supply and Demand Status: Limited

Buy Now Datasheet
Battery Management - BQ27010DRKRG4 - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Battery Management
BQ27010DRKRG4
Battery Management BQ27010DRKRG4
Battery Battery Monitor IC Lithium Ion/Polymer 10-VSON (3x4)

Battery Battery Monitor IC Lithium Ion/Polymer 10-VSON (3x4)

Buy Now
Integrated Circuits (ICs) - Power Management (PMIC) - Battery Management - BQ27010DRKRG4 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Power Management (PMIC) - Battery Management
BQ27010DRKRG4
Integrated Circuits (ICs) - Power Management (PMIC) - Battery Management BQ27010DRKRG4
IC GAS GAUGE LI-ION 1CELL 10VSON

IC GAS GAUGE LI-ION 1CELL 10VSON

Supplier's Site

Technical Specifications

  Texas Instruments Win Source Electronics Quarktwin Technology Ltd. Shenzhen Shengyu Electronics Technology Limited
Product Category Supervisory Circuits and Battery Monitor Chips Supervisory Circuits and Battery Monitor Chips Supervisory Circuits and Battery Monitor Chips Supervisory Circuits and Battery Monitor Chips
Product Number BQ27010DRKRG4 1154243-BQ27010DRKRG4 BQ27010DRKRG4 BQ27010DRKRG4
Product Name BQ27010 Li-Ion AND Li-Pol Battery Gas Gauge IC for Portable Applications (bqJUNIOR) PMIC - PMIC - Battery Management - BQ27010DRKRG4 Battery Management Integrated Circuits (ICs) - Power Management (PMIC) - Battery Management
Type VSON 10-VFDFN Exposed Pad
Unlock Full Specs
to access all available technical data

Similar Products

TPS3820-50-Q1 Automotive Catalog Processor Supervisory Circuits - 2U3820-50QDBVRG4Q1 - Texas Instruments
Specs
Number of Supplies 1
Features Watchdog Timer; Manual Reset
Output Options Active-low,Push-pull
View Details
7 suppliers
Voltage Reference - ATL432AIDBZR - Quarktwin Technology Ltd.
Specs
Type TO-236-3, SC-59, SOT-23-3
IQ 100000 µA
Operating Temperature -40 to 85 C (-40 to 185 F)
View Details