Texas Instruments PMIC - PMIC - Battery Management - BQ25010RHLRG4 BQ25010RHLRG4

Description
Manufacturer: Texas Instruments Storage Condition: Dry storage cabinet & Humidity protection package Win Source Part Number: 1049565-BQ25010RHLRG 4 Packaging: Tape & Reel (TR) Mounting: SMD (SMT) Weight: 47.287005 mg Number of Pins: 20 Output Current: 500 mA Output Voltage: 4.2 V Categories: PMIC - Battery Management Case / Package: VQFN EP Popularity: Low Fake Threat In the Open Market: 46 pct. Supply and Demand Status: Shortage Maximum Operating Temperature: 125 °C Switching Frequency: 1 MHz Lead Free: Contains Lead RoHS: Compliant Radiation Hardening: No Min Operating Temperature: -40 °C Min Input Voltage: 4.5 V Max Supply Voltage: 6.5 V Min Supply Voltage: 4.5 V Nominal Input Voltage: 6.5 V
Request a Quote
Description
Manufacturer: Texas Instruments Storage Condition: Dry storage cabinet & Humidity protection package Win Source Part Number: 1049565-BQ25010RHLRG 4 Packaging: Tape & Reel (TR) Mounting: SMD (SMT) Weight: 47.287005 mg Number of Pins: 20 Output Current: 500 mA Output Voltage: 4.2 V Categories: PMIC - Battery Management Case / Package: VQFN EP Popularity: Low Fake Threat In the Open Market: 46 pct. Supply and Demand Status: Shortage Maximum Operating Temperature: 125 °C Switching Frequency: 1 MHz Lead Free: Contains Lead RoHS: Compliant Radiation Hardening: No Min Operating Temperature: -40 °C Min Input Voltage: 4.5 V Max Supply Voltage: 6.5 V Min Supply Voltage: 4.5 V Nominal Input Voltage: 6.5 V
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
PMIC - PMIC - Battery Management - BQ25010RHLRG4 - 1049565-BQ25010RHLRG4 - Win Source Electronics
Laguna Hills, CA, United States
PMIC - PMIC - Battery Management - BQ25010RHLRG4
1049565-BQ25010RHLRG4
PMIC - PMIC - Battery Management - BQ25010RHLRG4 1049565-BQ25010RHLRG4
Manufacturer: Texas Instruments Storage Condition: Dry storage cabinet & Humidity protection package Win Source Part Number: 1049565-BQ25010RHLRG 4 Packaging: Tape & Reel (TR) Mounting: SMD (SMT) Weight: 47.287005 mg Number of Pins: 20 Output Current: 500 mA Output Voltage: 4.2 V Categories: PMIC - Battery Management Case / Package: VQFN EP Popularity: Low Fake Threat In the Open Market: 46 pct. Supply and Demand Status: Shortage Maximum Operating Temperature: 125 °C Switching Frequency: 1 MHz Lead Free: Contains Lead RoHS: Compliant Radiation Hardening: No Min Operating Temperature: -40 °C Min Input Voltage: 4.5 V Max Supply Voltage: 6.5 V Min Supply Voltage: 4.5 V Nominal Input Voltage: 6.5 V

Manufacturer: Texas Instruments
Storage Condition: Dry storage cabinet & Humidity protection package
Win Source Part Number: 1049565-BQ25010RHLRG4
Packaging: Tape & Reel (TR)
Mounting: SMD (SMT)
Weight: 47.287005 mg
Number of Pins: 20
Output Current: 500 mA
Output Voltage: 4.2 V
Categories: PMIC - Battery Management
Case / Package: VQFN EP
Popularity: Low
Fake Threat In the Open Market: 46 pct.
Supply and Demand Status: Shortage
Maximum Operating Temperature: 125 °C
Switching Frequency: 1 MHz
Lead Free: Contains Lead
RoHS: Compliant
Radiation Hardening: No
Min Operating Temperature: -40 °C
Min Input Voltage: 4.5 V
Max Supply Voltage: 6.5 V
Min Supply Voltage: 4.5 V
Nominal Input Voltage: 6.5 V

Buy Now

Technical Specifications

  Win Source Electronics
Product Category Supervisory Circuits and Battery Monitor Chips
Product Number 1049565-BQ25010RHLRG4
Product Name PMIC - PMIC - Battery Management - BQ25010RHLRG4
Output Options Inverting
Unlock Full Specs
to access all available technical data

Similar Products

PMIC - Supervisors - ADM1816-20ART-REEL - Lingto Electronic Limited
Specs
Number of Supplies 1; 1
Output Options Open Drain; Open Drain or Open Collector
Type SOT-23; TO-236-3, SC-59, SOT-23-3
View Details
Voltage Supervisors - 8226821 - RS Components, Ltd.
Specs
Number of Supplies 1
Output Options Open Drain; Open Drain
Type SOT-23; Tsot-23
View Details