Texas Instruments TPS3809K33-Q1 Automotive Catalog 3-Pin Supply Voltage Supervisor 2U3809K33QDBVRG4Q1

Description
Automotive Catalog 3-Pin Supply Voltage Supervisor 3-SOT-23 -40 to 125
Request a Quote Datasheet
Description
Automotive Catalog 3-Pin Supply Voltage Supervisor 3-SOT-23 -40 to 125
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Dallas, TX, United States
TPS3809K33-Q1 Automotive Catalog 3-Pin Supply Voltage Supervisor
2U3809K33QDBVRG4Q1
TPS3809K33-Q1 Automotive Catalog 3-Pin Supply Voltage Supervisor 2U3809K33QDBVRG4Q1
Automotive Catalog 3-Pin Supply Voltage Supervisor 3-SOT-23 -40 to 125

Automotive Catalog 3-Pin Supply Voltage Supervisor 3-SOT-23 -40 to 125

Buy Now Datasheet
Singapore, Singapore
SOT23 Voltage Supervisor IC
691-2U3809K33QDBVRG4Q1
SOT23 Voltage Supervisor IC 691-2U3809K33QDBVRG4Q1
IC SUPERVISOR 1 CHANNEL SOT23-3 Product overview: 2U3809K33QDBVRG4Q1 from Texas Instruments is a Voltage Supervisor IC for reset control, voltage monitoring, brownout detection, power sequencing, and reliable embedded system startup. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SOT23. Search-friendly keywords include voltage supervisor, reset IC, power monitoring, brownout detection, SOT23, Voltage Supervisor IC, Supervisors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 691-2U3809K33QDBVRG4 Q1 can be used for catalog matching and distributor lookup.

IC SUPERVISOR 1 CHANNEL SOT23-3 Product overview: 2U3809K33QDBVRG4Q1 from Texas Instruments is a Voltage Supervisor IC for reset control, voltage monitoring, brownout detection, power sequencing, and reliable embedded system startup. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SOT23. Search-friendly keywords include voltage supervisor, reset IC, power monitoring, brownout detection, SOT23, Voltage Supervisor IC, Supervisors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 691-2U3809K33QDBVRG4Q1 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Supervisors - 2U3809K33QDBVRG4Q1-ND - DigiKey
Thief River Falls, MN, United States
Supervisor Push-Pull, Totem Pole 1 Channel SOT-23-3

Supervisor Push-Pull, Totem Pole 1 Channel SOT-23-3

Buy Now Datasheet
Integrated Circuits (ICs) - PMIC - Supervisors - 1250924-2U3809K33QDBVRG4Q1 - Win Source Electronics
Laguna Hills, CA, United States
Integrated Circuits (ICs) - PMIC - Supervisors
1250924-2U3809K33QDBVRG4Q1
Integrated Circuits (ICs) - PMIC - Supervisors 1250924-2U3809K33QDBVRG4Q1
Win Source Part Number: 1250924-2U3809K33QDB VRG4Q1 Category: Integrated Circuits (ICs)>PMIC - Supervisors Series: Automotive, AEC-Q100 Type: Simple Reset/Power-On Reset Package: Tape & Reel (TR) Standard Package: 3,000 Mounting: SMD (SMT) Output: Push-Pull, Totem Pole Reset: Active Low Number of Voltages Monitored: 1 Reset Timeout: 120ms Minimum Voltage - Threshold: 2.93V Package / Case: TO-236-3, SC-59, SOT-23-3 Supplier Device Package: SOT-23-3 Temperature Range - Operating: -40°C ~ 125°C (TA) ECCN: EAR99 Fake Threat In the Open Market: 71 pct. MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8542.39.0001 Mfr: Texas Instruments Base Product Number: 2U3809 Product Status: Obsolete

Win Source Part Number: 1250924-2U3809K33QDBVRG4Q1
Category: Integrated Circuits (ICs)>PMIC - Supervisors
Series: Automotive, AEC-Q100
Type: Simple Reset/Power-On Reset
Package: Tape & Reel (TR)
Standard Package: 3,000
Mounting: SMD (SMT)
Output: Push-Pull, Totem Pole
Reset: Active Low
Number of Voltages Monitored: 1
Reset Timeout: 120ms Minimum
Voltage - Threshold: 2.93V
Package / Case: TO-236-3, SC-59, SOT-23-3
Supplier Device Package: SOT-23-3
Temperature Range - Operating: -40°C ~ 125°C (TA)
ECCN: EAR99
Fake Threat In the Open Market: 71 pct.
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected
HTSUS: 8542.39.0001
Mfr: Texas Instruments
Base Product Number: 2U3809
Product Status: Obsolete

Buy Now Datasheet
PMIC - Supervisors - 2U3809K33QDBVRG4Q1 - Lingto Electronic Limited
Shenzhen, China
PMIC - Supervisors
2U3809K33QDBVRG4Q1
PMIC - Supervisors 2U3809K33QDBVRG4Q1
IC SUPERVISOR 1 CHANNEL SOT23-3

IC SUPERVISOR 1 CHANNEL SOT23-3

Supplier's Site Datasheet
Supervisors - 2U3809K33QDBVRG4Q1 - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Supervisor Push-Pull, Totem Pole 1 Channel SOT-23-3

Supervisor Push-Pull, Totem Pole 1 Channel SOT-23-3

Buy Now Datasheet
Integrated Circuits (ICs) - Power Management (PMIC) - Supervisors - 2U3809K33QDBVRG4Q1 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Power Management (PMIC) - Supervisors
2U3809K33QDBVRG4Q1
Integrated Circuits (ICs) - Power Management (PMIC) - Supervisors 2U3809K33QDBVRG4Q1
IC SUPERVISOR 1 CHANNEL SOT23-3

IC SUPERVISOR 1 CHANNEL SOT23-3

Supplier's Site

Technical Specifications

  Texas Instruments ERSAELECTRONICS PTE. LTD. DigiKey Win Source Electronics Lingto Electronic Limited Quarktwin Technology Ltd. Shenzhen Shengyu Electronics Technology Limited
Product Category Supervisory Circuits and Battery Monitor Chips Supervisory Circuits and Battery Monitor Chips Supervisory Circuits and Battery Monitor Chips Supervisory Circuits and Battery Monitor Chips Supervisory Circuits and Battery Monitor Chips Supervisory Circuits and Battery Monitor Chips Supervisory Circuits and Battery Monitor Chips
Product Number 2U3809K33QDBVRG4Q1 691-2U3809K33QDBVRG4Q1 2U3809K33QDBVRG4Q1-ND 1250924-2U3809K33QDBVRG4Q1 2U3809K33QDBVRG4Q1 2U3809K33QDBVRG4Q1 2U3809K33QDBVRG4Q1
Product Name TPS3809K33-Q1 Automotive Catalog 3-Pin Supply Voltage Supervisor SOT23 Voltage Supervisor IC Supervisors Integrated Circuits (ICs) - PMIC - Supervisors PMIC - Supervisors Supervisors Integrated Circuits (ICs) - Power Management (PMIC) - Supervisors
Number of Supplies 1 1 1; 1 1; 1
Output Options Active-low,Push-pull Active Low; Push-Pull, Totem Pole Inverting; Active Low Push-Pull, Totem Pole
Type SOT-23 Tape & Reel (TR) SOT-23; TO-236-3, SC-59, SOT-23-3 SOT-23; TO-236-3, SC-59, SOT-23-3 TO-236-3, SC-59, SOT-23-3
IQ 9 µA 30000 µA
Accuracy 2 %
Unlock Full Specs
to access all available technical data

Similar Products

BQ2023 Single-Wire Advanced Battery Monitor IC for Cellular and PDA Applications - BQ2023PWR - Texas Instruments
Specs
Type TSSOP
Operating Temperature -20 to 70 C (-4 to 158 F)
View Details
4 suppliers
TPS3809I50-Q1 Automotive Catalog 3-Pin Supply Voltage Supervisor - 2T09I50QDBVRG4Q - Texas Instruments
Specs
Number of Supplies 1
Output Options Active-low,Push-pull
Type SOT-23
View Details
6 suppliers
Hard To Find - 7702AI - 1133664-7702AI - Win Source Electronics
Specs
Output Options Inverting
View Details